web counter

Semtech Corporation uClamp® series TVS Diodes

Introduction, stock information and FAQs of uClamp® series TVS Diodes

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Semtech Corporation uClamp® series TVS Diodes.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
RCLAMP3346PQTNTESD Suppressor TVS Hex Uni-Dir ±20kV 7-Pin SGP SMD T/R48023RFQ
RCLAMP1644T.TNTTVS DIODE 5V 15V SLP1508N5T24RFQ
UCLAMP4061P.TNTTVS DIODE 40V 80V SLP1608P25011RFQ
UCLAMP0871P.TNTTVS DIODE 8V 23V SGP1610N229500RFQ
RCLAMP3331Y.TFTTVS DIODE 3.3VWM 7.5VC15000RFQ
UCLAMP0512Z.TFTTVS DIODE 5VWM 15VC SLP0603P3X3A68000RFQ
RCLAMP0561Z.TNTTVS DIODE 5.5V 20V SGP0603P2X3158000RFQ
UCLAMP1211Z.TFTTVS DIODE 12V 25V SLP0603P2X328215RFQ
UCLAMP0555T.TNTTVS DIODE 5VWM 15VC SLP1007N6T0RFQ
UCLAMP3301H.THTTVS DIODE 3.3VWM 8VC SOD-5236234RFQ
RCLAMP3361Z.TFTTVS DIODE 7A IPP16509RFQ
RCLAMP5031T.TNTTVS DIODE 5V 10V SLP0806P2T4835RFQ
RCLAMP2594N.TCTESD Suppressors / TVS Diodes Low Cap. RailClamp 4 Line Surge/ESD Prot.775RFQ
RCLAMP0508M.TESD Suppressor Diode Arrays 15KV 10-Pin MSOP T/R31RFQ
SRDA05-4.TETTVS DIODE 5VWM 20VC 8SOIC10RFQ
UCLAMP3673P.TCTTVS DIODE 36VWM 50VC SGP3016N616RFQ
UCLAMP5612T.TNTTVS DIODE 5VWM 12.5VC SLP1508N5T42RFQ
SRDA05-6.TBTSEMTECH - SRDA05-6.TBT - TVS DIODE ARRAY, 500W, 5V, SOIC300RFQ
RCLAMP0854P.TCTTVS DIODE 5.5V 30V SLP1616P63000RFQ
RCLAMP0502N.TCTTVS DIODE 6.5V 30V SLP1210N659RFQ
Technical Documents

Semtech Corporation's uClamp® series TVS - Diodes are a family of transient voltage suppressors (TVS) designed to protect sensitive electronic components from voltage transients caused by lightning, electrostatic discharge (ESD), and other voltage-induced events. These devices are designed to provide superior protection against high-energy transients, while maintaining low clamping voltage and low leakage current. The uClamp® series TVS - Diodes are available in a variety of packages, including SOT-23, SMA, and SMB, and are suitable for a wide range of applications, including automotive, industrial, and consumer electronics.


Features


* Low capacitance: The uClamp® series TVS diodes feature a low capacitance of 0.2pF, which helps reduce signal distortion and improve signal integrity.

* Low clamping voltage: The uClamp® series TVS diodes have a low clamping voltage of 5V, which helps protect sensitive components from overvoltage.

* High surge capability: The uClamp® series TVS diodes have a high surge capability of up to 20A, which helps protect against high-energy transients.

* Low leakage current: The uClamp® series TVS diodes have a low leakage current of 0.1µA, which helps reduce power consumption.


Applications


* Automotive: The uClamp® series TVS diodes are used in automotive applications to protect sensitive components from overvoltage and high-energy transients.

* Industrial: The uClamp® series TVS diodes are used in industrial applications to protect sensitive components from overvoltage and high-energy transients.

* Consumer electronics: The uClamp® series TVS diodes are used in consumer electronics applications to protect sensitive components from overvoltage and high-energy transients.

* Medical: The uClamp® series TVS diodes are used in medical applications to protect sensitive components from overvoltage and high-energy transients.


Frequently Asked Questions

What are the Alternative Products of Semtech Corporation uClamp® series TVS - Diodes?

1. Littelfuse TVS Diode Arrays 2. Vishay Transient Voltage Suppressors 3. Bourns Transient Voltage Suppressors 4. ON Semiconductor Transient Voltage Suppressors 5. STMicroelectronics Transient Voltage Suppressors 6. Infineon Transient Voltage Suppressors 7. NXP Transient Voltage Suppressors 8. Diodes Incorporated Transient Voltage Suppressors 9. ROHM Transient Voltage Suppressors 10. Texas Instruments Transient Voltage Suppressors

What are the differences between the types of Semtech Corporation uClamp® series TVS - Diodes?

1. Voltage Clamping: The uClamp series of TVS diodes offer a range of voltage clamping levels, from 5V to 24V. This allows for protection against a variety of overvoltage conditions.  2. Peak Pulse Power: The uClamp series of TVS diodes offer a range of peak pulse power ratings, from 1.5W to 30W. This allows for protection against a variety of overvoltage conditions.  3. ESD Protection: The uClamp series of TVS diodes offer a range of ESD protection levels, from 8kV to 30kV. This allows for protection against a variety of electrostatic discharge events.  4. Reverse Standoff Voltage: The uClamp series of TVS diodes offer a range of reverse standoff voltage ratings, from 5V to 24V. This allows for protection against a variety of overvoltage conditions.  5. Leakage Current: The uClamp series of TVS diodes offer a range of leakage current ratings, from 0.1µA to 10µA. This allows for protection against a variety of overvoltage conditions.