web counter

Silicon Labs C8051F02x series Microcontrollers

Introduction, stock information and FAQs of C8051F02x series Microcontrollers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Silicon Labs C8051F02x series Microcontrollers.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
C8051F022-GQR8-bit Microcontrollers - MCU 64KB 10ADC 100P MCU Tape and Reel5800RFQ
C8051F021-GQ8-bit Microcontrollers - MCU 64KB 12ADC 64P MCU8BUY
C8051F022R8-bit Microcontrollers - MCU ADC 10/100Pin0RFQ
C8051F021RIC MCU 8BIT 64KB FLASH 64TQFP0RFQ
C8051F021IC MCU 8BIT 64KB FLASH 64TQFP826RFQ
C8051F022-GQMCU 8-bit C8051F02x 8051 CISC 64KB Flash 3.3V 100-Pin TQFP1248BUY
C8051F020RIC MCU 8BIT 64KB FLASH 100TQFP0RFQ
C8051F023R8-bit Microcontrollers - MCU ADC 10/64Pin0RFQ
C8051F022IC MCU 8BIT 64KB FLASH 100TQFP33RFQ
C8051F020-GQR8051 C8051F02x Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH 100-TQFP (14x14)228RFQ
C8051F020IC MCU 8BIT 64KB FLASH 100TQFP258RFQ
C8051F023-GQR8-bit Microcontrollers - MCU 64KB 10ADC 64Pin MCU Tape and Reel6RFQ
C8051F021-GQRMCU 8-bit C8051F02x 8051 CISC 64KB Flash 3.3V 64-Pin TQFP T/R2438RFQ
C8051F023-GQMCU 8-bit C8051F02x 8051 CISC 64KB Flash 3.3V 64-Pin TQFP40RFQ
C8051F023IC MCU 8BIT 64KB FLASH 64TQFP827RFQ
C8051F020-GQMCU 8-bit C8051F02x 8051 CISC 64KB Flash 3.3V 100-Pin TQFP0BUY
Technical Documents

Description


The Silicon Labs C8051F02x series of microcontrollers are a family of 8-bit, low-power, high-performance microcontrollers designed for a wide range of embedded applications. These microcontrollers feature a wide range of peripherals, including analog-to-digital converters, pulse-width modulation, serial communication, and timers. The C8051F02x series also offers a variety of memory options, including Flash, RAM, and EEPROM. With their low power consumption and high performance, these microcontrollers are ideal for applications such as consumer electronics, automotive, and industrial control.



Features


• 8-bit 8051-compatible core with up to 25 MIPS performance

• Up to 32 kB Flash memory with In-System Programming (ISP) and In-Application Programming (IAP)

• Up to 2 kB RAM

• Up to 32 kB of additional Flash memory for data storage

• Up to 8 channels of 10-bit Analog-to-Digital Converter (ADC)

• Up to 4 channels of 16-bit Pulse Width Modulation (PWM)

• Up to 4 channels of UARTs

• Up to 2 channels of SPI/SMBus

• Up to 2 channels of I2C

• Up to 2 channels of I2S

• Up to 2 channels of CAN

• Up to 2 channels of IrDA


Frequently Asked Questions

What are the Alternative Products of Silicon Labs C8051F02x series Microcontrollers?

1. Atmel AT89C51CC02 2. NXP LPC2103 3. STMicroelectronics STM8S003F3 4. Microchip PIC16F877A 5. Texas Instruments MSP430F2274 6. Renesas RX62N 7. Freescale MC9S08QG8 8. Cypress PSoC3 CY8C3866AXI-040

What are the differences between the types of Silicon Labs C8051F02x series Microcontrollers?

The C8051F02x series of microcontrollers from Silicon Labs are 8-bit, 8051-based microcontrollers with a variety of features and capabilities. The differences between the various types of C8051F02x microcontrollers are mainly in the amount of on-chip memory, the number of I/O pins, and the number of timers and serial ports. For example, the C8051F020 has 8K of Flash memory, 32 I/O pins, two timers, and one serial port, while the C8051F026 has 32K of Flash memory, 48 I/O pins, four timers, and two serial ports.