web counter

Silicon Labs C8051F12x series Microcontrollers

Introduction, stock information and FAQs of C8051F12x series Microcontrollers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Silicon Labs C8051F12x series Microcontrollers.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
C8051F122-GQMCU 8-bit C8051F12x 8051 CISC 128KB Flash 3.3V 100-Pin TQFP580RFQ
C8051F125-GQMCU 8-bit C8051F12x 8051 CISC 128KB Flash 3V 64-Pin TQFP29BUY
C8051F120-GQR8-bit Microcontrollers - MCU 100MIPS 128KB 12ADC Tape and Reel480RFQ
C8051F120RIC MCU 8BIT 128KB FLASH 100TQFP0RFQ
C8051F122R8-bit Microcontrollers - MCU 100M/ADC 10/100Pin0RFQ
C8051F121R8-bit Microcontrollers - MCU 100M/ADC 12/64Pin0RFQ
C8051F127R8-bit Microcontrollers - MCU 50M/ADC 10/64Pin0RFQ
C8051F124RIC MCU 8BIT 128KB FLASH 100TQFP0RFQ
C8051F127IC MCU 8BIT 128KB FLASH 64TQFP10RFQ
C8051F1228-bit Microcontrollers - MCU 100M 128KB 10ADC580RFQ
C8051F125IC MCU 8BIT 128KB FLASH 64TQFP763RFQ
C8051F127-GQR8-bit Microcontrollers - MCU 50MIPS 128KB 10ADC Tape and Reel2000RFQ
C8051F126-GQR8-bit Microcontrollers - MCU 50MIPS 128KB 10ADC Tape and Reel168RFQ
C8051F124-GQ8-bit Microcontrollers - MCU 50MIPS 128KB 12ADC 100P MCU5BUY
C8051F120-GQMCU 8-bit C8051F12x 8051 CISC 128KB Flash 3.3V 100-Pin TQFP0RFQ
C8051F121-GQR8-bit Microcontrollers - MCU 100MIPS 128KB 12ADC Tape and Reel100000RFQ
C8051F125-GQR8-bit Microcontrollers - MCU 50MIPS 128KB 12ADC Tape and Reel400RFQ
C8051F122-GQR8-bit Microcontrollers - MCU 100MIPS 128KB 10ADC Tape and Reel14RFQ
C8051F124-GQR8-bit Microcontrollers - MCU 50MIPS 128KB 12ADC Tape and Reel5800RFQ
C8051F123-GQR8-bit Microcontrollers - MCU 100MIPS 128KB 10ADC Tape and Reel1253RFQ
Technical Documents

Description


The Silicon Labs C8051F12x series of microcontrollers are a family of 8-bit, low-power, high-performance microcontrollers designed for a wide range of applications. They feature a wide range of peripherals, including analog-to-digital converters, pulse-width modulators, and serial communication interfaces. The C8051F12x series also offers a variety of memory options, including Flash, RAM, and EEPROM. The C8051F12x series is ideal for applications requiring low power consumption, high performance, and a wide range of peripherals.



Features


• 8051-compatible core with up to 25 MIPS performance

• Up to 128 kB of Flash memory

• Up to 8 kB of RAM

• Up to 32 kB of data EEPROM

• Up to 8 channels of 10-bit ADC

• Up to 4 channels of 16-bit timer/counters

• Up to 2 channels of UARTs

• Up to 2 channels of SPI/SMBus

• Up to 2 channels of I2C

• Up to 2 channels of I2S

• Up to 2 channels of CAN

• Up to 2 channels of USB

• Up to 2 channels of IrDA

• Up to 2 channels of LIN

• Up to 2 channels of CMP

• Up to 2 channels of PWM

• Up to 2 channels of WDT



Applications


• Automotive

• Industrial

• Medical

• Consumer

• Networking

• Security

• Automation

• Robotics


Frequently Asked Questions

What are the Alternative Products of Silicon Labs C8051F12x series Microcontrollers?

1. Atmel AT89C51CC02 2. NXP LPC2103 3. STMicroelectronics STM8S003F3 4. Microchip PIC16F877A 5. Texas Instruments MSP430F149 6. Renesas RX62N 7. Freescale MC9S08QG8 8. Cypress PSoC3 CY8C3866AXI-040

What are the differences between the types of Silicon Labs C8051F12x series Microcontrollers?

The C8051F12x series of microcontrollers from Silicon Labs are available in a variety of packages and feature sets. The main differences between the various types of C8051F12x microcontrollers are the amount of on-chip memory, the number of I/O pins, the number of timers, the number of analog-to-digital converters, and the type of on-chip oscillator. The C8051F120 and C8051F121 have the most on-chip memory, the most I/O pins, and the most timers, while the C8051F122 and C8051F123 have fewer I/O pins and fewer timers. The C8051F124 and C8051F125 have the most analog-to-digital converters, while the C8051F126 and C8051F127 have fewer analog-to-digital converters. The C8051F120, C8051F122, and C8051F124 all feature an on-chip oscillator, while the C8051F121, C8051F123, C8051F125, and C8051F127 all feature an external oscillator.