web counter

Silicon Labs C8051F33x series Microcontrollers

Introduction, stock information and FAQs of C8051F33x series Microcontrollers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Silicon Labs C8051F33x series Microcontrollers.

Applications

  • Advanced driver assistance systems (ADAS)
  • Industrial transport (non-car & non-light truck)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
C8051F331-GMMCU 8-bit C8051F33x 8051 CISC 8KB Flash 3.3V 20-Pin QFN0BUY
C8051F338-GMMCU 8-bit C8051F33x 8051 CISC 16KB Flash 3V 24-Pin QFN EP1575BUY
C8051F336-GMIC MCU 8BIT 16KB FLASH 20QFN69BUY
C8051F338-GMR8-bit Microcontrollers - MCU 16KB 10ADC 10DAC 768Ram MCU Lead Free1500RFQ
C8051F331IC MCU 8BIT 8KB FLASH 20MLP0RFQ
C8051F330-GMMCU 8-bit C8051F33x 8051 CISC 8KB Flash 3.3V 20-Pin QFN10BUY
C8051F330IC MCU 8BIT 8KB FLASH 20MLP3880RFQ
C8051F331-GMR8-bit Microcontrollers - MCU 8KB 20P MCU on Tape and Reel161RFQ
C8051F337-GMR8-bit Microcontrollers - MCU 16KB 768Ram MCU Lead Free10000RFQ
C8051F333-GMR8-bit Microcontrollers - MCU 4KB 20Pin MCU25RFQ
C8051F335-GMMCU 8-bit C8051F33x 8051 CISC 2KB Flash 3.3V 20-Pin QFN934BUY
C8051F334-GMR8-bit Microcontrollers - MCU 2KB 10ADC 20Pin MCU787RFQ
C8051F330-GDIMCU 8-bit C8051F33x 8051 CISC 8KB Flash 3.3V 20-Pin QFN EP47RFQ
C8051F339-GMMCU 8-bit C8051F33x 8051 CISC 16KB Flash 3V 24-Pin QFN EP35RFQ
C8051F339-GMR8-bit Microcontrollers - MCU 16KB 768Ram MCU Lead Free18RFQ
C8051F330P8-bit Microcontrollers - MCU 10 ADC 24PIN0RFQ
C8051F330RIC MCU 8BIT 8KB FLASH 20MLP0RFQ
C8051F334-GMIC MCU 8BIT 2KB FLASH 20QFN79RFQ
C8051F330-GMR8-bit Microcontrollers - MCU 8KB 10ADC 20P MCU10RFQ
C8051F332-GMMCU 8-bit C8051F33x 8051 CISC 4KB Flash 3.3V 20-Pin QFN5568BUY
Technical Documents

Description


The Silicon Labs C8051F33x series of microcontrollers are a family of 8-bit, low-power, high-performance microcontrollers designed for a wide range of applications. They feature a wide range of peripherals, including a 10-bit ADC, UART, SPI, I2C, and a variety of timers and counters. The C8051F33x series also offers a variety of memory options, including up to 64KB of Flash memory, up to 4KB of RAM, and up to 4KB of EEPROM. The C8051F33x series is ideal for applications requiring low power consumption, high performance, and a wide range of peripherals.



Features


• Low-power 8051-based MCU with up to 32 kB Flash memory

• Up to 8 kB of RAM

• Up to 32 I/O pins

• Up to 4 UARTs

• Up to 4 Timers/Counters

• Up to 4 PWM outputs

• Up to 4 SPI/I2C/USB interfaces

• Up to 4 Analog Comparators

• Up to 4 Analog-to-Digital Converters

• Up to 4 Digital-to-Analog Converters

• Up to 4 Programmable Logic Cells

• Up to 4 Programmable Gain Amplifiers

• Up to 4 Programmable Voltage Reference

• Up to 4 Programmable Voltage Regulators

• Up to 4 Programmable Oscillators

• Up to 4 Programmable Watchdogs

• Up to 4 Programmable Interrupt Controllers



Applications


• Automotive

• Industrial

• Medical

• Consumer

• Networking

• Security

• Robotics

• Automation

• Wearable Devices

• Home Automation

• Building Automation

• Smart Metering

• Smart Lighting

• Smart Grid


Frequently Asked Questions

What are the Alternative Products of Silicon Labs C8051F33x series Microcontrollers?

1. Atmel AT89C51CC02 2. NXP LPC2103 3. STMicroelectronics STM8S003F3 4. Microchip PIC16F877A 5. Texas Instruments MSP430F2274 6. Renesas RX62N 7. Freescale MC9S08QG8 8. Cypress PSoC3 CY8C3866AXI-040

What are the differences between the types of Silicon Labs C8051F33x series Microcontrollers?

The C8051F33x series of microcontrollers from Silicon Labs are 8-bit, low-power, mixed-signal microcontrollers. The series includes the C8051F330, C8051F331, C8051F332, C8051F333, C8051F334, C8051F335, C8051F336, and C8051F337.   The main differences between the types of microcontrollers in the C8051F33x series are the amount of Flash memory, RAM, and I/O pins available. The C8051F330 has the least amount of Flash memory, RAM, and I/O pins, while the C8051F337 has the most. Additionally, the C8051F331, C8051F332, and C8051F333 have an integrated LCD controller, while the other microcontrollers do not.