web counter

Silicon Labs C8051F34x series Microcontrollers

Introduction, stock information and FAQs of C8051F34x series Microcontrollers

In this article, you will be informed about the features, applications, PDF datasheets, alternate products, and the most recent stock and cost data of Silicon Labs C8051F34x series Microcontrollers.

Applications

  • Advanced driver assistance systems (ADAS)
  • Medical
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
C8051F344-GQIC MCU 8BIT 64KB FLASH 48TQFP1235BUY
C8051F347-GQMCU 8-bit C8051F34x 8051 CISC 32KB Flash 3.3V/5V 32-Pin LQFP52RFQ
C8051F349-GQIC MCU 8BIT 32KB FLASH 32LQFP359BUY
C8051F345-GQIC MCU 8BIT 32KB FLASH 48TQFP5BUY
C8051F34C-GQMCU 8-Bit C8051F34x 8051 CISC 64KB Flash 3.3V/5V 48-Pin TQFP296RFQ
C8051F342-GM8-bit Microcontrollers - MCU 48 MIPS 64KB 10ADC USB 32Pin MCU0RFQ
C8051F342-GQR8-bit Microcontrollers - MCU 48 MIPS 64KB 10ADC3500BUY
C8051F34A-GQRIC MCU 8BIT 64KB FLASH 32LQFP46RFQ
C8051F343-GQR8-bit Microcontrollers - MCU 48 MIPS 32KB 10ADC1236RFQ
C8051F343-GMMCU 8-bit C8051F34x 8051 CISC 32KB Flash 3.3V/5V 32-Pin QFN EP0RFQ
C8051F342-GQ8-bit Microcontrollers - MCU 48 MIPS 64KB 10ADC0BUY
C8051F340-GQR8-bit Microcontrollers - MCU 48 MIPS 64KB 10ADC3680RFQ
C8051F341-GQ8-bit Microcontrollers - MCU 48 MIPS 32KB 10ADC5BUY
C8051F343-GQMCU 8-bit C8051F34x 8051 CISC 32KB Flash 3.3V/5V 32-Pin LQFP2500RFQ
C8051F347-GMMCU 8-bit C8051F34x 8051 CISC 32KB Flash 3.3V/5V 32-Pin QFN EP13RFQ
C8051F34D-GQRIC MCU 8BIT 64KB FLASH 32LQFP0RFQ
C8051F346-GQR8-bit Microcontrollers - MCU 25 MIPS 64KB 10ADC5800RFQ
C8051F34C-GQRIC MCU 8BIT 64KB FLASH 48TQFP1500RFQ
C8051F349-GQRIC MCU 8BIT 32KB FLASH 32LQFP0RFQ
C8051F34A-GQMCU 8-bit C8051F34x 8051 CISC 64KB Flash 3.3V/5V 32-Pin LQFP1234RFQ
Technical Documents

The Silicon Labs C8051F34x series of microcontrollers are a family of 8-bit, low-power, high-performance microcontrollers designed for a wide range of embedded applications. They feature a wide range of peripherals, including a 10-bit ADC, UART, SPI, I2C, and a variety of timers and counters. The C8051F34x series also offers a wide range of memory options, including up to 64KB of Flash memory and up to 8KB of RAM. The C8051F34x series is ideal for applications requiring low power consumption, high performance, and a wide range of peripherals.


Features


• 8051-based core with up to 25 MIPS performance

• Up to 32 kB Flash memory

• Up to 2 kB RAM

• Up to 32 kB of on-chip data EEPROM

• Up to 8 channels of 10-bit ADC

• Up to 4 channels of 16-bit timer/counters

• Up to 2 channels of UARTs

• Up to 2 channels of SPI/SMBus

• Up to 2 channels of I2C

• Up to 4 channels of PWM

• Up to 4 channels of general-purpose I/O

• Up to 4 channels of analog comparators


Applications


• Consumer Electronics: The microcontrollers can be used in consumer electronics products such as digital cameras, MP3 players, and gaming consoles, to perform tasks like battery management, display control, and user interfaces.

• Industrial Control: The microcontrollers are utilized in industrial automation and control systems, such as sensors, motor drives, and human-machine interfaces.

• Automotive: These microcontrollers can be used in automotive applications, such as engine management, transmission control, and body electronics.

• Home Automation: The microcontrollers can be used in smart home automation systems to control lighting, heating, security, and other home appliances.

• Medical Devices: These microcontrollers can be used in medical devices, such as blood glucose met, infusion pumps, and patient monitoring systems, for accurate and reliable operation.

Overall, the C8051F34x series microcontrollers offer efficient and customizable solutions for a variety of real-time control applications in industries, enabling improvements in performance, efficiency, and functionality.



Frequently Asked Questions

What are the Alternative Products of Silicon Labs C8051F34x series Microcontrollers?

1. Atmel AT89C51CC02 2. NXP LPC2103 3. STMicroelectronics STM8S003F3 4. Microchip PIC16F877A 5. Texas Instruments MSP430F149 6. Renesas RX62N 7. Freescale MC9S08QG8 8. Cypress PSoC3 CY8C3866AXI-040

What are the differences between the types of Silicon Labs C8051F34x series Microcontrollers?

The C8051F34x series of microcontrollers from Silicon Labs are 8-bit, low-power, mixed-signal microcontrollers. The series includes the C8051F340, C8051F341, C8051F342, C8051F343, C8051F344, C8051F345, C8051F346, and C8051F347.   The main differences between the types of microcontrollers in the C8051F34x series are the amount of Flash memory, RAM, and I/O pins available. The C8051F340 has the least amount of Flash memory (2K bytes) and RAM (128 bytes), while the C8051F347 has the most (32K bytes of Flash memory and 2K bytes of RAM). The C8051F340 also has the least amount of I/O pins (20), while the C8051F347 has the most (44).   Other differences between the types of microcontrollers in the C8051F34x series include the number of analog comparators, timers, and serial ports available. The C8051F340 has one analog comparator, two timers, and one serial port, while the C8051F347 has two analog comparators, four timers, and two serial ports.   Finally, the C8051F34x series microcontrollers also differ in terms of their operating voltage range, temperature range, and package size. The C8051F340 has an operating voltage range of 2.7V to 5.5V, a temperature range of -40°C to 85°C, and a package size of 20-pin QFN. The C8051F347 has an operating voltage range of 2.7V to 5.5V, a temperature range of -40°C to 85°C, and a package size