web counter

Silicon Labs C8051F56x series Microcontrollers

Introduction, stock information and FAQs of C8051F56x series Microcontrollers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Silicon Labs C8051F56x series Microcontrollers.

FEATURES

  • In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Silicon Labs C8051F56x series Microcontrollers.
Applications

  • Advanced driver assistance systems (ADAS)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
C8051F567-IQ8-bit Microcontrollers - MCU 50 MIPS 16 kB 2 kB SPI UART367RFQ
C8051F566-IQ8-bit Microcontrollers - MCU 50 MIPS 16 kB 2 kB LIN 2.1 SPI UART44RFQ
C8051F564-IQRIC MCU 8BIT 16KB FLASH 32LQFP28RFQ
C8051F561-IQ8-bit Microcontrollers - MCU 50 MIPS 32 kB 2 kB CAN2 SPI UART1551RFQ
C8051F565-IQ8-bit Microcontrollers - MCU 50 MIPS 16 kB 2 kB CAN2 SPI UART13573RFQ
C8051F560-IMMCU 8-bit C8051F56x 8051 CISC 32KB Flash 2.5V/3.3V/5V 32-Pin QFN EP31RFQ
C8051F563-IMRIC MCU 8BIT 32KB FLASH 32QFN35RFQ
C8051F562-IMRIC MCU 8BIT 32KB FLASH 32QFN13RFQ
C8051F561-IMRIC MCU 8BIT 32KB FLASH 32QFN0RFQ
C8051F566-IMRIC MCU 8BIT 16KB FLASH 32QFN27RFQ
C8051F568-IMRIC MCU 8BIT 32KB FLASH 40QFN43RFQ
C8051F563-IMIC MCU 8BIT 32KB FLASH 32QFN6RFQ
C8051F566-IM8-bit Microcontrollers - MCU 50 MIPS 16 kB 2 kB LIN 2.1 SPI UART45RFQ
C8051F562-IQRIC MCU 8BIT 32KB FLASH 32LQFP13RFQ
C8051F561-IQRIC MCU 8BIT 32KB FLASH 32LQFP0RFQ
C8051F560-IQRIC MCU 8BIT 32KB FLASH 32QFP0RFQ
C8051F560-IMRIC MCU 8BIT 32KB FLASH 32QFN44RFQ
C8051F569-IM8-bit Microcontrollers - MCU 50 MIPS 32 kB 2 kB CAN2 SPI UART407RFQ
C8051F564-IQ8-bit Microcontrollers - MCU 50 MIPS 16 kB 2 kB CAN2 LIN2.1 SPI UART37RFQ
C8051F564-IMRIC MCU 8BIT 16KB FLASH 32QFN31RFQ
Technical Documents

Description


The Silicon Labs C8051F56x series of microcontrollers are a family of 8-bit, low-power, high-performance microcontrollers designed for a wide range of applications. They feature a wide range of peripherals, including a 10-bit ADC, UART, SPI, I2C, and a variety of timers and counters. The C8051F56x series also offers a variety of memory options, including up to 128KB of Flash memory and up to 8KB of RAM. The C8051F56x series is ideal for applications requiring low power consumption, high performance, and a wide range of peripherals.



Features


• High-performance 8051 MCU core with up to 50 MIPS throughput

• Up to 256 kB of Flash memory

• Up to 16 kB of RAM

• Up to 32 kB of data EEPROM

• Up to 8 channels of 10-bit ADC

• Up to 4 channels of 16-bit timer/counters

• Up to 4 channels of UARTs

• Up to 2 channels of SPI/SMBus

• Up to 2 channels of I2C

• Up to 2 channels of CAN

• Up to 2 channels of USB 2.0

• Up to 4 channels of PWM

• Up to 4 channels of comparators

• Up to 4 channels of analog comparators

• Up to 4 channels of pulse-width modulators

• Up to 4 channels of pulse-width demodulators

• Up to 4 channels of pulse-width capture

• Up to 4 channels of pulse-width generator

• Up to 4 channels of pulse-width counter

• Up to 4 channels of pulse-width timer

• Up to 4 channels of pulse-width output

• Up to 4 channels of pulse-width input

• Up to 4 channels of pulse-width output

• Up to 4 channels of pulse-width input

• Up to 4 channels of pulse-width output

• Up to 4 channels of pulse-width input

• Up to 4 channels of pulse-width output

• Up to 4 channels of pulse-width input

• Up to 4 channels of pulse-width output

• Up to 4 channels of pulse-width input

• Up to 4 channels of pulse-width output

• Up to 4 channels of pulse-width input

• Up to 4 channels of pulse-width output

• Up to 4 channels of pulse-width input

• Up to 4 channels of pulse-width output

• Up to 4 channels of pulse"


Frequently Asked Questions

What are the Alternative Products of Silicon Labs C8051F56x series Microcontrollers?

"1. Atmel AT89C51CC02 2. NXP LPC2148 3. STMicroelectronics STM8S003F3 4. Microchip PIC18F45K22 5. Texas Instruments MSP430F5438A 6. Renesas RX62N 7. Freescale MC9S08QG8 8. Cypress PSoC 5LP 9. Infineon XC800 10. Holtek HT66F0185"

What are the differences between the types of Silicon Labs C8051F56x series Microcontrollers?

"The C8051F56x series of microcontrollers from Silicon Labs are available in three different types: the C8051F560, the C8051F561, and the C8051F562.   The C8051F560 is the most basic of the three, with a maximum clock speed of 24 MHz, 8 kB of Flash memory, and 256 bytes of RAM. It also has a 10-bit ADC, two UARTs, and two SPI/I2C interfaces.  The C8051F561 is the mid-range option, with a maximum clock speed of 48 MHz, 16 kB of Flash memory, and 512 bytes of RAM. It also has a 10-bit ADC, two UARTs, and two SPI/I2C interfaces.  The C8051F562 is the most advanced of the three, with a maximum clock speed of 48 MHz, 32 kB of Flash memory, and 1 kB of RAM. It also has a 12-bit ADC, four UARTs, and four SPI/I2C interfaces."