Description
STMicroelectronics Automotive, AEC-Q100, SPC56 series Microcontrollers are designed to meet the stringent requirements of the automotive industry. These microcontrollers are based on the Power Architecture® technology and feature a wide range of peripherals, including CAN, LIN, and FlexRay. They are designed to meet the AEC-Q100 standard for automotive-grade quality and reliability, and are suitable for a variety of automotive applications, such as engine control, body electronics, and infotainment. The SPC56 series microcontrollers offer high performance, low power consumption, and a wide range of integrated peripherals, making them ideal for automotive applications.
Features
• High-performance 32-bit ARM® Cortex®-M cores
• Up to 256 KB Flash memory
• Up to 64 KB RAM
• Up to 4 KB EEPROM
• Up to 4 KB of backup SRAM
• Up to 4 KB of backup EEPROM
• Up to 4 KB of backup Flash
• Up to 4 KB of backup RAM
• Up to 4 KB of backup ROM
• Up to 4 KB of backup EEPROM
• Up to 4 KB of backup Flash
• Up to 4 KB of backup RAM


Product
Brand
Articles
Tools