web counter

STMicroelectronics Automotive, AEC-Q100, SPC58 series Microcontrollers

Introduction, stock information and FAQs of Automotive, AEC-Q100, SPC58 series Microcontrollers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of STMicroelectronics Automotive, AEC-Q100, SPC58 series Microcontrollers.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
STM8AF6223PCUMCU 8-Bit STM8A STM8 CISC 8KB Flash 3.3V/5V 20-Pin TSSOP Tube1480RFQ
SPC582B60E1CD00X32-BIT POWER ARCHITECTURE MCU FO2000RFQ
SPC560C50L3C6E0XIC MCU 32BIT 512KB FLASH 100LQFP6000RFQ
STM8AF52A8TDYIC MCU 8BIT 128KB FLASH 48LQFP27000RFQ
STM8AL3188TCYSTMICROELECTRONICS STM8AL3188TCY 8 Bit Microcontroller, STM8, 16 MHz, 64 KB, 4 KB, 48 Pins, LQFP43RFQ
STM8AF6268TCYIC MCU 8BIT 32KB FLASH 48LQFP988BUY
STM8AF5268TCYIC MCU 8BIT 32KB FLASH 48LQFP21250RFQ
STM8AF62A6UCYMCU 8-Bit STM8A CISC 128KB Flash 3.3V/5V 32-Pin VFQFPN EP Tray377RFQ
SPC58EC80E5QMC0YIC MCU 32BIT 4MB FLASH 144QFP147RFQ
SPC564A80L7CFAR32-bit Microcontrollers - MCU 32-BIT Embedded MCU 150 MHz, 4Mbyte2450RFQ
SPC560P40L3CEFBR32-bit Microcontrollers - MCU 32-BIT Embedded MCU 64 MHz, 3.3V 256kB2000RFQ
SPC563M64L5COAR32-bit Microcontrollers - MCU 32-BIT Embedded MCU 80 MHz, 1.5 Mbyte89000RFQ
STM8AF6246UCXIC MCU 8BIT 16KB FLASH 32VFQFPN5000RFQ
SPC560P50L5BEAARIC MCU 32BIT 512KB FLASH 144LQFP360RFQ
SPC564A80B4CFAR32-bit Microcontrollers - MCU 32-BIT Embedded MCU 150 MHz, 4Mbyte55RFQ
SPC58NG80E5QEC0X32-BIT POWER ARCHITECTURE MCU FO14RFQ
SPC564A80B4CFAYMCU 32-bit SPC564A80x e200 RISC 4096KB Flash 1.2V/3.3V/5V Automotive 324-Pin BGA Tray31RFQ
SPC58NN84E7RMHAR32-BIT POWER ARCHITECTURE MCU FO392RFQ
SPC560P34L1BEAARMCU 32-bit SPC560P34x e200 RISC 192KB Flash 5V Automotive 64-Pin LQFP T/R0RFQ
SPC560P40L1BEAARMCU 32-Bit SPC560P40x e200z0h RISC 256KB Flash 5V 64-Pin LQFP T/R0RFQ
Technical Documents

Description


STMicroelectronics Automotive, AEC-Q100, SPC58 series Microcontrollers are designed to meet the stringent requirements of the automotive industry. These microcontrollers are based on the Power Architecture® technology and feature a wide range of peripherals, including CAN, LIN, and FlexRay. They are designed to provide high performance, low power consumption, and reliable operation in harsh automotive environments. The SPC58 series also offers a wide range of safety features, such as ECC, parity, and lockstep, to ensure reliable operation. With their high performance and low power consumption, these microcontrollers are ideal for automotive applications such as engine control, body control, and infotainment.



Features


• High-performance ARM® Cortex®-MPC5xx core

• Up to 4 MB of Flash memory

• Up to 512 KB of RAM

• Up to 4 CAN FD interfaces

• Up to 4 LIN interfaces

• Up to 4 FlexRay interfaces

• Up to 4 Ethernet interfaces

• Up to 4 SPI/I2C/UART interfaces

• Up to 4 USB 2.0 interfaces

• Up to 4 12-bit ADC channels

• Up to 4 12-bit DAC channels

• Up to 4 PWM channels

• Up to 4 Timers

• Up to 4 Watchdog Timers



Applications


• Automotive body electronics

• Automotive infotainment systems

• Automotive safety systems

• Automotive powertrain systems

• Automotive chassis systems

• Automotive lighting systems

• Automotive telematics systems

• Automotive ADAS systems

• Automotive gateway systems

• Automotive ECU systems

• Automotive HVAC systems

• Automotive powertrain systems

• Automotive engine control systems

• Automotive transmission control systems

• Automotive emission control systems

• Automotive fuel injection systems

• Automotive exhaust systems

• Automotive braking systems

• Automotive steering systems

• Automotive suspension systems

• Automotive navigation systems

• Automotive diagnostics systems

• Automotive security systems


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics Automotive, AEC-Q100, SPC58 series Microcontrollers?

1. NXP S32K Automotive Microcontrollers 2. Renesas RH850 Automotive Microcontrollers 3. Infineon Aurix Automotive Microcontrollers 4. Texas Instruments TMS570 Automotive Microcontrollers 5. Atmel SAM Automotive Microcontrollers 6. Microchip PIC32 Automotive Microcontrollers 7. STMicroelectronics STM32 Automotive Microcontrollers

What are the differences between the types of STMicroelectronics Automotive, AEC-Q100, SPC58 series Microcontrollers?

1. Automotive: STMicroelectronics Automotive microcontrollers are designed for use in automotive applications, such as engine control, body electronics, and safety systems. They are designed to meet the stringent requirements of the automotive industry, including AEC-Q100 qualification.  2. AEC-Q100: AEC-Q100 is a qualification standard developed by the Automotive Electronics Council (AEC) for integrated circuits used in automotive applications. It defines the requirements for temperature, voltage, and other environmental conditions that the IC must meet in order to be considered qualified for use in automotive applications.  3. SPC58 Series: The SPC58 series of microcontrollers from STMicroelectronics is a family of 32-bit automotive microcontrollers designed for use in automotive applications. They are designed to meet the stringent requirements of the automotive industry, including AEC-Q100 qualification. They feature a wide range of peripherals, including CAN, LIN, and FlexRay interfaces, as well as a variety of analog and digital peripherals.