web counter

STMicroelectronics Automotive, AEC-Q100, STM8A series Microcontrollers

Introduction, stock information and FAQs of Automotive, AEC-Q100, STM8A series Microcontrollers

In this article, you will be informed about the features, applications, PDF datasheets, alternative items, and the most recent stock and cost data of STMicroelectronics Automotive, AEC-Q100, STM8A series Microcontrollers.

Applications

  • Body electronics & lighting
Associated Products

Part NumberDescriptionStockRFQ
STM8AF6223PCUMCU 8-Bit STM8A STM8 CISC 8KB Flash 3.3V/5V 20-Pin TSSOP Tube1480RFQ
SPC582B60E1CD00X32-BIT POWER ARCHITECTURE MCU FO2000RFQ
SPC560C50L3C6E0XIC MCU 32BIT 512KB FLASH 100LQFP6000RFQ
STM8AF52A8TDYIC MCU 8BIT 128KB FLASH 48LQFP27000RFQ
STM8AL3188TCYSTMICROELECTRONICS STM8AL3188TCY 8 Bit Microcontroller, STM8, 16 MHz, 64 KB, 4 KB, 48 Pins, LQFP43RFQ
STM8AF6268TCYIC MCU 8BIT 32KB FLASH 48LQFP988BUY
STM8AF5286UAYMCU 8-bit STM8A STM8 CISC 64KB Flash 3.3V/5V Automotive 32-Pin VFQFPN EP Tray3000BUY
STM8AF5268TCYIC MCU 8BIT 32KB FLASH 48LQFP21250RFQ
STM8AF62A6UCYMCU 8-Bit STM8A CISC 128KB Flash 3.3V/5V 32-Pin VFQFPN EP Tray377RFQ
STM8AF6266TAXIC MCU 8BIT 32KB FLASH 32LQFP2400RFQ
SPC564A80L7CFAR32-bit Microcontrollers - MCU 32-BIT Embedded MCU 150 MHz, 4Mbyte2450RFQ
SPC560P40L3CEFBR32-bit Microcontrollers - MCU 32-BIT Embedded MCU 64 MHz, 3.3V 256kB2000RFQ
SPC563M64L5COAR32-bit Microcontrollers - MCU 32-BIT Embedded MCU 80 MHz, 1.5 Mbyte89000RFQ
STM8AF6246UCXIC MCU 8BIT 16KB FLASH 32VFQFPN5000RFQ
SPC582B50E1AD00X32-BIT POWER ARCHITECTURE MCU FO602RFQ
STM8AF6223PCAUMCU 8-Bit STM8A STM8 CISC 8KB Flash 3.3V/5V 20-Pin TSSOP Tube1036RFQ
STM8AF6266TCXIC MCU 8BIT 32KB FLASH 32LQFP26450RFQ
STM8AL3166TCYMCU 8-bit STM8AL STM8 CISC 32KB Flash 1.8V/2.5V/3.3V Automotive 32-Pin LQFP Tray15000RFQ
STM8AF6223PDAXIC MCU 8BIT 8KB FLASH 20TSSOP9RFQ
STM8AF6226UCYIC MCU 8BIT 8KB FLASH 32VFQFPN198RFQ
Technical Documents

STMicroelectronics Automotive, AEC-Q100, STM8A series Microcontrollers are designed to meet the stringent requirements of the automotive industry. The STM8A series is a family of 8-bit microcontrollers that offer a wide range of features and peripherals, including advanced analog and digital peripherals, low power consumption, and high performance. The AEC-Q100 certification ensures that the microcontrollers are suitable for use in automotive applications, and the STM8A series is designed to meet the requirements of the automotive industry. The STM8A series is ideal for applications such as engine control, body electronics, and safety systems.


Features


• Low power consumption

• High performance

• High integration

• High reliability

• Wide temperature range

• Flexible memory options

• Advanced peripherals

• On-chip debug

• Low pin count


Applications


• Automotive body control

• Automotive safety systems

• Automotive infotainment

• Automotive powertrain

• Automotive lighting

• Automotive telematics

• Automotive HVAC

• Automotive power management

• Automotive security systems

• Automotive diagnostics

• Automotive instrumentation


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics Automotive, AEC-Q100, STM8A series Microcontrollers?

1. NXP Semiconductors Automotive AEC-Q100 MCUs 2. Texas Instruments Automotive AEC-Q100 MCUs 3. Renesas Automotive AEC-Q100 MCUs 4. Microchip Automotive AEC-Q100 MCUs 5. Atmel Automotive AEC-Q100 MCUs 6. Cypress Automotive AEC-Q100 MCUs 7. Infineon Automotive AEC-Q100 MCUs 8. STMicroelectronics Automotive AEC-Q100 STM32 series Microcontrollers

What are the differences between the types of STMicroelectronics Automotive, AEC-Q100, STM8A series Microcontrollers?

1. Automotive: STMicroelectronics Automotive microcontrollers are designed for use in automotive applications, such as engine control, body electronics, and safety systems. They are designed to meet the stringent requirements of the automotive industry, including AEC-Q100 qualification.  2. AEC-Q100: STMicroelectronics AEC-Q100 microcontrollers are designed for use in automotive applications, such as engine control, body electronics, and safety systems. They are designed to meet the stringent requirements of the automotive industry, including AEC-Q100 qualification.  3. STM8A Series: STM8A series microcontrollers are designed for general-purpose applications, such as consumer electronics, industrial automation, and medical devices. They are designed to meet the requirements of the general-purpose market, including low power consumption and high performance.