web counter

STMicroelectronics Automotive, AEC-Q101, SM6TY, TRANSIL™ series TVS Diodes

Introduction, stock information and FAQs of Automotive, AEC-Q101, SM6TY, TRANSIL™ series TVS Diodes

In this post, you will be informed of the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of STMicroelectronics Automotive, AEC-Q101, SM6TY, TRANSIL™ series TVS Diodes.

Applications

  • Advanced driver assistance systems (ADAS)
  • Lighting
  • Body electronics & lighting
Associated Products

Part NumberDescriptionStockRFQ
P6KE18ARLTVS DIODE 15.3VWM 32.5VC DO150RFQ
SMA6F170AAUTOMOTIVE 600 W 170 V TVS IN SM11006BUY
SMA6F100AAUTOMOTIVE 600 W 100 V TVS IN SM4052BUY
P6KE33ARLTVS DIODE 28VWM 59VC DO155897BUY
BZW04-26BTVS DIODE 25.6VWM 53.5VC DO1572000RFQ
BZW04-23BTVS DIODE 23.1VWM 48.3VC DO150RFQ
P6KE7V5CATVS DIODE 6.4VWM 14.5VC DO150RFQ
SMB6F154AYAUTOMOTIVE 600 W, 154 V TVS IN S0RFQ
SMB6F188AYAUTOMOTIVE 600 W, 188 V TVS IN S0RFQ
SMA4F8.5A400 W TVS IN SMA FLAT11848BUY
SMA4F85A400 W 85 V TVS IN SMA FLAT0RFQ
SMA4F33AYAUTOMOTIVE POWER-RAIL TVS PROTEC21BUY
SMA4F20AYAUTOMOTIVE POWER-RAIL TVS PROTEC8754BUY
SMA6J188A-TRTVS DIODE 188V 323V SMA50000RFQ
SMA4F13AYAUTOMOTIVE POWER-RAIL TVS PROTEC2978BUY
1.5KE7V5ARLTVS DIODE 6.4VWM 14.5VC DO201375BUY
SM4T21CAYTVS DIODE 18VWM 39.3VC SMA44560BUY
SM4T7V6AYTVS DIODE 6.5VWM 14.5VC SMA6BUY
SMA4F20A400 W TVS IN SMA FLAT11846BUY
SMA4F14ASMA4FXXA Series 400 W 14 V Uni-Directional SMT TVS Diode - DO-221AC6211BUY
Technical Documents

STMicroelectronics Automotive is a leading provider of semiconductor solutions for the automotive industry. Their products are designed to meet the stringent requirements of the automotive industry, including AEC-Q101, SM6TY, and TRANSIL™ series TVS Diodes. AEC-Q101 is a quality standard for integrated circuits used in automotive applications. SM6TY is a series of automotive-grade MOSFETs designed for high-temperature operation. TRANSIL™ series TVS Diodes are designed to protect automotive electronics from transient voltage spikes. All of these products are designed to meet the highest standards of quality and reliability, ensuring that automotive electronics are safe and reliable.


Features


* Low capacitance

* Low clamping voltage

* High surge capability

* High ESD protection

* Low leakage current

* High reliability


Applications


* Automotive electronics

* Automotive power supplies

* Automotive lighting

* Automotive sensors

* Automotive ECUs

* Automotive infotainment systems

* Automotive body electronics

* Automotive safety systems

* Automotive powertrain systems

* Automotive communication systems


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics Automotive, AEC-Q101, SM6TY, TRANSIL™ series TVS - Diodes?

1. Littelfuse Automotive AEC-Q101 TVS Diodes 2. Vishay Automotive AEC-Q101 TVS Diodes 3. ON Semiconductor Automotive AEC-Q101 TVS Diodes 4. Infineon Automotive AEC-Q101 TVS Diodes 5. NXP Automotive AEC-Q101 TVS Diodes 6. Bourns Automotive AEC-Q101 TVS Diodes 7. ROHM Automotive AEC-Q101 TVS Diodes 8. Diodes Incorporated Automotive AEC-Q101 TVS Diodes

What are the differences between the types of STMicroelectronics Automotive, AEC-Q101, SM6TY, TRANSIL™ series TVS - Diodes?

STMicroelectronics Automotive AEC-Q101: This series of TVS diodes are designed to meet the stringent requirements of the automotive industry, including AEC-Q101 qualification. They are designed to protect sensitive automotive electronics from voltage transients caused by load dump, inductive kickback, and ESD.  SM6TY: This series of TVS diodes are designed to protect sensitive electronics from voltage transients caused by load dump, inductive kickback, and ESD. They are designed to meet the requirements of the automotive industry, but are not AEC-Q101 qualified.  TRANSIL™ series TVS - Diodes: This series of TVS diodes are designed to protect sensitive electronics from voltage transients caused by load dump, inductive kickback, and ESD. They are designed to meet the requirements of the industrial and consumer markets, but are not AEC-Q101 qualified.