web counter

STMicroelectronics Automotive, AEC-Q101, USBY series TVS Diodes

Introduction, stock information and FAQs of Automotive, AEC-Q101, USBY series TVS Diodes

In this article, you will be informed about the features, applications, PDF datasheets, alternative items, and the most recent stock and cost data of STMicroelectronics Automotive, AEC-Q101, USBY series TVS Diodes.

Applications

  • Advanced driver assistance systems (ADAS)
  • Infotainment & cluster
  • Lighting
Associated Products

Part NumberDescriptionStockRFQ
SMB6F154AYAUTOMOTIVE 600 W, 154 V TVS IN S0RFQ
SMB6F188AYAUTOMOTIVE 600 W, 188 V TVS IN S0RFQ
SMA4F33AYAUTOMOTIVE POWER-RAIL TVS PROTEC21BUY
SMA4F20AYAUTOMOTIVE POWER-RAIL TVS PROTEC8754BUY
SMA4F13AYAUTOMOTIVE POWER-RAIL TVS PROTEC2978BUY
SM4T21CAYTVS DIODE 18VWM 39.3VC SMA44560BUY
SM4T7V6AYTVS DIODE 6.5VWM 14.5VC SMA6BUY
SMA4F6.0AYAUTOMOTIVE POWER-RAIL TVS PROTEC0RFQ
SMA4F5.0AYAUTOMOTIVE POWER-RAIL TVS PROTEC120174RFQ
SMA4F26AYAUTOMOTIVE POWER-RAIL TVS PROTEC10369BUY
SMA4F18AYAUTOMOTIVE POWER-RAIL TVS PROTEC31BUY
SMA4F28AYAUTOMOTIVE POWER-RAIL TVS PROTEC19BUY
SMA4F24AYAUTOMOTIVE POWER-RAIL TVS PROTEC1917BUY
SMA6F14AYAUTOMOTIVE POWER-RAIL TVS PROTEC22BUY
SMA6F31AYAUTOMOTIVE POWER-RAIL TVS PROTEC10152BUY
SMA6F20AYAUTOMOTIVE POWER-RAIL TVS PROTEC9019BUY
SMA6F6.0AYIn a Pack of 25, STMicroelectronics SMA6F6.0AY, Uni-Directional TVS Diode, 600W, 2-Pin SMA Flat62BUY
SMA6F26AYAUTOMOTIVE POWER-RAIL TVS PROTEC8852BUY
SMA6F30AYAUTOMOTIVE POWER-RAIL TVS PROTEC51BUY
SMA6F10AYAUTOMOTIVE POWER-RAIL TVS PROTEC27BUY
Technical Documents

STMicroelectronics Automotive, AEC-Q101, USBY series TVS Diodes are designed to protect sensitive electronic components from voltage transients caused by electrostatic discharge (ESD) and other transient voltage events. These devices are qualified to AEC-Q101 standards for use in automotive applications, and feature low capacitance and low clamping voltage. The USBY series is available in a variety of packages, including SOT-23, SMA, and SMB, and offers a wide range of ESD protection levels. The USBY series is ideal for protecting USB ports, audio ports, and other sensitive components from ESD damage.


Features


* Low capacitance

* Low leakage current

* High surge capability

* High ESD protection

* Low clamping voltage


Applications


* Automotive electronics

* Automotive power supplies

* Automotive lighting

* Automotive sensors

* Automotive infotainment systems

* Automotive USB ports

* Automotive Ethernet ports

* Automotive CAN bus ports

* Automotive LIN bus ports

* Automotive audio systems

* Automotive video systems

* Automotive navigation systems

* Automotive safety systems


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics Automotive, AEC-Q101, USBY series TVS - Diodes?

1. Littelfuse Automotive AEC-Q101 TVS Diodes 2. Vishay Automotive AEC-Q101 TVS Diodes 3. ON Semiconductor Automotive AEC-Q101 TVS Diodes 4. Infineon Automotive AEC-Q101 TVS Diodes 5. NXP Automotive AEC-Q101 TVS Diodes 6. Bourns Automotive AEC-Q101 TVS Diodes 7. Diodes Incorporated Automotive AEC-Q101 TVS Diodes 8. ROHM Automotive AEC-Q101 TVS Diodes 9. Semtech Automotive AEC-Q101 TVS Diodes 10. Nexperia Automotive AEC-Q101 TVS Diodes

What are the differences between the types of STMicroelectronics Automotive, AEC-Q101, USBY series TVS - Diodes?

STMicroelectronics Automotive AEC-Q101 USBY series TVS diodes are designed to protect sensitive electronic components from voltage transients caused by electrostatic discharge (ESD) and other transient voltage events. The USBY series is designed to protect USB ports from ESD and other transient voltage events. The USBY series is designed to protect USB ports from ESD and other transient voltage events, while the AEC-Q101 series is designed to protect automotive electronics from ESD and other transient voltage events. The USBY series is designed to protect USB ports from ESD and other transient voltage events, while the AEC-Q101 series is designed to protect automotive electronics from ESD and other transient voltage events, as well as from overvoltage and reverse polarity conditions. The USBY series is designed to protect USB ports from ESD and other transient voltage events, while the AEC-Q101 series is designed to protect automotive electronics from ESD and other transient voltage events, as well as from overvoltage and reverse polarity conditions, and is compliant with the AEC-Q101 standard.