web counter

STMicroelectronics ESDA, TRANSIL™ series TVS Diodes

Introduction, stock information and FAQs of ESDA, TRANSIL™ series TVS Diodes

In this article, you will be informed about the features, applications, PDF datasheets, alternative items, and the most recent stock and cost data of STMicroelectronics ESDA, TRANSIL™ series TVS Diodes.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
P6KE18ARLTVS DIODE 15.3VWM 32.5VC DO150RFQ
SMA6F170AAUTOMOTIVE 600 W 170 V TVS IN SM11006BUY
SMA6F100AAUTOMOTIVE 600 W 100 V TVS IN SM4052BUY
P6KE33ARLTVS DIODE 28VWM 59VC DO155897BUY
BZW04-26BTVS DIODE 25.6VWM 53.5VC DO1572000RFQ
BZW04-23BTVS DIODE 23.1VWM 48.3VC DO150RFQ
P6KE7V5CATVS DIODE 6.4VWM 14.5VC DO150RFQ
SMA4F8.5A400 W TVS IN SMA FLAT11848BUY
SMA4F85A400 W 85 V TVS IN SMA FLAT0RFQ
SMA6J188A-TRTVS DIODE 188V 323V SMA50000RFQ
1.5KE7V5ARLTVS DIODE 6.4VWM 14.5VC DO201375BUY
SM4T21CAYTVS DIODE 18VWM 39.3VC SMA44560BUY
SM4T7V6AYTVS DIODE 6.5VWM 14.5VC SMA6BUY
SMA4F20A400 W TVS IN SMA FLAT11846BUY
SMA4F14ASMA4FXXA Series 400 W 14 V Uni-Directional SMT TVS Diode - DO-221AC6211BUY
SMA4F10A400 W TVS IN SMA FLAT20892RFQ
SMA4F11A400 W TVS IN SMA FLAT9975RFQ
ESDARF03-1BF3TVS DIODE 3VWM FLIPCHIP9259BUY
SM6HT30ATVS DIODE 25.6V 41.5V SMB83500BUY
SMA4F70A400 W 70 V TVS IN SMA FLAT8979BUY
Technical Documents

STMicroelectronics ESDA, TRANSIL™ series TVS - Diodes are a family of transient voltage suppressor (TVS) diodes designed to protect sensitive electronic components from voltage transients caused by electrostatic discharge (ESD) and other transient voltage events. These devices are designed to provide a high level of protection against ESD and other transient voltage events, while maintaining a low capacitance and low clamping voltage. The TRANSIL™ series TVS - Diodes are available in a variety of packages, including SOT-23, SOT-323, SOT-343, SOT-363, and SOT-523. They are also available in a variety of voltage ratings, ranging from 5V to 24V. The TRANSIL™ series TVS - Diodes are ideal for use in a wide range of applications, including automotive, consumer electronics, industrial, and medical.


Features


* Low clamping voltage

* Low leakage current

* High surge capability

* High reliability

* Low capacitance


Applications


* Automotive electronics

* Industrial electronics

* Telecommunications

* Computer peripherals

* Consumer electronics

* Medical electronics

* Power supplies

* Portable electronics

* Automotive lighting

* Automotive sensors

* Automotive ECUs


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics ESDA, TRANSIL™ series TVS - Diodes?

1. Littelfuse TVS Diode Arrays 2. Vishay Transient Voltage Suppressors 3. Bourns Transient Voltage Suppressors 4. ON Semiconductor Transient Voltage Suppressors 5. Infineon Transient Voltage Suppressors 6. NXP Transient Voltage Suppressors 7. Texas Instruments Transient Voltage Suppressors 8. ROHM Transient Voltage Suppressors 9. Diodes Incorporated Transient Voltage Suppressors 10. Microchip Transient Voltage Suppressors

What are the differences between the types of STMicroelectronics ESDA, TRANSIL™ series TVS - Diodes?

1. The ESDA series of STMicroelectronics TRANSIL™ TVS diodes are designed to protect sensitive electronic components from electrostatic discharge (ESD) and electrical overstress (EOS). They are available in a variety of packages, including SOT-23, SOT-223, and SOT-89.  2. The TRANSIL™ series of STMicroelectronics TVS diodes are designed to protect sensitive electronic components from transient voltage surges. They are available in a variety of packages, including SOT-23, SOT-223, and SOT-89.  3. The ESDA series of STMicroelectronics TRANSIL™ TVS diodes are designed to protect against ESD and EOS events, while the TRANSIL™ series of STMicroelectronics TVS diodes are designed to protect against transient voltage surges.  4. The ESDA series of STMicroelectronics TRANSIL™ TVS diodes have a lower clamping voltage than the TRANSIL™ series of STMicroelectronics TVS diodes.  5. The ESDA series of STMicroelectronics TRANSIL™ TVS diodes have a higher peak pulse power rating than the TRANSIL™ series of STMicroelectronics TVS diodes.