web counter

STMicroelectronics L7812 series Linear Voltage Regulators

Comprehensive Guide to L7812 Integrated Circuits (ICs) Linear Voltage Regulators

This post introduces you to the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of STMicroelectronics L7812 series Linear Voltage Regulators products.

FEATURES

  • Fixed Output Voltage
  • Input Voltage Range
Applications

  • Industrial transport (non-car & non-light truck)
  • Test & measurement
Associated Products

Part NumberDescriptionStockRFQ
L7812ACPIC REG LINEAR 12V 1.5A TO220FP50000RFQ
L7812CTIC REG LINEAR 12V 1.5A TO31000RFQ
L7812ACD2T-TRSTMICROELECTRONICS - L7812ACD2T-TR - IC, REG LDO, 12V, 1A, D2PAK6000RFQ
L7812CV-DGIC REG LINEAR 12V 1.5A TO220995500RFQ
L7812CD2T-TRSTMICROELECTRONICS L7812CD2T-TR LINEAR VOLTAGE REGULATOR, 12V, D2-PAK-371000RFQ
L7812CVSTMICROELECTRONICS L7812CVLinear Voltage Regulator, Fixed, Positive, 19V To 35V In, 12V And 1.5A Out, TO-220-395259RFQ
L7812CD2TIC REG LINEAR 12V 1.5A D2PAK98000RFQ
L7812ACD2TIC REG LINEAR 12V 1.5A D2PAK53933RFQ
L7812TIC REG LINEAR 12V 1.5A TO31000RFQ
L7812CPSTMICROELECTRONICS L7812CPLinear Voltage Regulator, Fixed, Positive, 19V To 35V In, 12V And 1.5A Out, TO-220FP-37100RFQ
L7812ABD2T-TRIC REG LINEAR 12V 1.5A D2PAK60000RFQ
L7812ABV-DGL7812 Series 1.5 A 12 V Three Terminal Positive Voltage Regulator - TO-220750RFQ
L7812ABVSTMICROELECTRONICS - L7812ABV - IC, V REG +12V, 7812, TO-220-32500RFQ
L7812ACVSTMICROELECTRONICS L7812ACVLinear Voltage Regulator, Fixed, Precision, 19V To 35V In, 12V And 1.5A Out, TO-220-31600RFQ
L7812ACV-DGIC REG LINEAR 12V 1.5A TO2200BUY
L7812ABD2TIC REG LINEAR 12V 1.5A D2PAK0RFQ
Technical Documents

The STMicroelectronics L7812 series Linear Voltage Regulators are three-terminal positive voltage regulators that can provide local on-card regulation, eliminating the distribution problems associated with single point regulation. They are available in TO-220, TO-220FP, D²PAK, and DPAK packages and several fixed output voltages, making them useful in a wide range of applications

Frequently Asked Questions

What are the similar products or Substitute Components of STMicroelectronics L7812 series Linear Voltage Regulators

Texas Instruments LM7812: The LM7812 is a linear voltage regulator IC that provides a fixed output voltage of 12 volts. It is part of the 78xx series, like the L7812, and offers similar performance and characteristics.  ON Semiconductor MC7812: The MC7812 is a linear voltage regulator IC that provides a fixed 12V output voltage. It is compatible with the 78xx series pinout and can be used as a substitute for the L7812.  Fairchild Semiconductor KA7812: The KA7812 is a 12V linear voltage regulator that provides a fixed output voltage. It is designed to be a drop-in replacement for the L7812 and offers similar performance and pin compatibility.

What is the difference between LM7812 and L7812 voltage regulators?

The LM7812 and L7812 voltage regulators are both three-terminal positive voltage regulators that can provide local on-card regulation, eliminating the distribution problems associated with single point regulation. However, there are some differences between them.  The LM7812 is a semi-labeled device in the United States and can output more than 1A of current