web counter

STMicroelectronics LD1117 series Linear Voltage Regulators

Comprehensive Guide to LD1117 Integrated Circuits (ICs) Linear Voltage Regulators

This post introduces you to the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of STMicroelectronics LD1117 series Linear Voltage Regulators products.

FEATURES

  • Low dropout voltage (1 V typ.)
  • Output current up to 800 mA
Applications

  • Advanced driver assistance systems (ADAS)
  • Industrial transport (non-car & non-light truck)
Associated Products

Part NumberDescriptionStockRFQ
LD1117DT18TRIC REG LINEAR 1.8V 800MA DPAK20897RFQ
LD1117SC-RIC REG LIN POS ADJ 800MA SOT22342RFQ
LD1117AS18TRSTMICROELECTRONICS LD1117AS18TRFixed LDO Voltage Regulator, 3.8V to 10V, 1.15V Dropout, 1.8Vout, 1Aout, SOT-223-35332RFQ
LD1117V50STMICROELECTRONICS LD1117V50Fixed LDO Voltage Regulator, up to 15V, 1.1V Dropout, 5Vout, 800mAout, TO-220-3200BUY
LD1117DT12TRSTMICROELECTRONICS LD1117DT12TRFixed LDO Voltage Regulator, 15V in, 1.1V Dropout, 1.2V/800mA out, TO-252-37500RFQ
LD1117ADT18TRIC REG LINEAR 1.8V 1A DPAK13028BUY
LD1117S33TRSTMICROELECTRONICS - LD1117S33TR - Fixed LDO Voltage Regulator, 4.75V to 15V, 1.1V Dropout, 3.3Vout, 800mAout, SOT-223-3120000RFQ
LD1117DT25CTRIC REG LINEAR 2.5V 800MA DPAK1468RFQ
LD1117V18STMICROELECTRONICS LD1117V18Fixed LDO Voltage Regulator, 15V in, 1.1V Dropout, 1.8V/800mA out, TO-220-356400RFQ
LD1117ASTRLDO Regulator Pos 1.25V to 15V 1.2A 4-Pin(3+Tab) SOT-223 T/R1BUY
LD1117AS33TRSTMICROELECTRONICS - LD1117AS33TR - LDO VOLTAGE REGULATOR, 3.3V, 1A, SOT-223-317500RFQ
LD1117V33C-DGLDO Regulator Pos 3.3V 1.3A 3-Pin TO-220 Tube0RFQ
LD1117AV33STMICROELECTRONICS LD1117AV33Fixed LDO Voltage Regulator, 5.3V to 10V, 1.15V Dropout, 3.3Vout, 1Aout, TO-220-350500RFQ
LD1117D18IC REG LINEAR 1.8V 800MA 8SO0RFQ
LD1117DT30IC REG LINEAR 3V 800MA DPAK0RFQ
LD1117DT33IC REG LINEAR 3.3V 800MA DPAK5RFQ
LD1117DT18CIC REG LINEAR 1.8V 800MA DPAK0RFQ
LD1117AV18STMICROELECTRONICS LD1117AV18Fixed LDO Voltage Regulator, 3.8V to 10V, 1.15V Dropout, 1.8Vout, 1Aout, TO-220-363005RFQ
LD1117D50IC REG LINEAR 5V 800MA 8SO0RFQ
LD1117ADT-TRIC REG LINEAR POS ADJ 1A DPAK0BUY
Frequently Asked Questions

What are the similar products or Substitute Components of STMicroelectronics LD1117 series Linear Voltage Regulators

Texas Instruments LM1117: This is a popular series of linear voltage regulators that provide similar functionality to the LD1117. They offer a wide range of voltage options and are commonly used in various electronic applications.  ON Semiconductor NCP1117: This series of linear voltage regulators is designed to provide stable and regulated output voltage. They offer similar specifications to the LD1117 and can be used as substitutes in many applications.  Analog Devices ADP333x: This series of voltage regulators includes devices that can be used as substitutes for the LD1117. They offer similar performance and functionality, providing stable and regulated output voltage.

What is the difference between LD1117 and LM317?

LD1117 and LM317 are both linear voltage regulators. However, LM317 is an adjustable voltage regulator while LD1117 is a fixed voltage regulator. LM317 has a wider range of output voltage options than LD1117.