The LDK120 series is a family of low-dropout voltage regulators that provide 200 mA of maximum current from an input supply voltage in the range of 1.9 V to 5.5 V, with a typical dropout voltage of 100 mV. It is stabilized with a ceramic capacitor on the output. The very low drop voltage, low quiescent current and low noise features make it suitable for low power battery-powered applications. An enable logic control function puts the LDK120 in shutdown mode allowing a total current consumption lower than 1 μA. The device also includes a short-circuit constant current limiting and thermal protection
STMicroelectronics LDK120 series Linear Voltage Regulators
Comprehensive Guide to LDK120 Integrated Circuits (ICs) Linear Voltage Regulators
This post introduces you to the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of STMicroelectronics LDK120 series Linear Voltage Regulators products.
FEATURES
- Input voltage range: 1.9 V to 5.5 V
- Output voltage range: 0.8 V to VIN-Vdrop
Applications
- Advanced driver assistance systems (ADAS)
- Medical
Associated Products
| Part Number | Description | Stock | RFQ |
|---|---|---|---|
| LDK120C35R | LDO Voltage Regulators 200mA Low Quiescent Crnt low noise LDO | 3000 | RFQ |
| LDK120C15R | IC REG LIN 1.5V 200MA SOT323-5 | 3000 | RFQ |
| LDK120C08R | LDO Voltage Regulators 200mA Low Quiescent Crnt low noise LDO | 9000 | BUY |
| LDK120M31R | LDO Voltage Regulators 200mA Low Quiescent Crnt low noise LDO | 6000 | BUY |
| LDK120C18R | IC REG LIN 1.8V 200MA SOT323-5 | 3000 | RFQ |
| LDK120PU29R | STMICROELECTRONICS LDK120PU29RFixed LDO Voltage Regulator, 1.9V to 5.5V, 150mV Dropout, 2.9Vout, 200mAout, DFN-6 | 2000 | BUY |
| LDK120M33R | IC REG LINEAR 3.3V 200MA SOT23-5 | 57000 | RFQ |
| LDK120C25R | IC REG LIN 2.5V 200MA SOT323-5 | 3000 | RFQ |
| LDK120C30R | IC REG LINEAR 3V 200MA SOT323-5 | 3000 | RFQ |
| LDK120C29R | STMICROELECTRONICS LDK120C29RFixed LDO Voltage Regulator, 1.9V to 5.5V in, 2.9V/200mA out, SOT-323-5 | 3000 | RFQ |
| LDK120M11R | IC REG LINEAR 1.1V 200MA SOT23-5 | 3000 | RFQ |
| LDK120C32R | IC REG LIN 3.2V 200MA SOT323-5 | 42000 | RFQ |
| LDK120C28R | IC REG LIN 2.8V 200MA SOT323-5 | 6000 | RFQ |
| LDK120M15R | IC REG LINEAR 1.5V 200MA SOT23-5 | 3000 | RFQ |
| LDK120M18R | IC REG LINEAR 1.8V 200MA SOT23-5 | 3000 | RFQ |
| LDK120M30R | IC REG LINEAR 3V 200MA SOT23-5 | 3000 | RFQ |
| LDK120PU10R | STMICROELECTRONICS LDK120PU10R Fixed LDO Voltage Regulator, 1.9V to 5.5V, 150mV Dropout, 1Vout, 200mAout, DFN-6 | 3000 | BUY |
| LDK120PU12R | STMICROELECTRONICS LDK120PU12R Fixed LDO Voltage Regulator, 1.9V to 5.5V, 150mV Dropout, 1.2Vout, 200mAout, DFN-6 | 3000 | BUY |
| LDK120PU32R | STMICROELECTRONICS LDK120PU32R Fixed LDO Voltage Regulator, 1.9V to 5.5V, 150mV Dropout, 3.2Vout, 200mAout, DFN-6 | 2950 | BUY |
| LDK120PU-R | LDO Voltage Regulators 200mA Low Quiescent Crnt low noise LDO | 6000 | BUY |
Technical Documents
- LDK120xx
- LDK120M30R-STMicroelectronics-datasheet-36991663.pdf
- LDK120PU10R-STMicroelectronics-datasheet-36991663.pdf
- LDK120PU10R-STMicroelectronics-datasheet-13135614.pdf
- LDK120C15R-STMicroelectronics-datasheet-13135614.pdf
- LDK120C15R-STMicroelectronics-datasheet-15253293.pdf
- LDK120PU12R-STMicroelectronics-datasheet-36991663.pdf
- LDK120PU12R-STMicroelectronics-datasheet-13135614.pdf
- LDK120C18R-STMicroelectronics-datasheet-36991663.pdf
- LDK120C18R-STMicroelectronics-datasheet-13135614.pdf
- LDK120C18R-STMicroelectronics-datasheet-15253293.pdf
- LDK120M33R-STMicroelectronics-datasheet-36991663.pdf
Frequently Asked Questions
What are the similar products or Substitute Components of STMicroelectronics LDK120 series Linear Voltage Regulators
Texas Instruments LM2937: The LM2937 is a low dropout voltage regulator that can deliver up to 500mA of output current. It offers similar features and performance to the LDK120 series, including low dropout voltage, high accuracy, and thermal shutdown protection. ON Semiconductor NCP1117: The NCP1117 is a low dropout voltage regulator that can deliver up to 1A of output current. It offers similar features to the LDK120 series, including low dropout voltage, high accuracy, and thermal shutdown protection.
How do I interface with voltage regulators?
Input voltage range. Output voltage range. Maximum output current. Load regulation. Line regulation. Dropout voltage.


Product
Brand
Articles
Tools