web counter

STMicroelectronics M27C256 series Memory

Comprehensive Guide to M27C256 Integrated Circuits (ICs) Memory

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of STMicroelectronics M27C256 series Memory products.

FEATURES

  • Non-Volatile Memory
  • High-Speed Access
Applications

  • Industrial transport (non-car & non-light truck)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
M27C256B-12C6IC EPROM 256K PARALLEL 32PLCC158RFQ
M27C256B-15C1EPROM OTP 256K-Bit 32K x 8 150ns 32-Pin PLCC Tube1896RFQ
M27C256B-90C6IC EPROM 256K PARALLEL 32PLCC498RFQ
M27C256B-12C1IC EPROM 256K PARALLEL 32PLCC5RFQ
M27C256B-10F1IC EPROM 256K PARALLEL 28CDIP168RFQ
M27C256B-90B6IC EPROM 256K PARALLEL 28DIP681RFQ
M27C256B-10C6IC EPROM 256K PARALLEL 32PLCC2RFQ
M27C256B-45XF1IC EPROM UV 256KBIT 45NS 28CDIP400RFQ
M27C256B-10C6TREPROM OTP 256K-Bit 32K x 8 100ns 32-Pin PLCC T/R0RFQ
M27C256B-10B6IC EPROM 256K PARALLEL 28DIP0RFQ
M27C256B-12F6IC EPROM UV 256KBIT 120NS 28CDIP39RFQ
M27C256B-15B1IC EPROM 256K PARALLEL 28DIP13RFQ
M27C256B-90B1IC EPROM 256K PARALLEL 28DIP0RFQ
M27C256B-70C1IC EPROM 256K PARALLEL 32PLCC0RFQ
M27C256B-90F6IC EPROM UV 256KBIT 90NS 28CDIP277RFQ
M27C256B-70C6EPROM OTP 256K-Bit 32K x 8 70ns 32-Pin PLCC Tube37RFQ
M27C256B-12B1IC EPROM 256K PARALLEL 28DIP200RFQ
M27C256B-90C1IC EPROM 256K PARALLEL 32PLCC408RFQ
M27C256B-15F1STMICROELECTRONICS M27C256B-15F1 IC, EPROM CMOS 256K, 27C256, DIP28100RFQ
M27C256B-12F1IC EPROM UV 256KBIT 120NS 28CDIP23RFQ
Frequently Asked Questions

What are the similar products or Substitute Components of STMicroelectronics M27C256 series Memory

Atmel AT28C256: The AT28C256 is a popular alternative to the M27C256 memory. It is a 256 kilobit (32 kilobyte) electrically erasable and programmable read-only memory (EEPROM) chip. It offers similar functionality and features, making it suitable for applications that require non-volatile storage.  Microchip 28C256: The 28C256 is another alternative EEPROM memory chip with a capacity of 256 kilobits (32 kilobytes). It provides electrically erasable and programmable read-only memory capabilities, making it suitable for applications that require non-volatile storage.  Cypress Semiconductor CY62256: The CY62256 is a 256 kilobit (32 kilobyte) static random-access memory (SRAM) chip. While it is not an EEPROM like the M27C256, it can be used as a substitute in certain applications where non-volatile storage is not required, and the data can be dynamically written and accessed.

How do I know if a substitute component will work with my device?

To ensure that a substitute component will work with your device, you need to check the specifications of the original component and compare them with the specifications of the substitute component. The most important specifications to check are the pin configuration, voltage, current, and frequency