web counter

STMicroelectronics M95256 series Memory

Comprehensive Guide to M95256 Integrated Circuits (ICs) Memory

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of STMicroelectronics M95256 series Memory products.

FEATURES

  • Compatible with the serial peripheral interface (SPI) bus
  • Memory array 256-Kbit (32 Kbytes) of EEPROM
Applications

  • Industrial transport (non-car & non-light truck)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
M95256-DRDW3TP/KEEPROM Serial-SPI 256K-bit 32K x 8 2.5V/3.3V/5V Automotive 8-Pin TSSOP T/R0BUY
M95256-RMN6PIC EEPROM 256K SPI 20MHZ 8SO1870RFQ
M95256-DRMN6TPIC EEPROM 256K SPI 20MHZ 8SO0RFQ
M95256-DRDW6TPIC EEPROM 256K SPI 20MHZ 8TSSOP0RFQ
M95256-WMW6TGIC EEPROM 256KBIT 5MHZ 8SO500RFQ
M95256-DFMN6TPEEPROM 256-Kbit serial SPI bus EEPROM0RFQ
M95256-RMC6TGIC EEPROM 256K SPI 20MHZ 8MLP9659BUY
M95256-DRMF3TG/KIC EEPROM 256KBIT 20MHZ 8UFDFPN86942BUY
M95256-DRMN3TP/KEEPROM Serial-SPI 256K-bit 32K x 8 2.5V/3.3V/5V Automotive 8-Pin SO N T/R46739RFQ
M95256-DFMC6TGIC EEPROM 256K SPI 8UFDFPN30000RFQ
M95256-WBN6IC EEPROM 256K SPI 10MHZ 8DIP0RFQ
M95256-RCS6TP/KIC EEPROM 256K SPI 20MHZ 8WLCSP0RFQ
M95256-DRDW8TP/KIC EEPROM 256KBIT 2MHZ 8TSSOP186BUY
M95256-WMN6PIC EEPROM 256K SPI 20MHZ 8SO0RFQ
M95256-RCS6TP/AIC EEPROM 256K SPI 20MHZ 8WLCSP2472RFQ
M95256-WMW6GIC EEPROM 256K SPI 10MHZ 8SO496RFQ
M95256-DRMN8TP/KIC EEPROM 256KBIT 2MHZ 8SOIC100BUY
M95256-RDW6TPIC EEPROM 256KBIT 2MHZ 8TSSOP0RFQ
M95256-DFDW6TPEEPROM 256-Kbit serial SPI bus EEPROM3950BUY
M95256-RMN6TPIC EEPROM 256K SPI 20MHZ 8SO147511RFQ
Technical Documents

The M95256 series is a family of electrically erasable programmable memories (EEPROMs) organized as 32768 x 8 bits, accessed through the SPI bus. The M95256-W can operate with a supply voltage from 2.5 V to 5.5 V, the M95256-R can operate with a supply voltage from 1.8 V to 5.5 V and the M95256-DF can operate with a supply voltage from 1.7 V to 5.5 V, over an ambient temperature range of -40 °C / +85 °C

Frequently Asked Questions

What are the similar products or Substitute Components of STMicroelectronics M95256 series Memory

Atmel (Microchip) AT25 series: The AT25 series of SPI EEPROMs from Atmel (now Microchip) is a popular alternative to the M95256. They offer similar features and performance, including SPI interface, low power consumption, and wide operating voltage range.  Macronix MX25 series: The MX25 series of serial EEPROMs from Macronix is another alternative to the M95256. They offer similar specifications, including SPI interface, low power consumption, and wide operating temperature range.  Cypress (Infineon) CY14B series: The CY14B series of serial EEPROMs from Cypress (now Infineon) is a good substitute for the M95256. They offer similar features, including SPI interface, low power consumption, and high reliability.

How do I interface with SPI bus?

The Serial Peripheral Interface (SPI) is an interface bus commonly used for communication with flash memory, sensors, real-time clocks (RTCs), analog-to-digital converters, and more. The SPI bus was developed by Motorola to provide full-duplex synchronous serial communication between master and slave devices