web counter

STMicroelectronics M95M02 series Memory

Comprehensive Guide to M95M02 Integrated Circuits (ICs) Memory

This post introduces you to the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of STMicroelectronics M95M02 series Memory products.

FEATURES

  • Memory array 2 Mbits (256 Kbytes) of EEPROM
  • Compatible with the serial peripheral interface (SPI) bus
Applications

  • Industrial transport (non-car & non-light truck)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
M95M02-DRMN6TPIC EEPROM 2M SPI 5MHZ 8SO2500RFQ
M95M02-DWMN3TP/KIC EEPROM 2M SPI 10MHZ 8SO4RFQ
M95M02-DRCS6TP/KIC EEPROM 2MBIT 5MHZ 8WLCSP0RFQ
Technical Documents

The M95M02 devices are electrically erasable programmable memory (EEPROM) organized as 262144 x 8 bits, accessed through the SPI bus. Over an ambient temperature range of -40 °C / +85 °C the M95M02-DR can operate with a supply voltage from 1.8 to 5.5 V

Frequently Asked Questions

What are the similar products or Substitute Components of STMicroelectronics M95M02 series Memory

STMicroelectronics M95M01: This is a similar 1 Mb serial EEPROM from STMicroelectronics that has the same package and pinout as the M95M02, but with half the memory capacity.  Microchip Technology 25LC256: This is a 256 Kb serial EEPROM from Microchip that provides non-volatile storage for a wide variety of applications.  ON Semiconductor CAT24M02: This is a 2 Mb serial EEPROM from ON Semiconductor that provides high-speed operation and low power consumption.

How does it compare to other EEPROM in terms of performance?

Memory capacity: The M95M02 provides 2 Mb (256 Kbyte) of non-volatile storage, which is higher than many other EEPROMs.  Interface: The M95M02 uses a standard SPI (Serial Peripheral Interface) interface, which is widely used in many embedded systems.  Operating voltage: The M95M02 operates at a voltage range of 1.8V to 5.5V, which makes it suitable for use in a wide range of applications.