web counter

STMicroelectronics SMLV, TRANSIL™ series TVS Diodes

Introduction, stock information and FAQs of SMLV, TRANSIL™ series TVS Diodes

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of STMicroelectronics SMLV, TRANSIL™ series TVS Diodes.

Applications

  • Advanced driver assistance systems (ADAS)
  • Aerospace & defense
  • Factory automation & control
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
SMA6F170AAUTOMOTIVE 600 W 170 V TVS IN SM11006BUY
SMA6F100AAUTOMOTIVE 600 W 100 V TVS IN SM4052BUY
P6KE18ARLTVS DIODE 15.3VWM 32.5VC DO150RFQ
BZW04-26BTVS DIODE 25.6VWM 53.5VC DO1572000RFQ
BZW04-23BTVS DIODE 23.1VWM 48.3VC DO150RFQ
P6KE7V5CATVS DIODE 6.4VWM 14.5VC DO150RFQ
P6KE33ARLTVS DIODE 28VWM 59VC DO155897BUY
SMA4F8.5A400 W TVS IN SMA FLAT11848BUY
SMA4F85A400 W 85 V TVS IN SMA FLAT0RFQ
SMA6J188A-TRTVS DIODE 188V 323V SMA50000RFQ
1.5KE7V5ARLTVS DIODE 6.4VWM 14.5VC DO201375BUY
SM4T21CAYTVS DIODE 18VWM 39.3VC SMA44560BUY
SM4T7V6AYTVS DIODE 6.5VWM 14.5VC SMA6BUY
SMA4F20A400 W TVS IN SMA FLAT11846BUY
SMA4F14ASMA4FXXA Series 400 W 14 V Uni-Directional SMT TVS Diode - DO-221AC6211BUY
SMA4F10A400 W TVS IN SMA FLAT20892RFQ
SMA4F11A400 W TVS IN SMA FLAT9975RFQ
SM6HT30ATVS DIODE 25.6V 41.5V SMB83500BUY
SMA4F70A400 W 70 V TVS IN SMA FLAT8979BUY
SMA6T47AYTVS DIODE 40VWM 73.6VC SMA3760BUY
Technical Documents

STMicroelectronics SMLV, TRANSIL™ series TVS - Diodes are designed to protect sensitive electronic components from overvoltage transients. They are available in a variety of packages and voltage ratings, and feature low capacitance, low clamping voltage, and fast response times. The SMLV series is ideal for applications such as automotive, industrial, and consumer electronics. They are designed to protect against ESD, EFT, and lightning strikes, and are compliant with IEC 61000-4-2, IEC 61000-4-4, and IEC 61000-4-5 standards.


Features


* Low clamping voltage

* Low leakage current

* High surge capability

* High reliability

* RoHS compliant


Applications


* Automotive

* Industrial

* Telecommunications

* Consumer electronics

* Medical

* Aerospace

* Military


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics SMLV, TRANSIL™ series TVS - Diodes?

1. Littelfuse SMBJ Series TVS Diodes 2. Vishay SMAJ Series TVS Diodes 3. Bourns SMB Series TVS Diodes 4. ON Semiconductor SMBJ Series TVS Diodes 5. NXP SMAJ Series TVS Diodes 6. Infineon SMB Series TVS Diodes 7. Diodes Incorporated SMBJ Series TVS Diodes 8. Fairchild SMAJ Series TVS Diodes 9. Texas Instruments SMB Series TVS Diodes 10. Semtech SMAJ Series TVS Diodes

What are the differences between the types of STMicroelectronics SMLV, TRANSIL™ series TVS - Diodes?

The STMicroelectronics SMLV, TRANSIL™ series TVS - Diodes are designed to protect sensitive electronic components from transient voltage spikes. The main differences between the types of SMLV, TRANSIL™ series TVS - Diodes are their breakdown voltage, peak pulse power, and clamping voltage. The breakdown voltage is the voltage at which the diode begins to conduct current. The peak pulse power is the maximum power that the diode can handle before it fails. The clamping voltage is the voltage at which the diode begins to conduct current and limit the voltage spike.