web counter

STMicroelectronics SPC58 C-Line, Chorus series Microcontrollers

Introduction, stock information and FAQs of SPC58 C-Line, Chorus series Microcontrollers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of STMicroelectronics SPC58 C-Line, Chorus series Microcontrollers.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
SPC582B60E1CD00X32-BIT POWER ARCHITECTURE MCU FO0RFQ
SPC58EC80E5QMC0YIC MCU 32BIT 4MB FLASH 144QFP0RFQ
SPC58NG80E5QEC0X32-BIT POWER ARCHITECTURE MCU FO0RFQ
SPC58NN84E7RMHAR32-BIT POWER ARCHITECTURE MCU FO0RFQ
SPC58EC80E5QMC0X32-BIT POWER ARCHITECTURE MCU FO0RFQ
SPC58EC80E1Q0C0X32-BIT POWER ARCHITECTURE MCU FO0RFQ
SPC584B70E3NDC0Y32-BIT POWER ARCHITECTURE MCU FO0RFQ
SPC58EC80E3QMC0X32-BIT POWER ARCHITECTURE MCU FO0RFQ
SPC58EC74E7P000X32-BIT POWER ARCHITECTURE MCU FO0RFQ
SPC58NG84E7QEH0Y32-BIT POWER ARCHITECTURE MCU FO0RFQ
SPC58NE84C3QMHAYFPBGA 17X17X1.8 2920RFQ
SPC58EC80C3NEC0X32-BIT POWER ARCHITECTURE MCU FO0RFQ
SPC58NG84C3GEC0X32-BIT POWER ARCHITECTURE MCU FO0RFQ
SPC58NE84E7QMHARLQFP 176L 24X24X1.40RFQ
SPC582B50E1AD00X32-BIT POWER ARCHITECTURE MCU FO0RFQ
SPC582B60E1MH00YTQFP 64 10X10X1.0 1.0RFQ
SPC58EC80E7QMC0YIC MCU 32BIT 4MB FLASH 176QFP0RFQ
SPC58EC80C3QMC0YIC MCU 32BIT 4MB FLASH 292LFBGA0RFQ
SPC584B70E7NG00X32-BIT POWER ARCHITECTURE MCU FO0RFQ
SPC584B70E3EHC0X32-BIT POWER ARCHITECTURE MCU FO0RFQ
Technical Documents

Description


STMicroelectronics SPC58 C-Line, Chorus series Microcontrollers are a family of 32-bit microcontrollers designed for automotive applications. They feature a high-performance ARM Cortex-R5 core, advanced safety and security features, and a wide range of peripherals. The SPC58 C-Line, Chorus series microcontrollers are ideal for applications such as engine control, body electronics, and safety systems. They offer a high level of integration, low power consumption, and a wide range of development tools. With their advanced safety and security features, the SPC58 C-Line, Chorus series microcontrollers are ideal for automotive applications that require high reliability and performance.



Features


1. High-performance 32-bit Power Architecture core: The SPC58 C-Line, Chorus series embedded microcontrollers feature a high-performance 32-bit Power Architecture core, which provides up to 200 MHz of processing power.


2. Flexible memory architecture: The SPC58 C-Line, Chorus series embedded microcontrollers feature a flexible memory architecture, which includes up to 1 MB of Flash memory and up to 256 KB of RAM.


3. Advanced peripherals: The SPC58 C-Line, Chorus series embedded microcontrollers feature advanced peripherals, such as CAN, LIN, FlexRay, Ethernet, USB, and more.


4. Low power consumption: The SPC58 C-Line, Chorus series embedded microcontrollers feature low power consumption, which makes them ideal for battery-powered applications.



Applications


1. Automotive: The SPC58 C-Line, Chorus series embedded microcontrollers are ideal for automotive applications, such as engine control, body control, and infotainment systems.


2. Industrial: The SPC58 C-Line, Chorus series embedded microcontrollers are ideal for industrial applications, such as factory automation, process control, and machine control.


3. Medical: The SPC58 C-Line, Chorus series embedded microcontrollers are ideal for medical applications, such as patient monitoring, medical imaging, and drug delivery systems.


4. Consumer: The SPC58 C-Line, Chorus series embedded microcontrollers are ideal for consumer applications, such as home automation, security systems, and wearable devices.


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics SPC58 C-Line, Chorus series Microcontrollers?

1. NXP Semiconductors S32K series Microcontrollers 2. Renesas RX Family Microcontrollers 3. Atmel SAM C Series Microcontrollers 4. Infineon XMC4000 Series Microcontrollers 5. Cypress PSoC 4 and PSoC 6 Series Microcontrollers 6. Microchip PIC32MX Series Microcontrollers 7. Silicon Labs EFM32 Series Microcontrollers 8. Texas Instruments MSP430 Series Microcontrollers 9. STMicroelectronics STM32 Series Microcontrollers

What are the differences between the types of STMicroelectronics SPC58 C-Line, Chorus series Microcontrollers?

The SPC58 C-Line and Chorus series microcontrollers are both based on the Power Architecture e200 core. The main differences between the two series are the memory and peripheral options available.   The SPC58 C-Line microcontrollers offer up to 1MB of Flash memory and up to 256KB of RAM, as well as a wide range of peripherals including CAN, Ethernet, USB, and LIN. The Chorus series microcontrollers offer up to 2MB of Flash memory and up to 512KB of RAM, as well as a wide range of peripherals including CAN, Ethernet, USB, and LIN.   The SPC58 C-Line microcontrollers are designed for automotive applications, while the Chorus series microcontrollers are designed for industrial applications. The SPC58 C-Line microcontrollers also offer a higher level of integration, with more peripherals and features available in a single package.