web counter

STMicroelectronics ST10 series Microcontrollers

Introduction, stock information and FAQs of ST10 series Microcontrollers

In this post, you will be informed of the features, applications, PDF datasheets, alternate products, and the most recent stock and cost data of STMicroelectronics ST10 series Microcontrollers.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Medical
  • Wired networking
Associated Products

Part NumberDescriptionStockRFQ
F271-BAG5-T-TRIC MCU 16BIT 128KB FLASH 144TQFP0RFQ
F272-BAG-T-TRIC MCU 16BIT 256KB FLASH 144TQFP0RFQ
ST10F273M-4TR3IC MCU 16BIT 512KB FLASH 144TQFP0RFQ
F272-BAG-TMCU 16-bit ST10 CISC/RISC 256KB Flash 5V 144-Pin LQFP Tray0RFQ
F273-CEG-T-TRIC MCU 16BIT 512KB FLASH 144TQFP0RFQ
F272-BAG-P-TRIC MCU 16BIT 256KB FLASH 144QFP0RFQ
ST10F272M-4TR3IC MCU 16BIT 256KB FLASH 144TQFP0RFQ
ST10F276-4T3IC MCU 16BIT 832KB FLASH 144LQFP457RFQ
ST10F276-4TR3IC MCU 16BIT 832KB FLASH 144LQFP3RFQ
ST10F275-6C3IC MCU 16BIT 768KB FLASH0RFQ
F273-CEG-P-TRMCU 16-bit ST10 CISC/RISC 512KB Flash 5V Automotive 144-Pin PQFP T/R0RFQ
ST10F271Z1Q316-bit Microcontrollers - MCU ST10F272 16B MCU10RFQ
ST10R167-Q3MCU 16-bit ST10 CISC/RISC ROMLess 5V 144-Pin PQFP Tray4800RFQ
ST10F272Z2T3MCU 16-bit ST10 ST10 CISC/RISC 256KB Flash 5V 144-Pin LQFP Tray0RFQ
ST10F269-DPIC MCU 16BIT 256KB FLASH 144QFP480RFQ
ST10F269DTR3IC MCU 16BIT 256KB FLASH 144QFP0RFQ
ST10F276-6QR3IC MCU 16BIT 832KB FLASH 144QFP0RFQ
ST10F272Z2Q3IC MCU 16BIT 256KB FLASH 144QFP2RFQ
ST10F276Z5Q3MCU 16-bit ST10 ST10 CISC/RISC 512KB Flash 5V 144-Pin PQFP Tray525RFQ
ST10F272M-4T3IC MCU 16BIT 256KB FLASH 144TQFP44BUY
Technical Documents

STMicroelectronics ST10 series Microcontrollers are a family of 8-bit, 16-bit, and 32-bit microcontrollers designed for a wide range of applications. The ST10 series offers a wide range of features, including high-performance CPU cores, advanced peripherals, and a wide range of memory options. The ST10 series is designed to provide a cost-effective solution for embedded applications, with a wide range of peripherals and features to meet the needs of a variety of applications. The ST10 series is also designed to be highly flexible, allowing for easy customization and integration into existing systems.


Features


* 16-bit CISC architecture with up to 32-bit performance

* Up to 256Kbytes of Flash memory

* Up to 16Kbytes of RAM

* Up to 8Kbytes of EEPROM

* Up to 8 channels of 10-bit A/D converter

* Up to 4 channels of 16-bit PWM

* Up to 4 channels of 16-bit timer/counter

* Up to 4 channels of UART

* Up to 2 channels of I2C

* Up to 2 channels of SPI

* Up to 2 channels of CAN

* Up to 2 channels of LIN

* Up to 2 channels of USB

* Up to 2 channels of Ethernet

* Up to 2 channels of SD/MMC

* Up to 2 channels of IrDA

* Up to 2 channels of LCD


Applications


* Automotive applications

* Industrial automation

* Home appliances

* Building automation

* Medical equipment

* Consumer electronics

* Security systems

* Robotics

* Networking and communications


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics ST10 series Microcontrollers?

1. Atmel AVR ATmega Series Microcontrollers 2. NXP LPC Series Microcontrollers 3. Texas Instruments MSP430 Series Microcontrollers 4. Renesas RX Series Microcontrollers 5. Microchip PIC Series Microcontrollers 6. Silicon Labs EFM32 Series Microcontrollers 7. Cypress PSoC Series Microcontrollers 8. Freescale Kinetis Series Microcontrollers

What are the differences between the types of STMicroelectronics ST10 series Microcontrollers?

1. Architecture: The ST10 series microcontrollers come in two different architectures: ST10F168 and ST10F269. The ST10F168 is a 16-bit architecture, while the ST10F269 is a 32-bit architecture.  2. Memory: The ST10F168 has a maximum of 64KB of Flash memory, while the ST10F269 has a maximum of 256KB of Flash memory.  3. Peripherals: The ST10F168 has a maximum of 16 I/O pins, while the ST10F269 has a maximum of 32 I/O pins. The ST10F168 also has a maximum of 8 timers, while the ST10F269 has a maximum of 16 timers.  4. Clock Speed: The ST10F168 has a maximum clock speed of 25MHz, while the ST10F269 has a maximum clock speed of 50MHz.  5. Packaging: The ST10F168 is available in a variety of packages, including DIP, QFP, and LQFP, while the ST10F269 is only available in a LQFP package.