web counter

STMicroelectronics ST7 series Microcontrollers

Introduction, stock information and FAQs of ST7 series Microcontrollers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of STMicroelectronics ST7 series Microcontrollers.

Applications

  • Industrial transport (non-car & non-light truck)
  • Medical
  • Lighting
Associated Products

Part NumberDescriptionStockRFQ
ST7FMC2M9T6IC MCU 8BIT 60KB FLASH 80LQFP34RFQ
ST7FMC1K4T38-bit Microcontrollers - MCU ST7MC1/ST7MC2 8B MCU8000RFQ
ST72F324BK4T3TR8-bit Microcontrollers - MCU 5V RANGE 8B MCU33RFQ
ST72F321BK6T68-bit Microcontrollers - MCU ST72321B 8B MCU82RFQ
ST7FLIT15BY1M68-bit Microcontrollers - MCU ST7LITE1xB 8B MCU94RFQ
ST7FLITE05M6TR8-bit Microcontrollers - MCU 8 BITS MICROCONTR140RFQ
ST72F324K4T6TRIC MCU 8BIT 16KB FLASH 32LQFP0RFQ
ST72F324K4T6IC MCU 8BIT 16KB FLASH 32LQFP1299RFQ
ST72F324LJ2T5IC MCU 8BIT 8KB FLASH 44LQFP747RFQ
ST72F521AR9T6MCU 8-bit ST7 ST7 CISC 60KB Flash 5V 64-Pin TQFP Tray6000RFQ
ST72F321AR7T68-bit Microcontrollers - MCU ST72321B 8B MCU21RFQ
ST72F60K1U1TR8-bit Microcontrollers - MCU ST7262 Lo Spd USB 8B MCU11315RFQ
ST7FLITES2YM6TR8-bit Microcontrollers - MCU 8 BITS MICROCONTR1168RFQ
ST7FLITE02Y0M6MCU 8-bit ST7 ST7 CISC 1.5KB Flash 2.5V/3.3V/5V 16-Pin SO Tube1000RFQ
ST7FLI49MK1B6MCU 8-bit ST7 CISC 4KB Flash 5V 32-Pin SPDIP Tube37RFQ
ST7FLITE35F2M6TRIC MCU 8BIT 8KB FLASH 20SOIC6000RFQ
ST72F32AK1T68-bit Microcontrollers - MCU 8B MCU3280RFQ
ST72F63BH2T18-bit Microcontrollers - MCU ST7263B Lo SPD USB 8B MCU FAMILY34RFQ
ST72F325S4T68-bit Microcontrollers - MCU 8-bit MCU w/16 60K Flash/ROM34RFQ
ST72F324J2T6TR8-bit Microcontrollers - MCU 5V RANGE 8B MCU48RFQ
Technical Documents

Description


STMicroelectronics ST7 series Microcontrollers are a family of 8-bit microcontrollers designed for a wide range of applications. The ST7 series is based on the 8051 core and offers a wide range of features, including up to 64K of Flash memory, up to 4K of RAM, up to 16 I/O ports, up to 8 timers, and up to 4 serial communication interfaces. The ST7 series also offers a wide range of peripherals, such as LCD controllers, CAN controllers, and USB controllers. The ST7 series is designed to be low-cost, low-power, and highly reliable, making it an ideal choice for embedded applications.



Features


• 8-bit core with up to 16K bytes of Flash program memory

• Up to 512 bytes of RAM

• Up to 32 I/O lines

• Up to 4 16-bit timers

• Up to 2 16-bit PWM channels

• Up to 2 UARTs

• Up to 2 SPI/I2C interfaces

• Up to 8-channel 10-bit A/D converter

• Up to 2 12-bit D/A converters

• Up to 4 comparators

• Up to 4 external interrupts

• Up to 4 internal interrupts

• Up to 4 watchdogs

• Up to 4 programmable I/O ports

• Up to 4 programmable I/O lines

• Up to 4 programmable I/O pins

• Up to 4 programmable I/O interrupts

• Up to 4 programmable I/O interrupts



Applications


• Automotive applications

• Industrial control

• Home appliances

• Security systems

• Medical equipment

• Consumer electronics

• Robotics

• Automated test equipment

• Building automation

• Power supplies

• Lighting control


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics ST7 series Microcontrollers?

1. Atmel AVR ATmega Series Microcontrollers 2. NXP LPC Series Microcontrollers 3. Microchip PIC Series Microcontrollers 4. Renesas RX Series Microcontrollers 5. Silicon Labs EFM32 Series Microcontrollers 6. Texas Instruments MSP430 Series Microcontrollers 7. Cypress PSoC Series Microcontrollers 8. Freescale Kinetis Series Microcontrollers

What are the differences between the types of STMicroelectronics ST7 series Microcontrollers?

1. Memory: The ST7 series microcontrollers come in a variety of memory sizes, ranging from 2K to 128K of Flash memory.  2. Clock Speed: The ST7 series microcontrollers come in a variety of clock speeds, ranging from 4MHz to 40MHz.  3. Peripherals: The ST7 series microcontrollers come with a variety of peripherals, such as timers, analog-to-digital converters, and communication interfaces.  4. Packages: The ST7 series microcontrollers come in a variety of packages, such as DIP, SOIC, and QFP.  5. Power Consumption: The ST7 series microcontrollers come in a variety of power consumption levels, ranging from 0.5mA to 1.5mA.