web counter

STMicroelectronics STM32F0 series Microcontrollers

Introduction, stock information and FAQs of STM32F0 series Microcontrollers

In this post, you will be informed of the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of STMicroelectronics STM32F0 series Microcontrollers.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Wearables (non-medical)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
STM32F071VBT6TRSTMICROELECTRONICS STM32F071VBT6TR 32 Bit Microcontroller, ARM Cortex-M0, 48 MHz, 128 KB, 16 KB, 100 Pins, LQFP802RFQ
STM32F051R8T6ARM Microcontrollers - MCU 32-Bit ARM Cortex M0 64 Kbytes 2.0 - 3.6V15673RFQ
STM32F031G4U7IC MCU 32BIT 16KB FLASH 28UFQFPN5000RFQ
STM32F048G6U6IC MCU 32BIT 32KB FLASH 28UFQFPN2450RFQ
STM32F051C8U7IC MCU 32BIT 64KB FLASH 48UFQFPN8228RFQ
STM32F058R8T6IC MCU 32BIT 64KB FLASH 64LQFP51128RFQ
STM32F072C8U7MCU 32-Bit STM32F ARM Cortex M0 RISC 64KB Flash 2.5V/3.3V 48-Pin UFQFPN EP Tray1000RFQ
STM32F051K4T6TRMCU 32-bit STM32 ARM Cortex M0 RISC 16KB Flash 2.5V/3.3V 32-Pin LQFP T/R2800BUY
STM32F042K6U6TRIC MCU 32BIT 32KB FLASH 32UFQFPN0RFQ
STM32F051R4T6TRARM Microcontrollers - MCU ARM Cortex M0 16kB 48 MHz CPU 8kB Flash1000RFQ
STM32F051K6T7TRMCU 32-Bit STM32 ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 32-Pin LQFP T/R60000RFQ
STM32F098CCT6STMICROELECTRONICS STM32F098CCT6 32 Bit Microcontroller, Low Voltage Line, ARM Cortex-M0, 48 MHz, 256 KB, 32 KB, 48 Pins, LQFP51128RFQ
STM32F070C6T6TRIC MCU 32BIT 32KB FLASH 48LQFP9600RFQ
STM32F072RBT7IC MCU 32BIT 128KB FLASH 64LQFP1RFQ
STM32F072RBT6TRSTMICROELECTRONICS STM32F072RBT6TR 32 Bit Microcontroller, ARM Cortex-M0, 48 MHz, 128 KB, 16 KB, 64 Pins, LQFP6000BUY
STM32F070CBT6ARM Microcontrollers - MCU 16/32-BITS MICROS25500RFQ
STM32F051K6U6MCU 32-bit STM32F0 ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 32-Pin UFQFPN EP Tray5880RFQ
STM32F042K6T6MCU 32-Bit STM32 ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 32-Pin LQFP Tray3713RFQ
STM32F051C8T6IC MCU 32BIT 64KB FLASH 48LQFP27164RFQ
STM32F091CBT6IC MCU 32BIT 128KB FLASH 48LQFP1500RFQ
Technical Documents

The STMicroelectronics STM32F0 series of microcontrollers are a family of 32-bit ARM Cortex-M0 based MCUs. They are designed to offer high performance, low power consumption, and a wide range of peripherals and features. The STM32F0 series is ideal for applications such as consumer electronics, industrial automation, and medical devices. The STM32F0 series offers a wide range of features, including up to 256KB of Flash memory, up to 32KB of SRAM, up to 12 timers, up to 4 USARTs, up to 2 I2Cs, up to 3 SPIs, up to 2 ADCs, up to 2 DACs, and up to 2 CANs. The STM32F0 series also offers a wide range of peripherals, such as USB, Ethernet, CAN, and LCD controllers.


Features


1. 32-bit ARM Cortex-M0 core with up to 48 MHz frequency

2. Up to 32 Kbytes of Flash memory

3. Up to 8 Kbytes of SRAM

4. Up to 8 Kbytes of EEPROM

5. Up to 8 channels of 12-bit ADC

6. Up to 2 channels of 12-bit DAC

7. Up to 4 timers


Applications


1. Automotive applications

2. Industrial automation

3. Home appliances

4. Medical devices

5. Consumer electronics

6. Smart metering

7. Building automation

8. Security systems

9. Wearable devices

10. IoT applications


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics STM32F0 series Microcontrollers?

1. Atmel SAM D20 Series Microcontrollers 2. NXP LPC11Uxx Series Microcontrollers 3. Silicon Labs EFM32 Series Microcontrollers 4. Texas Instruments MSP430 Series Microcontrollers 5. Cypress PSoC 4 Series Microcontrollers 6. Renesas RX Series Microcontrollers 7. Microchip PIC32MX Series Microcontrollers 8. Freescale Kinetis Series Microcontrollers

What are the differences between the types of STMicroelectronics STM32F0 series Microcontrollers?

1. Clock Speed: The STM32F0 series microcontrollers come in a variety of clock speeds, ranging from 8 MHz to 48 MHz.  2. Memory: The STM32F0 series microcontrollers come with a variety of memory sizes, ranging from 16 KB to 512 KB of Flash memory and up to 32 KB of SRAM.  3. Peripherals: The STM32F0 series microcontrollers come with a variety of peripherals, including USART, I2C, SPI, ADC, DAC, and timers.  4. Packages: The STM32F0 series microcontrollers come in a variety of packages, including LQFP, UFQFPN, and WLCSP.  5. Power Consumption: The STM32F0 series microcontrollers have a wide range of power consumption, ranging from 0.5 mA/MHz to 1.2 mA/MHz.