web counter

STMicroelectronics STM32F2 series Microcontrollers

Introduction, stock information and FAQs of STM32F2 series Microcontrollers

In this post, you will be informed of the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of STMicroelectronics STM32F2 series Microcontrollers.

Applications

  • Advanced driver assistance systems (ADAS)
  • Wired networking
  • Factory automation & control
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
STM32F205RGT6IC MCU 32BIT 1MB FLASH 64LQFP743RFQ
STM32F205ZET6STMICROELECTRONICS - STM32F205ZET6 - MCU, 32BIT, CORTEX-M3, 120MHZ, LQFP-14420997RFQ
STM32F217VGT6MCU 32-bit STM32 ARM Cortex M3 RISC 1024KB Flash 2.5V/3.3V 100-Pin LQFP Tray685RFQ
STM32F207VGT6ARM Microcontrollers - MCU 32BIT ARM Cortex M3 Connectivity 1024kB0RFQ
STM32F205ZGT6ARM Microcontrollers - MCU 32BIT ARM Cortex M3 Connectivity 1024kB0RFQ
STM32F207ZGT6MCU 32-bit STM32 ARM Cortex M3 RISC 1024KB Flash 2.5V/3.3V 144-Pin LQFP Tray10487RFQ
STM32F205VBT6ARM Microcontrollers - MCU 32BIT ARM Cortex M3 Connectivity 128kB0RFQ
STM32F205RCT6MCU 32-bit STM32 ARM Cortex M3 RISC 256KB Flash 2.5V/3.3V 64-Pin LQFP Tray0RFQ
STM32F205VCT6TRIC MCU 32BIT 256KB FLASH 100LQFP5070BUY
STM32F207VFT6TRIC MCU 32BIT 768KB FLASH 100LQFP1000RFQ
STM32F207ZET6TRIC MCU 32BIT 512KB FLASH 144LQFP10006RFQ
STM32F215VET6IC MCU 32BIT 512KB FLASH 100LQFP6800RFQ
STM32F205VET7MCU 32-Bit STM32F ARM Cortex M3 RISC 512KB Flash 2.5V/3.3V 100-Pin LQFP Tray5400RFQ
STM32F205VFT6TRMCU 32-bit STM32 ARM Cortex M3 RISC 768KB Flash 2.5V/3.3V 100-Pin LQFP T/R1600RFQ
STM32F205ZET6TRIC MCU 32BIT 512KB FLASH 144LQFP1000RFQ
STM32F217VGT6TRIC MCU 32BIT 1MB FLASH 100LQFP2779RFQ
STM32F215ZGT7TRSTMICROELECTRONICS STM32F215ZGT7TR 32 Bit Microcontroller, Advanced Connectivity and Encryption, ARM Cortex-M3, 120 MHz, 1 MB, 132 KB47RFQ
STM32F205RCT7TRHIGH-PERFORMANCE ARM CORTEX-M3 M43RFQ
STM32F207IFH6MCU 32-bit STM32 ARM Cortex M3 RISC 768KB Flash 2.5V/3.3V 201-Pin UFBGA Tray55RFQ
STM32F205RGT6VSTMICROELECTRONICS STM32F205RGT6V MCU, 32BIT, CORTEX-M3, 120MHZ, LQFP-6421RFQ
Technical Documents

The STMicroelectronics STM32F2 series microcontrollers are a family of 32-bit ARM Cortex-M3 based microcontrollers. They are designed to offer high performance, low power consumption, and a wide range of peripherals. The STM32F2 series is ideal for applications such as motor control, industrial automation, medical equipment, and consumer electronics. The STM32F2 series features a wide range of peripherals, including USB, CAN, Ethernet, and LCD controllers. It also offers a variety of memory options, including SRAM, Flash, and ROM. The STM32F2 series is supported by a comprehensive software development environment, including the STM32CubeMX graphical configuration tool and the STM32CubeF2 software package.


Features


1. High-performance ARM Cortex-M3 core with a maximum clock rate of 120 MHz.

2. Up to 512 KB of Flash memory and up to 128 KB of SRAM.

3. Up to four 12-bit ADCs with up to 16 channels.

4. Up to two 12-bit DACs with up to four channels.

5. Up to three general-purpose 16-bit timers and one advanced timer.

6. Up to two I2C, two USART, two SPI, and one CAN interfaces.

7. Up to two 12-bit analog comparators.

8. Up to two 12-bit analog watchdogs.

9. Up to two 12-bit analog voltage references.

10. Up to two 12-bit analog temperature sensors.

11. Up to two 12-bit analog voltage regulators.


Applications


1. Automotive applications such as engine control, body control, and infotainment systems.

2. Industrial applications such as motor control, factory automation, and process control.

3. Medical applications such as patient monitoring, imaging, and diagnostics.

4. Consumer applications such as home appliances, white goods, and consumer electronics.

5. Networking applications such as routers, switches, and gateways.

6. Security applications such as access control, biometrics, and surveillance.


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics STM32F2 series Microcontrollers?

1. NXP Semiconductors LPC17xx Series Microcontrollers 2. Atmel SAM3X Series Microcontrollers 3. Texas Instruments MSP430 Series Microcontrollers 4. Silicon Labs EFM32 Series Microcontrollers 5. Renesas RX Series Microcontrollers 6. Microchip PIC32MX Series Microcontrollers 7. Freescale Kinetis Series Microcontrollers 8. Cypress PSoC Series Microcontrollers 9. Infineon XMC Series Microcontrollers 10. STMicroelectronics STM32F4 Series Microcontrollers

What are the differences between the types of STMicroelectronics STM32F2 series Microcontrollers?

STMicroelectronics STM32F2 series microcontrollers (MCUs) are based on the ARM Cortex-M3 and Cortex-M4 cores and are designed for high-performance applications with advanced connectivity and security features. Here are some of the differences between the various types within the STM32F2 series:  Memory: The STM32F2 series offers different memory sizes and configurations, ranging from 256KB to 1MB of Flash memory, 64KB to 192KB of SRAM, and 4KB to 16KB of EEPROM.  Peripherals: The STM32F2 series features a wide range of peripherals, including USB, Ethernet, CAN, SPI, I2C, and UART. However, the specific set of peripherals varies between different types of STM32F2 MCUs.  Package: The STM32F2 series is available in different package types, such as LQFP, BGA, and WLCSP, with varying pin counts.  Clock speed: The STM32F2 series supports different clock speeds, ranging from 120MHz to 168MHz, depending on the specific type of MCU.  Temperature range: The temperature range of the STM32F2 series varies between different types, with some offering extended temperature ranges for harsh environments.  Security features: Some STM32F2 MCUs come with additional security features, such as hardware encryption, secure boot, and tamper detection.