web counter

STMicroelectronics STM32F3 series Microcontrollers

Introduction, stock information and FAQs of STM32F3 series Microcontrollers

In this post, you will be informed of the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of STMicroelectronics STM32F3 series Microcontrollers.

Applications

  • Factory automation & control
  • Building automation
  • Wearables (non-medical)
Associated Products

Part NumberDescriptionStockRFQ
STM32F318K8U6STMICROELECTRONICS STM32F318K8U6 32 Bit Microcontroller, Analogue and DSP with FPU, ARM Cortex-M4, 72 MHz, 64 KB, 16 KB, 32 Pins2352RFQ
STM32F302CCT7IC MCU 32BIT 256KB FLASH 48LQFP3000RFQ
STM32F303CCT7MCU 32-Bit STM32F ARM Cortex M4 RISC 256KB Flash 2.5V/3.3V 48-Pin LQFP Tray5000RFQ
STM32F302ZDT6STMICROELECTRONICS STM32F302ZDT6 32 Bit Microcontroller, General Purpose, ARM Cortex-M4, 72 MHz, 384 KB, 64 KB, 144 Pins, LQFP340RFQ
STM32F372CBT6ARM Microcontrollers - MCU 32-Bit ARM Cortex M4 72MHz 128kB MCU FPU5288RFQ
STM32F302CCT6TRHigh-performance ARM®Cortex®-M4 32-bit RISC Microcontroller16860RFQ
STM32F372RBT6ARM Microcontrollers - MCU 32-Bit ARM Cortex M4 72MHz 128kB MCU FPU2940RFQ
STM32F302VCT6TRMCU 32-Bit STM32 ARM Cortex M4 RISC 256KB Flash 2.5V/3.3V 100-Pin LQFP T/R7000RFQ
STM32F372VCH6ARM Microcontrollers - MCU 32-Bit ARM Cortex M4 72MHz 256kB MCU FPU416RFQ
STM32F301K6U7STMICROELECTRONICS STM32F301K6U7 32 Bit Microcontroller, General Purpose, ARM Cortex-M4, 72 MHz, 32 KB, 16 KB, 32 Pins, UFQFPN1000RFQ
STM32F358CCT6STMICROELECTRONICS STM32F358CCT6 32 Bit Microcontroller, 1.8V Operation, ARM Cortex-M4, 72 MHz, 256 KB, 40 KB, 48 Pins, LQFP31RFQ
STM32F302RDT7IC MCU 32BIT 384KB FLASH 64LQFP930RFQ
STM32F301K6U6TRIC MCU 32BIT 32KB FLASH 32UFQFPN1684RFQ
STM32F301K8U7TRIC MCU 32BIT 64KB FLASH 32UFQFPN6000RFQ
STM32F302K8U6TRIC MCU 32BIT 64KB FLASH 32UFQFPN50RFQ
STM32F302C4T6LQFP 48 7X7X1.4 146RFQ
STM32F302R6T6TRIC MCU 32BIT 32KB FLASH 64LQFP1054RFQ
STM32F334K8U6TRMAINSTREAM MIXED SIGNALS MCUS AR43RFQ
STM32F373R8T6TRMCU 32-Bit STM32F ARM Cortex M4 RISC 64KB Flash 2.5V/3.3V 64-Pin LQFP T/R547RFQ
STM32F334C8Y6TRIC MCU 32BIT 64KB FLASH 49WLCSP6000RFQ
Technical Documents

STMicroelectronics STM32F3 series microcontrollers are a family of 32-bit ARM Cortex-M4 based microcontrollers. They are designed to offer high performance, low power consumption, and a wide range of peripherals and features. The STM32F3 series is ideal for applications such as motor control, industrial automation, medical equipment, and consumer electronics. The STM32F3 series offers a wide range of features, including a high-speed CPU, multiple communication interfaces, advanced analog and digital peripherals, and a wide range of memory options. The STM32F3 series also offers a range of development tools and software libraries to help developers get their projects up and running quickly.


Features


1. High-performance 32-bit ARM Cortex-M4 core with FPU and DSP instructions

2. Up to 256 Kbytes of Flash memory and up to 48 Kbytes of SRAM

3. Up to 12 timers, including two advanced-control timers

4. Up to 12 communication interfaces, including two I2Cs, two SPIs, two USARTs, two CANs, and one USB 2.0 full-speed

5. Up to 12 12-bit ADCs with up to 16 channels

6. Up to three 12-bit DACs

7. Up to four general-purpose 16-bit timers

8. Up to two general-purpose 32-bit timers

9. Up to two low-power timers

10. Up to two watchdogs

11. Up to four analog comparators

12. Up to two 12-bit digital-to-analog converters

13. Up to two 12-bit analog-to-digital converters


Applications


1. Automotive applications such as engine control, body control, and infotainment systems

2. Industrial automation and control systems

3. Medical equipment

4. Home appliances

5. Robotics

6. Security systems

7. Wearable devices

8. Smart metering

9. Building automation

10. Networking and communication systems


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics STM32F3 series Microcontrollers?

1. NXP S32K Series Microcontrollers 2. Atmel SAM D20 Series Microcontrollers 3. Texas Instruments MSP430 Series Microcontrollers 4. Microchip PIC32MX Series Microcontrollers 5. Renesas RX Series Microcontrollers 6. Silicon Labs EFM32 Series Microcontrollers 7. Cypress PSoC Series Microcontrollers 8. Freescale Kinetis Series Microcontrollers 9. Infineon XMC Series Microcontrollers 10. STMicroelectronics STM32F4 Series Microcontrollers

What are the differences between the types of STMicroelectronics STM32F3 series Microcontrollers?

1. Clock Speed: The STM32F3 series microcontrollers come in a variety of clock speeds, ranging from 16 MHz to 72 MHz.  2. Memory: The STM32F3 series microcontrollers come with a variety of memory sizes, ranging from 16 KB to 512 KB of Flash memory and up to 128 KB of SRAM.  3. Peripherals: The STM32F3 series microcontrollers come with a variety of peripherals, including USB, CAN, I2C, SPI, UART, and ADC.  4. Packages: The STM32F3 series microcontrollers come in a variety of packages, including LQFP, BGA, and WLCSP.  5. Operating Voltage: The STM32F3 series microcontrollers come in a variety of operating voltages, ranging from 1.8V to 3.3V.