web counter

STMicroelectronics STM32F4 series Microcontrollers

Features and Applications of STM32F4 series Microcontrollers

The STM32F4 family of microcontrollers by STMicroelectronics is a collection of highly integrated microcontrollers that can fulfill various application requirements. They are equipped with a 32-bit ARM Cortex-M4 processor that can run at a maximum clock frequency of 168 MHz.

FEATURES

  • ART Accelerator™, enabling zero-wait state execution from internal Flash
  • Up to 2x USB2.0 OTG FS/HS
  • SDIO
  • USART, SPI, I²C
  • 16-bit and 32-bit timers
Applications

  • Aerospace & defense
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
STM32F410RBT7TRIC MCU 32BIT 128KB FLASH 64LQFP12000RFQ
STM32F401RCT7STMICROELECTRONICS - STM32F401RCT7 - MCU, 32BIT, CORTEX-M4, 84MHZ, LQFP-6415550RFQ
STM32F410RBI3IC MCU 32BIT 128KB FLASH 64UFBGA35RFQ
STM32F401VBT6TRSTMICROELECTRONICS STM32F401VBT6TR 32 Bit Microcontroller, ARM Cortex-M4, 84 MHz, 128 KB, 64 KB, 100 Pins, LQFP2916RFQ
STM32F401RCT7TRIC MCU 32BIT 256KB FLASH 64LQFP149RFQ
STM32F401VBH3IC MCU 32BIT 128KB FLASH 100BGA533RFQ
STM32F401VET6TRHIGH-PERFORMANCE ACCESS LINE, AR0RFQ
STM32F412VET3TRIC MCU 32BIT 512KB FLASH 100LQFP1000RFQ
STM32F412VEH3TRIC MCU 32BIT 512KB FLASH 100BGA30000RFQ
STM32F446RET7TRIC MCU 32BIT 512KB FLASH 64LQFP22RFQ
STM32F446ZEH7TRHIGH-PERFORMANCE FOUNDATION LINE31RFQ
STM32F412ZGJ6TRIC MCU 32BIT 1MB FLASH 144UFBGA2016RFQ
STM32F413MHY6TRIC MCU 32BIT 1.5MB FLASH 81WLCSP6RFQ
STM32F423MHY6TRIC MCU 32BIT 1.5MB FLASH 81WLCSP85000RFQ
STM32F423CHU6STM32F Series 1.5 MB Flash 320 KB RAM 100 MHz 32-Bit Microcontroller - UFQFN-483929RFQ
STM32F469IEH6IC MCU 32BIT 512KB FLASH 176UBGA1174RFQ
STM32F429AGH6TR16/32-BITS MICROS1080RFQ
STM32F469AGH6TRIC MCU 32BIT 1MB FLASH 169UFBGA44RFQ
STM32F469AGH6STMICROELECTRONICS STM32F469AGH6 32 Bit Microcontroller, ART Accelerator, ARM Cortex-M4, 180 MHz, 1 MB, 384 KB, 169 Pins, BGA3421RFQ
STM32F429VIT6EIC MCU 32BIT 2MB FLASH 100LQFP50RFQ
Technical Documents

STM32F4Discovery Tutorial 1 - Introduction

STM32F4 Tutorial - Introduction

The STM32F4 family of microcontrollers from STMicroelectronics is a collection of highly integrated microcontrollers created to satisfy the requirements of numerous applications. These microcontrollers are designed with cutting-edge functionality and features, making them perfect for a variety of projects and applications.

Features

The STM32F4 series' high-performance 32-bit ARM Cortex-M4 processor, which has a maximum clock frequency of 168 MHz, is one of its distinguishing characteristics. The STM32F4 series is perfect for applications that call for high-speed processing and real-time data analysis because it gives customers the capacity to execute complex algorithms and data in real-time.

Timers, ADC, DAC, communication interfaces, and a variety of additional I/O interfaces are among the peripherals available in the STM32F4 family. It is perfect for applications that require real-time data collecting and processing since it makes it simple for users to interface with a range of external devices and sensors.

The STM32F4 series' power management system, which offers the capability to manage power consumption effectively, is another important feature. The STM32F4 family is therefore perfect for battery-powered applications where power consumption is a key consideration.

Additionally, the STM32F4 series has numerous communication possibilities, such as Ethernet, USB, and CAN. This makes it perfect for embedded systems, industrial control systems, Internet of Things (IoT) devices, and other applications that need network access.

Applications

  • Industrial control systems

  • Automotive systems

  • Consumer electronics

  • Medical devices

  • Aerospace and defense

 

The STMicroelectronics STM32F4 series microcontrollers are an all-around integrated and adaptable solution that may satisfy the requirements of a variety of applications. It gives customers the capacity to create complex and powerful systems while being affordable and simple to use thanks to its comprehensive features and capabilities.


Frequently Asked Questions

What is the maximum clock frequency of the STM32F4 series microcontrollers?

The maximum clock frequency of the STM32F4 series microcontrollers is 168 

What type of core does the STM32F4 series microcontroller use?

The STM32F4 series microcontroller uses a 32-bit ARM Cortex-M4 core.

What types of peripherals are included in the STM32F4 series microcontrollers?

The STM32F4 series microcontrollers include timers, ADC, DAC, communication interfaces, and a range of other I/O interfaces.