web counter

STMicroelectronics STM32F7 series Microcontrollers

Introduction, stock information and FAQs of STM32F7 series Microcontrollers

In this post, you will be informed of the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of STMicroelectronics STM32F7 series Microcontrollers.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
STM32F746ZEY6TRSTMICROELECTRONICS - STM32F746ZEY6TR - MCU, 32BIT, CORTEX-M7, 216MHZ, WLCSP-143218BUY
STM32F723IET6IC MCU 32BIT 512KB FLASH 176LQFP160BUY
STM32F745IEK6IC MCU 32BIT 512KB FLASH 176UBGA5236RFQ
STM32F769IGT6IC MCU 32BIT 1MB FLASH 176LQFP469RFQ
STM32F746ZGY6TRIC MCU 32BIT 1MB FLASH 143CSP278RFQ
STM32F756BGT6STMICROELECTRONICS STM32F756BGT6 32 Bit Microcontroller, ART Accelerator, ARM Cortex-M7, 216 MHz, 1 MB, 320 KB, 208 Pins, LQFP360RFQ
STM32F746NEH6IC MCU 32BIT 512KB FLASH 216BGA960RFQ
STM32F733VEY6TRIC MCU 32BIT 512KB FLASH 100CSP27RFQ
STM32F722ZCT6IC MCU 32BIT 256KB FLASH 144LQFP10RFQ
STM32F745IEK7IC MCU 32BIT 512KB FLASH 176UBGA788RFQ
STM32F778AIY6TRIC MCU 32BIT 2MB FLASH 180WLCSP14RFQ
STM32F765VGH6TRHIGH-PERFORMANCE AND DSP WITH FP11RFQ
STM32F767VGT7IC MCU 32BIT 1MB FLASH 100LQFP10006RFQ
STM32F769AIY6TRIC MCU 32BIT 2MB FLASH 180WLCSP62RFQ
STM32F746ZET6TRHIGH-PERFORMANCE AND DSP WITH FP5RFQ
STM32F745IET7HIGH-PERFORMANCE AND DSP WITH FP7RFQ
STM32F745IGK6TRIC MCU 32BIT 1MB FLASH 176UBGA12RFQ
STM32F746NGH7IC MCU 32BIT 1MB FLASH 216TFBGA10006RFQ
STM32F745ZGT7IC MCU 32BIT 1MB FLASH 144LQFP192RFQ
STM32F746IGT6GIC MCU 32BIT 1MB FLASH 176LQFP47RFQ
Technical Documents

The STMicroelectronics STM32F7 series of microcontrollers are a powerful and feature-rich family of 32-bit ARM Cortex-M7 based microcontrollers. They offer a wide range of peripherals, including high-speed USB, Ethernet, CAN, and LCD controllers, as well as advanced analog and digital peripherals. The STM32F7 series also features a wide range of memory options, including up to 1MB of Flash memory and up to 256KB of SRAM. The STM32F7 series is ideal for applications requiring high performance, low power consumption, and advanced connectivity.


Features


1. ARM Cortex-M7 core with double-precision FPU and L1 cache: The STM32F7 series embedded microcontrollers feature an ARM Cortex-M7 core with double-precision FPU and L1 cache, providing high performance and low power consumption.

2. High-speed memory: The STM32F7 series embedded microcontrollers feature high-speed memory, including up to 2MB of Flash memory and up to 512KB of SRAM.

3. High-speed connectivity: The STM32F7 series embedded microcontrollers feature high-speed connectivity, including USB 2.0, Ethernet, CAN, and SDIO.

4. Advanced peripherals: The STM32F7 series embedded microcontrollers feature advanced peripherals, including a 12-bit ADC, a 12-bit DAC, and a 12-bit analog comparator.


Applications


1. Automotive: The STM32F7 series embedded microcontrollers are ideal for automotive applications, such as engine control, body control, and infotainment systems.

2. Industrial: The STM32F7 series embedded microcontrollers are ideal for industrial applications, such as motor control, factory automation, and process control.

3. Medical: The STM32F7 series embedded microcontrollers are ideal for medical applications, such as patient monitoring, medical imaging, and medical instrumentation.

4. Consumer: The STM32F7 series embedded microcontrollers are ideal for consumer applications, such as home automation, home security, and consumer electronics.


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics STM32F7 series Microcontrollers?

1. NXP S32K Series Microcontrollers 2. Atmel SAM V7 Series Microcontrollers 3. Texas Instruments Tiva C Series Microcontrollers 4. Renesas RX Series Microcontrollers 5. Microchip PIC32MX Series Microcontrollers 6. Silicon Labs EFM32 Series Microcontrollers 7. Cypress PSoC 4 Series Microcontrollers 8. Freescale Kinetis Series Microcontrollers 9. Infineon XMC4000 Series Microcontrollers 10. STMicroelectronics STM32F4 Series Microcontrollers

What are the differences between the types of STMicroelectronics STM32F7 series Microcontrollers?

1. Core Architecture: The STM32F7 series microcontrollers are available in both ARM Cortex-M7 and ARM Cortex-M4 core architectures. The Cortex-M7 core offers higher performance and more advanced features than the Cortex-M4 core.  2. Memory: The STM32F7 series microcontrollers are available with different amounts of Flash and RAM memory. The Cortex-M7 core microcontrollers have more Flash and RAM memory than the Cortex-M4 core microcontrollers.  3. Peripherals: The STM32F7 series microcontrollers have different sets of peripherals. The Cortex-M7 core microcontrollers have more advanced peripherals than the Cortex-M4 core microcontrollers.  4. Clock Speed: The STM32F7 series microcontrollers are available with different clock speeds. The Cortex-M7 core microcontrollers have higher clock speeds than the Cortex-M4 core microcontrollers.