web counter

STMicroelectronics STM32G0 series Microcontrollers

Introduction, stock information and FAQs of STM32G0 series Microcontrollers

In this post, you will be informed of the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of STMicroelectronics STM32G0 series Microcontrollers.

Applications

  • Advanced driver assistance systems (ADAS)
  • Aerospace & defense
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
STM32G031K8T6MAINSTREAM ARM CORTEX-M0+ MCU WI33000RFQ
STM32G071GBU6STM32G Series 128 KB Flash 36 KB RAM 64 MHz 32-Bit Microcontroller - UFQFPN-28555RFQ
STM32G030C6T6ARM MICROCONTROLLERS - MCU60000RFQ
STM32G071KBU616/32-BITS MICROS646RFQ
STM32G031G6U6MCU 32-bit ARM Cortex M0+ RISC 32KB Flash 2.5V/3.3V 28-Pin UFQFPN Tray5880RFQ
STM32G081RBT616/32-BITS MICROS8200RFQ
STM32G031G4U6ARM MICROCONTROLLERS - MCU200000RFQ
STM32G030F6P6STMICROELECTRONICS - STM32G030F6P6 - MCU ARM, STM32 Family STM32G0 Series Microcontrollers, ARM Cortex-M0+, 32bit, 64 MHz, 32 KB, 8 KB497RFQ
STM32G031G8U6MCU 32-bit ARM Cortex M0+ RISC 64KB Flash 2.5V/3.3V 28-Pin UFQFPN Tray394000RFQ
STM32G070CBT6STM32G Series 128 kB Flash 36 kB RAM SMT 32-Bit Microcontroller - LQFP-4817830RFQ
STM32G071EBY6TRMAINSTREAM ARM CORTEX-M0+ MCU WI0RFQ
STM32G071R8T6MAINSTREAM ARM CORTEX-M0+ MCU WI3840RFQ
STM32G070CBT6TRMAINSTREAM VALUE LINE, ARM CORTE1300RFQ
STM32G031G6U6TRMAINSTREAM ARM CORTEX-M0+ MCU WI3000RFQ
STM32G031J4M6MAINSTREAM ARM CORTEX-M0+ MCU WI29899RFQ
STM32G041J6M6MAINSTREAM ARM CORTEX-M0+ MCU WI970RFQ
STM32G031C4T6MAINSTREAM ARM CORTEX-M0+ MCU WI29899RFQ
STM32G041F8P6MAINSTREAM ARM CORTEX-M0+ MCU WI15580RFQ
STM32G031K8T7MAINSTREAM ARM CORTEX-M0+ MCU WI32000RFQ
STM32G081GBU6MAINSTREAM ARM CORTEX-M0+ MCU WI2940RFQ
Technical Documents

STMicroelectronics STM32G0 series microcontrollers are a family of 32-bit Arm Cortex-M0+ based MCUs designed for cost-sensitive applications. The STM32G0 series offers a wide range of features, including up to 256 Kbytes of Flash memory, up to 32 Kbytes of SRAM, up to 8 Kbytes of EEPROM, up to 4 Kbytes of backup SRAM, up to 8 Kbytes of backup EEPROM, up to 8 Kbytes of backup Flash, up to 8 Kbytes of backup RAM, up to 8 Kbytes of backup ROM.


Features


• 32-bit Arm® Cortex®-M0+ core with up to 64 MHz frequency

• Up to 32 Kbytes of Flash memory

• Up to 8 Kbytes of SRAM

• Up to 8 Kbytes of EEPROM

• Up to 8 Kbytes of ROM

• Up to 8 Kbytes of backup SRAM

• Up to 4 Kbytes of backup EEPROM

• Up to 4 Kbytes of backup ROM

• Up to 4 Kbytes of backup Flash

• Up to 4 Kbytes of backup RAM


Applications


Automotive

Medical devices

Industrial automation

Consumer electronics

Internet of Things (IoT)

Aerospace and defense

Frequently Asked Questions

What are the Alternative Products of STMicroelectronics STM32G0 series Microcontrollers?

1. NXP S32K Series Microcontrollers 2. Atmel SAML10/L11 Series Microcontrollers 3. Cypress PSoC 6 Series Microcontrollers 4. Microchip PIC32MZ Series Microcontrollers 5. Renesas RX Series Microcontrollers 6. Silicon Labs EFM32 Series Microcontrollers 7. Texas Instruments MSP430 Series Microcontrollers 8. STMicroelectronics STM32F0 Series Microcontrollers

What are the differences between the types of STMicroelectronics STM32G0 series Microcontrollers?

The STM32G0 series of microcontrollers from STMicroelectronics are available in three different types: STM32G0x0, STM32G0x1, and STM32G0x2.   The STM32G0x0 series is the entry-level series, offering basic features such as a Cortex-M0+ core, up to 32KB of Flash memory, and up to 8KB of SRAM. It also offers a wide range of peripherals, including timers, communication interfaces, and analog-to-digital converters.  The STM32G0x1 series is the mid-range series, offering more advanced features such as a Cortex-M0+ core, up to 128KB of Flash memory, and up to 16KB of SRAM. It also offers a wide range of peripherals, including timers, communication interfaces, and analog-to-digital converters.  The STM32G0x2 series is the high-end series, offering the most advanced features such as a Cortex-M0+ core, up to 256KB of Flash memory, and up to 32KB of SRAM. It also offers a wide range of peripherals, including timers, communication interfaces, and analog-to-digital converters.