web counter

STMicroelectronics STM32H7 series Microcontrollers

Introduction, stock information and FAQs of STM32H7 series Microcontrollers

In this post, you will be informed of the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of STMicroelectronics STM32H7 series Microcontrollers.

Applications

  • Factory automation & control
  • Wearables (non-medical)
  • Medical
  • Appliances
Associated Products

Part NumberDescriptionStockRFQ
STM32H7B0ABI6QHIGH-PERFORMANCE AND DSP WITH DP9024RFQ
STM32H753ZIT6UHIGH-PERFORMANCE AND DSP WITH DP35RFQ
STM32H747ZIY6TRHIGH-PERFORMANCE AND DSP WITH DP10000RFQ
STM32H742VGH6HIGH-PERFORMANCE AND DSP WITH DP6800BUY
STM32H743IIK6TRHIGH-PERFORMANCE AND DSP WITH DP1RFQ
STM32H757ZIY6TRHIGH-PERFORMANCE AND DSP WITH DP10000RFQ
STM32H745XIH6STM32 Series 2 MB Flash 1060 kB RAM 480 MHz 32-Bit Microcontroller -TFBGA-265714RFQ
STM32H745IIK6STM32 Series 2 MB Flash 1060 kB RAM 480 MHz 32-Bit Microcontroller - UFBGA-2015040RFQ
STM32H753IIK6STMICROELECTRONICS - STM32H753IIK6 - ARM MCU, STM32 Family STM32H7 Series Microcontrollers, ARM Cortex-M7, 32bit, 400 MHz, 2 MB, 1 MB3024RFQ
STM32H747XIH6STM32 Series 2 MB Flash 1 MB RAM 480 MHz 32-Bit Microcontroller - TFBGA-2651079RFQ
STM32H753ZIT6STMICROELECTRONICS - STM32H753ZIT6 - ARM MCU, STM32 Family STM32H7 Series Microcontrollers, ARM Cortex-M7, 32bit, 400 MHz, 2 MB, 1 MB20RFQ
STM32H755XIH6HIGH-PERFORMANCE AND DSP WITH DP1428RFQ
STM32H753VIH6HIGH-PERFORMANCE AND DSP WITH DP33960RFQ
STM32H7B0VBT6HIGH-PERFORMANCE AND DSP WITH DP40500RFQ
STM32H757IIT6HIGH-PERFORMANCE AND DSP WITH DP4000RFQ
STM32H742BGT6HIGH-PERFORMANCE AND DSP WITH DP34RFQ
STM32H7B3ZIT6HIGH-PERFORMANCE AND DSP WITH DP2120RFQ
STM32H7A3IIT6QHIGH-PERFORMANCE AND DSP WITH DP388RFQ
STM32H757XIH6UHIGH-PERFORMANCE AND DSP WITH DP36RFQ
STM32H745XIH3HIGH-PERFORMANCE AND DSP WITH DP1000RFQ
Technical Documents

STMicroelectronics STM32H7 series microcontrollers are the latest generation of high-performance, low-power 32-bit MCUs based on the ARM Cortex-M7 core. They offer a wide range of features, including advanced peripherals, a rich set of connectivity options, and a wide range of memory options. The STM32H7 series is designed to meet the needs of a wide range of applications, from industrial automation to consumer electronics. With its high performance, low power consumption, and wide range of features, the STM32H7 series is an ideal choice for embedded applications.


Features


1. High-performance Arm Cortex-M7 core with double-precision FPU and L1 cache

2. Up to 2 MB of embedded Flash memory and up to 512 KB of SRAM

3. Advanced power-saving features, including dynamic voltage scaling and low-power modes

4. Advanced security features, including TrustZone for Armv8-M, secure boot, and secure debug

5. High-speed connectivity, including USB 2.0, Ethernet, and CAN

6. Advanced analog peripherals, including 12-bit ADC, 12-bit DAC, and low-power comparators

7. Comprehensive development ecosystem, including STM32CubeH7 software development tools


Applications


1. Industrial automation

2. Automotive applications

3. Medical devices

4. Home appliances

5. Wearable devices

6. IoT applications

7. Robotics

8. Smart energy management systems


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics STM32H7 series Microcontrollers?

1. NXP S32K Series Microcontrollers 2. Atmel SAM V7 Series Microcontrollers 3. Renesas RX72 Series Microcontrollers 4. Microchip PIC32MX Series Microcontrollers 5. Silicon Labs EFM32 Series Microcontrollers 6. Cypress PSoC 6 Series Microcontrollers 7. Texas Instruments MSP430 Series Microcontrollers 8. Freescale Kinetis Series Microcontrollers

What are the differences between the types of STMicroelectronics STM32H7 series Microcontrollers?

1. Core Architecture: The STM32H7 series microcontrollers are available in two core architectures: Arm Cortex-M7 and Arm Cortex-M4. The Cortex-M7 core is the highest performance core in the STM32H7 series, offering the highest clock frequency and the most advanced features. The Cortex-M4 core is a lower-power, lower-cost alternative.  2. Memory: The STM32H7 series microcontrollers are available with a variety of memory configurations, including Flash memory, SRAM, and ROM. The Cortex-M7 core offers the highest memory capacity, while the Cortex-M4 core offers the lowest.  3. Peripherals: The STM32H7 series microcontrollers offer a wide range of peripherals, including USB, Ethernet, CAN, and I2C. The Cortex-M7 core offers the most advanced peripherals, while the Cortex-M4 core offers the most basic.  4. Power Consumption: The STM32H7 series microcontrollers offer a range of power consumption levels, from low-power to high-performance. The Cortex-M7 core offers the highest performance, while the Cortex-M4 core offers the lowest power consumption.