web counter

STMicroelectronics STM32L0 series Microcontrollers

Introduction, stock information and FAQs of STM32L0 series Microcontrollers

In this post, you will be informed of the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of STMicroelectronics STM32L0 series Microcontrollers.

Applications

  • Wearables (non-medical)
Associated Products

Part NumberDescriptionStockRFQ
STM32L051K8U7IC MCU 32BIT 64KB FLASH 32UFQFPN3300RFQ
STM32L053R8T7IC MCU 32BIT 64KB FLASH 64LQFP1920RFQ
STM32L083RZH6STMICROELECTRONICS STM32L083RZH6 32 Bit Microcontroller, Ultra Low Power, ARM Cortex-M0+, 32 MHz, 192 KB, 20 KB, 64 Pins, TFBGA938RFQ
STM32L053R8T3MCU 32-Bit STM32L ARM Cortex M0+ RISC 64KB Flash 2.5V/3.3V 64-Pin LQFP Tray578RFQ
STM32L073CZU6ULTRA-LOW-POWER ARM CORTEX-M0+ M930BUY
STM32L073VZT6DSTMICROELECTRONICS STM32L073VZT6D 32 Bit Microcontroller, Ultra Low Power, ARM Cortex-M0+, 32 MHz, 192 KB, 20 KB, 100 Pins, LQFP51128BUY
STM32L071CBT7IC MCU 32BIT 128KB FLASH 48LQFP918RFQ
STM32L083VZT6STMICROELECTRONICS STM32L083VZT6 32 Bit Microcontroller, Ultra Low Power, ARM Cortex-M0+, 32 MHz, 192 KB, 20 KB, 100 Pins, LQFP5200RFQ
STM32L051C8T7IC MCU 32BIT 64KB FLASH 48LQFP62RFQ
STM32L053C6T6MCU 32-Bit STM32 ARM Cortex M0+ RISC 32KB Flash 2.5V/3.3V 48-Pin LQFP Tray51128RFQ
STM32L031G6U6TRIC MCU 32BIT 32KB FLASH 28UFQFPN42000RFQ
STM32L031E6Y6TRIC MCU 32BIT 32KB FLASH 25WLCSP81RFQ
STM32L051T6Y6TRSTMICROELECTRONICS STM32L051T6Y6TR 32 Bit Microcontroller, Ultra Low Power, ARM Cortex-M0+, 32 MHz, 32 KB, 8 KB, 36 Pins, WLCSP1000RFQ
STM32L071C8T6TRLQFP 48 7X7X1.4 11945RFQ
STM32L071CBY6TRIC MCU 32BIT 128KB FLASH50RFQ
STM32L053C8T6TRSTMICROELECTRONICS STM32L053C8T6TR 32 Bit Microcontroller, ARM Cortex-M0+, 32 MHz, 64 KB, 8 KB, 48 Pins, LQFP55BUY
STM32L073VBT6TRULTRA-LOW-POWER ARM CORTEX-M0+ M31520RFQ
STM32L031F4P3IC MCU 32BIT 16KB FLASH 20TSSOP5383RFQ
STM32L021D4P6MCU 32-bit ARM Cortex M0+ RISC 16KB Flash 1.8V/2.5V/3.3V 14-Pin TSSOP Tube467RFQ
STM32L052R6T6MCU 32-Bit STM32 ARM Cortex M0+ RISC 32KB Flash 2.5V/3.3V 64-Pin LQFP Tray2880RFQ
Technical Documents

STMicroelectronics STM32L0 series microcontrollers are low-power, high-performance 32-bit ARM Cortex-M0+ based MCUs. They are designed to provide a wide range of features and peripherals for embedded applications. The STM32L0 series offers a wide range of peripherals, including a 12-bit ADC, a low-power RTC, a USB 2.0 full-speed interface, and a wide range of communication interfaces. The STM32L0 series also offers a wide range of power saving modes, allowing for extended battery life in portable applications. The STM32L0 series is ideal for applications such as home automation, industrial control, and medical devices.


Features


* Ultra-low-power Arm Cortex-M0+ core with 32-bit RISC architecture

* Up to 32 Kbytes of Flash memory

* Up to 8 Kbytes of SRAM

* Up to 32 Kbytes of EEPROM

* Up to 32 Kbytes of ROM

* Up to 32 Kbytes of system memory

* Up to 32 Kbytes of backup memory


Applications


  • Home automation

  • Wireless connectivity

  • Internet of Things (IoT)

  • Wearable technology.

  • Battery-powered devices


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics STM32L0 series Microcontrollers?

1. NXP Semiconductors LPC11U68 Series Microcontrollers 2. Atmel SAML10 Series Microcontrollers 3. Silicon Labs EFM32 Wonder Gecko Series Microcontrollers 4. Texas Instruments MSP430 Series Microcontrollers 5. Cypress PSoC 4 Series Microcontrollers 6. Renesas RX Series Microcontrollers 7. Microchip PIC32MX Series Microcontrollers 8. Freescale Kinetis Series Microcontrollers

What are the differences between the types of STMicroelectronics STM32L0 series Microcontrollers?

1. Clock Speed: The STM32L0 series microcontrollers come in a variety of clock speeds, ranging from 32 MHz to 48 MHz.  2. Memory: The STM32L0 series microcontrollers come with a variety of memory sizes, ranging from 16KB to 128KB of Flash memory and up to 8KB of SRAM.  3. Peripherals: The STM32L0 series microcontrollers come with a variety of peripherals, including USART, I2C, SPI, ADC, DAC, and timers.  4. Power Consumption: The STM32L0 series microcontrollers have a low power consumption, ranging from 1.7 mA/MHz to 2.2 mA/MHz.  5. Packages: The STM32L0 series microcontrollers come in a variety of packages, including LQFP, UFQFPN, and WLCSP.