web counter

Microchip Technology Automotive, AEC-Q100, SAM D21E series Microcontrollers

Introduction, stock information and FAQs of Automotive, AEC-Q100, SAM D21E series Microcontrollers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Microchip Technology Automotive, AEC-Q100, SAM D21E series Microcontrollers.

Applications

  • Advanced driver assistance systems (ADAS)
  • Wearables (non-medical)
Associated Products

Part NumberDescriptionStockRFQ
ATSAMD21J15A-AUCortex-M0+,64KB FLASH,8KB SRAM T&R, - 64TQFP IND TEMP, GREEN, 1.6-3,6V, 48MHZ0RFQ
ATSAMD21J16A-AUMCU, 32BIT, CORTEX-M0+, 48MHZ, TQFP-640RFQ
ATSAMD21G15A-MUCortex-M0+,64KB FLASH,8KB SRAM T&R, - 48QFN IND TEMP, GREEN, 1.6-3,6V, 48MHZ0RFQ
ATSAMD21E16A-AUATMEL ATSAMD21E16A-AU32 Bit Microcontroller, SAM D Series, ARM Cortex-M0+, 48 MHz, 64 KB, 8 KB, 32 Pins, TQFP0RFQ
ATSAMD21E15A-AUTCortex-M0+, 32KB FLASH,4KB SRAM,USB, DMA - 32TQFP IND TEMP, GREEN,1.6-3.6V,48MHz0RFQ
ATSAMD21G15A-AUTCortex-M0+,64KB FLASH,8KB SRAM T&R, - 48TQFP IND TEMP, GREEN, 1.6-3,6V, 48MHZ,0RFQ
ATSAMD21G16A-MUTCortex-M0+, 64KB FLASH,8KB SRAM,USB, DMA, T&R - 48QFN IND TEMP, GREEN,1.6-3.6V,48MHz0RFQ
ATSAMD21J16A-AFTMCU 32-Bit SAM D21J ARM Cortex M0+ RISC 64KB Flash 3.3V 64-Pin TQFP T/R0RFQ
ATSAMD21E17D-UUTMCU WLCSP 48MHZ0RFQ
ATMEGA164P-15ATIC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATMEGA164P-15AT1IC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATTINY167-15SZ8-bit Microcontrollers - MCU 8-bit 16KB Flash LIN 15MHz Auto0RFQ
DSPIC33FJ64GP804-E/PTMICROCHIP - DSPIC33FJ64GP804-E/PT - IC, DSC, 16BIT, 64 KB, 40MHZ, 3.6V, TQFP-4413RFQ
ATSAMD20E16A-MNTMCU 32-Bit SAM D20E ARM Cortex M0+ RISC 64KB Flash 1.8V/2.5V/3.3V 32-Pin QFN T/R284718RFQ
PIC24HJ128GP504-E/PT16-BIT Mcu; 128KB Flash; Can; Dma; 40 Mips; NANOWATT44 TQFP 10X10X1MM Tray45BUY
DSPIC33FJ128GP802-E/SOIC, DSC, 16BIT, 128 KB, 40MHZ, 3.6V, SOIC-2842RFQ
ATSAMD21J17A-AUTARM Microcontrollers - MCU 128KB 16KB 64TQFP GRN1.6-3.6V48MHz10006BUY
ATSAME70N20B-ANTIC MCU 32BIT 1MB FLASH 100LQFP7500BUY
ATSAME70N19A-ANMICROCHIP - ATSAME70N19A-AN - MCU, 32BIT, CORTEX-M7, 300MHZ, LQFP-100236BUY
PIC24EP512GU810-E/PFIC MCU 16BIT 512KB FLASH 100TQFP1035BUY
Technical Documents

Microchip Technology Automotive, AEC-Q100, SAM D21E series Microcontrollers are a family of high-performance, low-power, 32-bit microcontrollers designed for automotive applications. The SAM D21E series is based on the ARM Cortex-M0+ processor and is optimized for automotive applications. It features a wide range of peripherals, including CAN, LIN, and FlexRay, as well as a variety of analog and digital peripherals. The SAM D21E series is AEC-Q100 qualified, making it suitable for use in automotive applications. The SAM D21E series is ideal for applications such as engine control, body control, and infotainment systems.


Features


* Low power consumption: The SAM D21E series of microcontrollers feature an ultra-low power consumption of just 0.7 mA/MHz, making them ideal for automotive applications.

* High performance: The SAM D21E series of microcontrollers feature a high performance Cortex-M0+ core, allowing for fast and efficient processing.

* AEC-Q100 qualified: The SAM D21E series of microcontrollers are AEC-Q100 qualified, making them suitable for use in automotive applications.

* Flexible peripherals: The SAM D21E series of microcontrollers feature a wide range of peripherals, including USB, CAN, I2C, SPI, and UART, allowing for flexible system design.


Applications


* Automotive: The SAM D21E series of microcontrollers are ideal for automotive applications, due to their low power consumption, high performance, and AEC-Q100 qualification.

* Industrial control: The SAM D21E series of microcontrollers are suitable for use in industrial control applications, due to their high performance and flexible peripherals.

* Home automation: The SAM D21E series of microcontrollers are suitable for use in home automation applications, due to their low power consumption and flexible peripherals.

* Wearable devices: The SAM D21E series of microcontrollers are suitable for use in wearable devices, due to their low power consumption and high performance.


Frequently Asked Questions

What are the Alternative Products of Microchip Technology Automotive, AEC-Q100, SAM D21E series Microcontrollers?

1. NXP Semiconductors LPC55S6x series Microcontrollers 2. STMicroelectronics STM32F4 series Microcontrollers 3. Atmel SAM4L series Microcontrollers 4. Renesas RX72N series Microcontrollers 5. Silicon Labs EFM32G series Microcontrollers 6. Texas Instruments MSP430 series Microcontrollers 7. Cypress PSoC 6 series Microcontrollers 8. Microchip Technology PIC32MZ series Microcontrollers

What are the differences between the types of Microchip Technology Automotive, AEC-Q100, SAM D21E series Microcontrollers?

The main differences between the types of Microchip Technology Automotive, AEC-Q100, SAM D21E series Microcontrollers are as follows:  AEC-Q100:  - Designed for automotive applications - Supports a wide range of automotive safety standards - Features a wide range of peripherals and interfaces - Includes a variety of power management features - Supports a wide range of automotive communication protocols  SAM D21E:  - Designed for general purpose applications - Supports a wide range of communication protocols - Features a wide range of peripherals and interfaces - Includes a variety of power management features - Supports a wide range of memory types and sizes