web counter

STMicroelectronics STM32L1 series Microcontrollers

Introduction, stock information and FAQs of STM32L1 series Microcontrollers

In this post, you will be informed of the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of STMicroelectronics STM32L1 series Microcontrollers.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Medical
  • Wearables (non-medical)
  • Lighting
Associated Products

Part NumberDescriptionStockRFQ
STM32L100RBT6ATRMCU 32-Bit STM32L ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP T/R28000RFQ
STM32L152CBT6MCU 32-bit STM32 ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 48-Pin LQFP Tray36000RFQ
STM32L152CCT6STMICROELECTRONICS STM32L152CCT6 MCU, 32BIT, CORTEX-M3, 32MHZ, LQFP-481510BUY
STM32L151RBH6MCU 32-bit STM32 ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 64-Pin TFBGA Tray1272BUY
STM32L151ZET6STMICROELECTRONICS STM32L151ZET6 32 Bit Microcontroller, Ultra Low Power, ARM Cortex-M3, 32 MHz, 512 KB, 80 KB, 144 Pins, LQFP4230BUY
STM32L100R8T6TRSTMICROELECTRONICS STM32L100R8T6TR 32 Bit Microcontroller, Ultra Low Power, ARM Cortex-M3, 32 MHz, 64 KB, 8 KB, 64 Pins, LQFP10800RFQ
STM32L151VCT6TRMCU 32-Bit STM32 ARM Cortex M3 RISC 256KB Flash 2.5V/3.3V 100-Pin LQFP T/R14000RFQ
STM32L100RCT6TRIC MCU 32BIT 256KB FLASH 64LQFP1000RFQ
STM32L151CBT6ATRIC MCU 32BIT 128KB FLASH 48LQFP5310RFQ
STM32L151VEY6TRIC MCU 32BIT 512KB FLASH 104CSP2880RFQ
STM32L151VBT6MCU 32-bit STM32 ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 100-Pin LQFP Tray3520RFQ
STM32L151CCU6TRMCU 32-Bit STM32 ARM Cortex M3 RISC 256KB Flash 2.5V/3.3V 48-Pin UFQFPN EP T/R390BUY
STM32L151UCY6TRARM Microcontrollers - MCU 32B ARM Cortex-M3 384Kb Flsh 32MHz CPU20000RFQ
STM32L152ZCT6STMICROELECTRONICS STM32L152ZCT6 MCU, 32BIT, CORTEX-M3, 32MHZ, LQFP-1441200RFQ
STM32L162VET6IC MCU 32BIT 512KB FLASH 100LQFP4320RFQ
STM32L151C6T6ATRIC MCU 32BIT 32KB FLASH2740RFQ
STM32L152R6H6ASTMICROELECTRONICS STM32L152R6H6A 32 Bit Microcontroller, Ultra Low Power, ARM Cortex-M3, 32 MHz, 32 KB, 16 KB, 64 Pins, TFBGA40RFQ
STM32L151C8U6TRMCU 32-bit STM32 ARM Cortex M3 RISC 64KB Flash 2.5V/3.3V 48-Pin UFQFPN EP T/R2292RFQ
STM32L151RBT7ATRARM Microcontrollers - MCU36RFQ
STM32L152R8H6STMICROELECTRONICS STM32L152R8H6 32 Bit Microcontroller, ARM Cortex-M3, 32 MHz, 64 KB, 10 KB, 64 Pins, BGA30RFQ
Technical Documents

STMicroelectronics STM32L1 series microcontrollers are low-power, high-performance 32-bit ARM Cortex-M3 based MCUs. They are designed to provide a wide range of features and peripherals for embedded applications. The STM32L1 series offers a wide range of peripherals, including a 12-bit ADC, a 12-bit DAC, a low-power RTC, a low-power timer, a low-power comparator, a low-power watchdog, and a low-power PLL. The STM32L1 series also offers a wide range of communication interfaces, including I2C, SPI, USART, and USB. The STM32L1 series is ideal for applications that require low power consumption and high performance.


Features


1. Low-power ARM Cortex-M3 core with up to 32-bit/25-MHz performance

2. Up to 256 Kbytes of Flash memory and up to 32 Kbytes of SRAM

3. Up to 16-channel 12-bit ADC

4. Up to two 12-bit DACs

5. Up to four general-purpose 16-bit timers

6. Up to two low-power 16-bit timers

7. Up to two advanced-control timers

8. Up to two I2C interfaces

9. Up to two USARTs

10. Up to two SPI interfaces

11. Up to two CAN interfaces

12. Up to two USB 2.0 full-speed interfaces

13. Up to two 12-bit analog comparators

14. Up to two 12-bit analog watchdogs

15. Up to two 12-bit analog voltage references

16. Up to two 12-bit analog temperature sensors

17. Up to two 12-bit analog voltage regulators

18. Up to two 12-bit analog voltage supervisors

19. Up to two 12-bit analog voltage references

20. Up to two 12-bit analog voltage references

21. Up to two 12-bit analog voltage references


Applications


1. Automotive applications

2. Industrial automation

3. Home appliances

4. Medical devices

5. Wearable devices

6. Smart metering

7. Security systems

8. Building automation

9. Lighting control

10. Motor control

11. Power management

12. Audio and video applications

13. Networking and communication


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics STM32L1 series Microcontrollers?

1. Atmel SAM L10/L11 Series Microcontrollers 2. NXP LPC11Uxx Series Microcontrollers 3. Silicon Labs EFM32 Wonder Gecko Series Microcontrollers 4. Texas Instruments MSP430 Series Microcontrollers 5. Cypress PSoC 4 Series Microcontrollers 6. Renesas RX Family Microcontrollers 7. Microchip PIC32MX Series Microcontrollers 8. Freescale Kinetis K Series Microcontrollers

What are the differences between the types of STMicroelectronics STM32L1 series Microcontrollers?

1. Clock Speed: The STM32L1 series microcontrollers come in a variety of clock speeds, ranging from 32 MHz to 80 MHz.  2. Memory: The STM32L1 series microcontrollers come with a variety of memory options, ranging from 16KB to 256KB of Flash memory and up to 32KB of SRAM.  3. Peripherals: The STM32L1 series microcontrollers come with a variety of peripherals, including USB, CAN, I2C, SPI, UART, and ADC.  4. Power Consumption: The STM32L1 series microcontrollers have a low power consumption, ranging from 0.9 mA/MHz to 1.2 mA/MHz.  5. Packaging: The STM32L1 series microcontrollers come in a variety of packages, including LQFP, UFQFPN, and WLCSP.