web counter

STMicroelectronics STM32L4 series Microcontrollers

Introduction, stock information and FAQs of STM32L4 series Microcontrollers

In this post, you will be informed of the features, applications, PDF datasheets, alternate products, and the most recent stock and cost data of STMicroelectronics STM32L4 series Microcontrollers.

Applications

  • Advanced driver assistance systems (ADAS)
  • Medical
  • Wearables (non-medical)
Associated Products

Part NumberDescriptionStockRFQ
STM32L496AGI3IC MCU 32BIT 1MB FLASH 169UFBGA305BUY
STM32L471ZGT6MCU 32-Bit STM32 ARM Cortex M4 RISC 1MB Flash 1.8V/2.5V/3.3V 144-Pin LQFP2RFQ
STM32L452RCI6IC MCU 32BIT 256KB FLASH 64UFBGA51698RFQ
STM32L476ZET6TRIC MCU 32BIT 512KB FLASH 144LQFP1899RFQ
STM32L452RET3STMICROELECTRONICS - STM32L452RET3 - MCU, ARM CORTEX-M4, 80MHZ, LQFP-64500000RFQ
STM32L422CBT6IC MCU 32BIT 128KB FLASH 48LQFP1495RFQ
STM32L476ZGT6TRIC MCU 32BIT 1MB FLASH 144LQFP10006RFQ
STM32L451REY6TRIC MCU 32BIT 512KB FLASH 64WLCSP10000RFQ
STM32L433VCT6TRIC MCU 32BIT 256KB FLASH3000RFQ
STM32L431KBU6TRUFQFPN 5X5X0.55 32L3000RFQ
STM32L443CCY6TRIC MCU 32BIT 256KB FLASH 49WLCSP10006RFQ
STM32L431VCI6IC MCU 32BIT 256KB FLASH 100BGA28770RFQ
STM32L476RET6TRIC MCU 32BIT 512KB FLASH2720RFQ
STM32L471VET6TRIC MCU 32BIT 512KB FLASH3000RFQ
STM32L431CBY7TRIC MCU 32BIT 128KB FLASH5000RFQ
STM32L496VGY6PTRWLCSP 100L PITCH 0.439930RFQ
STM32L433RCI3IC MCU 32BIT 256KB FLASH 64UFBGA20RFQ
STM32L422CBU6IC MCU 32BIT 128KB FLASH 48QFPN10006RFQ
STM32L433RBI6MCU 32-bit Ultra Low Power STM32L ARM Cortex-M4 RISC 128kB Flash 64-Pin UFBGA ECOPACK2 Tray257RFQ
STM32L443RCI3IC MCU 32BIT 256KB FLASH 64UFBGA10RFQ
Technical Documents

STMicroelectronics STM32L4 series microcontrollers are a family of low-power, high-performance 32-bit ARM Cortex-M4 based MCUs. They feature a wide range of peripherals, including advanced analog, digital, and communication peripherals, as well as a rich set of power-saving features. The STM32L4 series is ideal for applications requiring low-power consumption, high performance, and advanced features. With their low-power consumption, they are suitable for battery-powered applications, such as wearables, IoT, and medical devices. The STM32L4 series also offers a wide range of development tools, including the STM32CubeMX software, which helps developers quickly configure and generate code for their applications.


Features


1. High-performance Arm Cortex-M4 core with FPU and DSP instructions

2. Up to 512 Kbytes of Flash memory and up to 128 Kbytes of SRAM

3. Advanced power-saving features including low-power run, sleep, deep-sleep, and stop modes

4. Up to four 12-bit ADCs with up to 16 channels

5. Up to three 12-bit DACs

6. Up to four general-purpose 16-bit timers

7. Up to two advanced-control timers

8. Up to two general-purpose 32-bit timers

9. Up to two low-power timers

10. Up to two I2C, two USART, two SPI, and one I2S interfaces

11. Up to two USB 2.0 full-speed interfaces

12. Up to two CAN 2.0B interfaces

13. Up to two SAI interfaces

14. Up to two SDMMC interfaces

15. Up to two LCD-TFT controllers

16. Up to two AES hardware accelerators

17. Up to two CRC hardware accelerators

18. Up to two RNG hardware accelerators


Applications


1. Automotive applications

2. Industrial automation

3. Home appliances

4. Wearable devices

5. Medical devices

6. Smart metering

7. Security systems

8. Building automation

9. IoT applications

10. Robotics


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics STM32L4 series Microcontrollers?

1. NXP S32K Series Microcontrollers 2. Atmel SAM L Series Microcontrollers 3. Texas Instruments MSP430 Series Microcontrollers 4. Renesas RX Series Microcontrollers 5. Microchip PIC32MX Series Microcontrollers 6. Silicon Labs EFM32 Series Microcontrollers 7. Cypress PSoC Series Microcontrollers 8. Freescale Kinetis Series Microcontrollers

What are the differences between the types of STMicroelectronics STM32L4 series Microcontrollers?

1. Clock Speed: The STM32L4 series microcontrollers come in a variety of clock speeds, ranging from 32 MHz to 80 MHz.  2. Memory: The STM32L4 series microcontrollers come with a variety of memory options, ranging from 128 KB to 2 MB of Flash memory and up to 256 KB of SRAM.  3. Peripherals: The STM32L4 series microcontrollers come with a variety of peripherals, including USB, CAN, I2C, SPI, UART, and ADC.  4. Packages: The STM32L4 series microcontrollers come in a variety of packages, ranging from small packages such as LQFP-48 to large packages such as LQFP-144.  5. Power Consumption: The STM32L4 series microcontrollers come with a variety of power consumption options, ranging from ultra-low power consumption to high-performance power consumption.