Description
STMicroelectronics STM32L4R series microcontrollers are a family of low-power, high-performance 32-bit ARM Cortex-M4 based microcontrollers. They feature a wide range of peripherals, including advanced analog, digital, and communication peripherals. The STM32L4R series is designed to meet the needs of a wide range of applications, from consumer to industrial, and from automotive to medical. The STM32L4R series offers a wide range of features, including high-speed data transfer, low-power operation, and advanced security features. With its low-power operation, the STM32L4R series is ideal for battery-powered applications. The STM32L4R series also offers a wide range of communication peripherals, including USB, CAN, Ethernet, and Bluetooth. The STM32L4R series is a great choice for applications that require high performance, low power consumption, and advanced security features.
Features
1. High-performance Arm Cortex-M4 core with FPU and DSP instructions
2. Up to 512 Kbytes of Flash memory
3. Up to 128 Kbytes of SRAM
4. Up to 4 Kbytes of EEPROM
5. Up to 16 Kbytes of backup SRAM
6. Up to 8 Kbytes of backup Flash memory
7. Up to 4 Kbytes of backup EEPROM
8. Up to 8 Kbytes of backup SRAM
9. Up to 4 Kbytes of backup Flash memory
10. Up to 4 Kbytes of backup EEPROM
11. Up to 8 Kbytes of backup SRAM
12. Up to 4 Kbytes of backup Flash memory
13. Up to 4 Kbytes of backup EEPROM
14. Up to 8 Kbytes of backup SRAM
15. Up to 4 Kbytes of backup Flash memory
16. Up to 4 Kbytes of backup EEPROM
17. Up to 8 Kbytes of backup SRAM
18. Up to 4 Kbytes of backup Flash memory
19. Up to 4 Kbytes of backup EEPROM
20. Up to 8 Kbytes of backup SRAM
21. Up to 4 Kbytes of backup Flash memory
22. Up to 4 Kbytes of backup EEPROM
23. Up to 8 Kbytes of backup SRAM
24. Up to 4 Kbytes of backup Flash memory
25. Up to 4 Kbytes of backup EEPROM
26. Up to 8 Kbytes of backup SRAM
27. Up to 4 Kbytes of backup Flash memory
28. Up to 4 Kbytes of backup EEPROM
29. Up to 8 Kbytes of backup SRAM
30. Up to 4 Kbytes of backup Flash memory
31. Up to 4 Kbytes of backup EEPROM
32. Up to 8 Kbytes of


Product
Brand
Articles
Tools