web counter

STMicroelectronics STM32L4S series Microcontrollers

Introduction, stock information and FAQs of STM32L4S series Microcontrollers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of STMicroelectronics STM32L4S series Microcontrollers.

Applications

  • Industrial transport (non-car & non-light truck)
  • Medical
  • Lighting
Associated Products

Part NumberDescriptionStockRFQ
STM32L4S9ZIY6TRIC MCU 32BIT 2MB FLASH 144WLCSP16531RFQ
STM32L4S9AII6IC MCU 32BIT 2MB FLASH 169UFBGA2496RFQ
STM32L4S7VIT6IC MCU 32BIT 2MB FLASH 100LQFP1848RFQ
STM32L4S7ZIT6IC MCU 32BIT 2MB FLASH 144LQFP3098RFQ
STM32L4S7AII6IC MCU 32BIT 2MB FLASH 169UFBGA51128RFQ
STM32L4S9ZIJ6IC MCU 32BIT 2MB FLASH 144UFBGA10RFQ
STM32L4S5VIT6IC MCU 32BIT 2MB FLASH 100LQFP540RFQ
STM32L4S5ZIT6IC MCU 32BIT 2MB FLASH 144LQFP913RFQ
STM32L4S5QII6STMICROELECTRONICS - STM32L4S5QII6 - ARM MCU, STM32 Family STM32L4 Series Microcontrollers, ARM Cortex-M4, 32bit, 120 MHz, 2 MB, 640 KB31813RFQ
STM32L4S9VIT6IC MCU 32BIT 2MB FLASH 100LQFP51128RFQ
STM32L4S9ZIT6IC MCU 32BIT 2MB FLASH 144LQFP368RFQ
STM32L4S5ZIY6TRIC MCU 32BIT 2MB FLASH 144WLCSP4025RFQ
STM32L4S5AII6Mcu, Arm CORTEX-M4, 120MHZ, UFBGA-1699984RFQ
Technical Documents

Description


STMicroelectronics STM32L4S series microcontrollers are a family of low-power, high-performance 32-bit ARM Cortex-M4 based microcontrollers. They feature a wide range of peripherals, including advanced analog, digital, and communication peripherals. The STM32L4S series is designed to meet the needs of a wide range of applications, from consumer to industrial, and from automotive to medical. The STM32L4S series offers a wide range of features, including high-speed operation, low-power consumption, and a wide range of peripherals. The STM32L4S series is ideal for applications requiring high performance, low power consumption, and a wide range of peripherals.



Features


1. High-performance Arm® Cortex®-M4 core with FPU and DSP instructions

2. Up to 512 Kbytes of Flash memory

3. Up to 128 Kbytes of SRAM

4. Up to 4 Kbytes of EEPROM

5. Up to 16 Kbytes of backup SRAM

6. Up to 8 Kbytes of backup Flash memory

7. Up to 4 Kbytes of backup EEPROM

8. Up to 4 Kbytes of backup SRAM

9. Up to 2 Kbytes of backup Flash memory

10. Up to 2 Kbytes of backup EEPROM

11. Up to 2 Kbytes of backup SRAM

12. Up to 1 Kbyte of backup Flash memory

13. Up to 1 Kbyte of backup EEPROM

14. Up to 1 Kbyte of backup SRAM

15. Up to 32 Kbytes of ROM

16. Up to 32 Kbytes of RAM

17. Up to 32 Kbytes of EEPROM

18. Up to 32 Kbytes of SRAM


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics STM32L4S series Microcontrollers?

1. NXP S32K Series Microcontrollers 2. Atmel SAM L Series Microcontrollers 3. Texas Instruments MSP430 Series Microcontrollers 4. Renesas RX Series Microcontrollers 5. Microchip PIC32MX Series Microcontrollers 6. Silicon Labs EFM32 Series Microcontrollers 7. Cypress PSoC Series Microcontrollers 8. Freescale Kinetis Series Microcontrollers

What are the differences between the types of STMicroelectronics STM32L4S series Microcontrollers?

1. Clock Speed: The STM32L4S series microcontrollers come in a variety of clock speeds, ranging from 32 MHz to 80 MHz.  2. Memory: The STM32L4S series microcontrollers come with a variety of memory options, ranging from 128 KB to 1 MB of Flash memory and up to 256 KB of SRAM.  3. Peripherals: The STM32L4S series microcontrollers come with a variety of peripherals, including USB, CAN, I2C, SPI, UART, and ADC.  4. Packages: The STM32L4S series microcontrollers come in a variety of packages, including LQFP, UFQFPN, and WLCSP.  5. Power Consumption: The STM32L4S series microcontrollers have a wide range of power consumption levels, ranging from 0.9 mA/MHz to 1.2 mA/MHz.