web counter

STMicroelectronics STM8S series Microcontrollers

Introduction, stock information and FAQs of STM8S series Microcontrollers

In this post, you will be informed of the features, applications, PDF datasheets, alternate products, and the most recent stock and pricing information of STMicroelectronics STM8S series Microcontrollers.

Applications

  • Appliances
  • Medical
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
STM8S903K3U6IC MCU 8BIT 8KB FLASH 32UFQFPN20RFQ
STM8S105C6T6STM8S Series 2 kB RAM 32 kB Flash 38 I/O Surface Mount Microcontroller - LQFP-483375RFQ
STM8S207R8T6CIC MCU 8BIT 64KB FLASH 64LQFP10RFQ
STM8S208RBT3MCU 8-bit STM8S STM8 CISC 128KB Flash 3.3V/5V 64-Pin LQFP T/R15580RFQ
STM8S903F3P6TR8-bit Microcontrollers - MCU App specific line 8-bit MCU 8Kb281RFQ
STM8S207M8T6BTRSTMICROELECTRONICS STM8S207M8T6BTR8 Bit Microcontroller, Performance Line, STM8S20xxx, 24 MHz, 64 KB, 6 KB, 80 Pins, LQFP833RFQ
STM8S207MBT6BTRSTMICROELECTRONICS STM8S207MBT6BTR MCU, 8BIT, STM8S, 24MHZ, LQFP-80398RFQ
STM8S207K8T6CTRIC MCU 8BIT 64KB FLASH 32LQFP9600RFQ
STM8S207C8T6TR8-bit Microcontrollers - MCU 24MHz, 8-Bit MCU 20MIPS@24MHz4800RFQ
STM8S207K6T6CTRIC MCU 8BIT 32KB FLASH 32LQFP190801RFQ
STM8S903K3T3CTRSTMICROELECTRONICS STM8S903K3T3CTR8 Bit Microcontroller, STM8S9xx, 16 MHz, 8 KB, 1 KB, 32 Pins, LQFP50RFQ
STM8S903F3M6IC MCU 8BIT 8KB FLASH 20SOIC8000RFQ
STM8S903K3U3IC MCU 8BIT 8KB FLASH 32UFQFPN91587RFQ
STM8S005C6T6TRMCU 8-bit STM8S STM8 CISC 32KB Flash 3.3V/5V 48-Pin LQFP T/R56500RFQ
STM8S105C4T6TR8-bit Microcontrollers - MCU Access Line 24 MHz MCU 32 Kbytes Flash4800RFQ
STM8S003F3P6STMICROELECTRONICS - STM8S003F3P6 - 8-Bit-MCU, Value Line, STM8 Family STM8S Series Microcontrollers, 16 MHz, 8 KB, 1 KB, 20 Pin(s)13RFQ
STM8S105K6T6CMCU 8-bit STM8S STM8 CISC 32KB Flash 3.3V/5V 32-Pin LQFP Tray4500RFQ
STM8S208C8T6MCU 8-bit STM8S STM8 CISC 64KB Flash 3.3V/5V 48-Pin LQFP Tray2088RFQ
STM8S103F3P6IC MCU 8BIT 8KB FLASH 20TSSOP0RFQ
STM8S207C6T68-bit Microcontrollers - MCU Perf Ln 24 Mhz 8-Bit 128Kb Flsh Int Eeprm500RFQ
Technical Documents

STMicroelectronics STM8S series Microcontrollers are 8-bit microcontrollers designed for a wide range of applications. They feature a wide range of peripherals, including timers, communication interfaces, analog-to-digital converters, and more. The STM8S series is based on the STM8 core, which is a high-performance 8-bit core with a Harvard architecture and a wide range of peripherals. The STM8S series is available in a variety of packages, including DIP, SOIC, and QFP. The STM8S series is ideal for applications such as automotive, consumer, and industrial control.


Features


1. Up to 32 Kbytes of Flash program memory with read-out protection.

2. Up to 1 Kbyte of data EEPROM with read-out protection.

3. Up to 1 Kbyte of RAM.

4. Up to 16 MHz advanced STM8 core with Harvard architecture and 3-stage pipeline.

5. Up to 24 I/O ports with up to 16 interrupt sources.

6. Up to 4 16-bit timers, 2 16-bit auto-reload timers, and 1 watchdog timer.

7. Up to 2 UARTs, 1 SPI, and 1 I2C.

8. Up to 8-channel 10-bit ADC.

9. Up to 2 comparators.

10. Up to 2 analog watchdog.

11. Up to 2 PWM outputs.

12. Up to 2 low-power modes.


Applications


1. Automotive applications such as engine control, body control, and infotainment.

2. Industrial applications such as motor control, power management, and process control.

3. Home appliances such as washing machines, refrigerators, and air conditioners.

4. Consumer electronics such as digital cameras, MP3 players, and portable gaming devices.

5. Medical applications such as patient monitoring, drug delivery, and diagnostic equipment.

6. Security systems such as access control, alarm systems, and surveillance.


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics STM8S series Microcontrollers?

1. Atmel AVR ATmega Series Microcontrollers 2. NXP LPC Series Microcontrollers 3. Microchip PIC Series Microcontrollers 4. Silicon Labs EFM32 Series Microcontrollers 5. Texas Instruments MSP430 Series Microcontrollers 6. Renesas RX Series Microcontrollers 7. Cypress PSoC Series Microcontrollers 8. Freescale Kinetis Series Microcontrollers 9. Infineon XMC Series Microcontrollers 10. Holtek HT Series Microcontrollers

What are the differences between the types of STMicroelectronics STM8S series Microcontrollers?

1. Memory: The STM8S series microcontrollers come in a variety of memory sizes, ranging from 8KB to 128KB of Flash memory and from 1KB to 16KB of RAM.  2. Peripherals: The STM8S series microcontrollers offer a wide range of peripherals, including timers, UARTs, SPI, I2C, ADC, DAC, and more.  3. Packages: The STM8S series microcontrollers come in a variety of packages, including DIP, SOIC, QFN, and LQFP.  4. Operating Voltage: The STM8S series microcontrollers operate at a range of voltages, from 1.8V to 5.5V.  5. Clock Speed: The STM8S series microcontrollers offer a range of clock speeds, from 16MHz to 48MHz.