web counter

STMicroelectronics STR7 series Microcontrollers

Introduction, stock information and FAQs of STR7 series Microcontrollers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of STMicroelectronics STR7 series Microcontrollers.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
STR730FZ1H7IC MCU 32BIT 128KB FLSH 144LFBGA0RFQ
STR712FR2H6IC MCU 32BIT 256KB FLASH 64LFBGA0RFQ
STR735FZ1H7IC MCU 32BIT 128KB FLSH 144LFBGA0RFQ
STR730FZ1T6ARM Microcontrollers - MCU 32Bit MCU with Flash STR73xF ARM7TDMI0RFQ
STR711FR0H6ARM Microcontrollers - MCU MCU 256KB STR71x ARM7TDMI0RFQ
STR752FR2H6ARM Microcontrollers - MCU 32Bit MCU with Flash STR73xF ARM7TDMI0RFQ
STR755FR0H6ARM Microcontrollers - MCU 16/32-BITS MICROS0RFQ
STR752FR2T7ARM Microcontrollers - MCU 32Bit MCU with Flash STR73xF ARM7TDMI5000RFQ
STR751FR1H6ARM Microcontrollers - MCU 16/32-BITS MICROS0RFQ
STR751FR0H6ARM Microcontrollers - MCU 16/32-BITS MICROS0RFQ
STR752FR2H7ARM Microcontrollers - MCU 16/32-BITS MICROS0RFQ
STR752FR1H6ARM Microcontrollers - MCU 16/32-BITS MICROS0RFQ
STR710RZH6ARM Microcontrollers - MCU MCU 256KB STR71x ARM7TDMI860RFQ
STR715FR0T1ARM Microcontrollers - MCU 16/32-BITS MICROS9600RFQ
STR736FV0T6ARM Microcontrollers - MCU 32Bit MCU with Flash STR73xF ARM7TDMI51RFQ
STR710FZ2H6Microcontroller Mcu, 32 Bit, ARM7TDMI, 66MHZ, LFBGA-14413248RFQ
STR731FV2T6ARM Microcontrollers - MCU ARM7TDMI 32-BIT MCU 3X CAN, 4UART, ADC540RFQ
STR755FV2T6ARM Microcontrollers - MCU 32-BITS MICROS80RFQ
STR735FZ2T6ARM Microcontrollers - MCU 16/32 MCU869RFQ
STR736FV1T6ARM Microcontrollers - MCU 32Bit MCU with Flash STR73xF ARM7TDMI103RFQ
Technical Documents

Description


STMicroelectronics STR7 series Microcontrollers are a family of 32-bit microcontrollers based on the ARM7TDMI-S core. They are designed to provide a high level of integration, performance, and flexibility for embedded applications. The STR7 series features a wide range of peripherals, including Ethernet, USB, CAN, and LCD controllers, as well as a variety of memory options. The STR7 series also offers a wide range of development tools, including compilers, debuggers, and software libraries. With its high level of integration and performance, the STR7 series is an ideal choice for embedded applications.



Features


• ARM7TDMI-S™ core with embedded Flash memory

• Up to 128 Kbytes of Flash memory

• Up to 8 Kbytes of SRAM

• Up to 4 Kbytes of EEPROM

• Up to 4 Kbytes of ROM

• Up to 8 channels of 10-bit ADC

• Up to 4 channels of 16-bit timer/counters

• Up to 2 channels of UARTs

• Up to 2 channels of I2C

• Up to 2 channels of SPI

• Up to 2 channels of CAN

• Up to 2 channels of USB


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics STR7 series Microcontrollers?

1. Atmel AT91SAM7 series Microcontrollers 2. NXP LPC2000 series Microcontrollers 3. Freescale MC9S08 series Microcontrollers 4. Infineon XC800 series Microcontrollers 5. Renesas RX62N series Microcontrollers 6. Microchip PIC32MX series Microcontrollers 7. Silicon Labs C8051F series Microcontrollers 8. Texas Instruments MSP430 series Microcontrollers

What are the differences between the types of STMicroelectronics STR7 series Microcontrollers?

1. Architecture: The STR7 series microcontrollers are based on the ARM7TDMI-S core, which is a 32-bit RISC processor. The STR7 series is available in three different architectures: STR7F, STR7L, and STR7G. The STR7F is the most basic architecture and is designed for low-cost applications. The STR7L is a more advanced architecture and is designed for applications requiring higher performance. The STR7G is the most advanced architecture and is designed for applications requiring the highest performance.  2. Memory: The STR7 series microcontrollers are available with different amounts of on-chip memory. The STR7F has up to 32KB of Flash memory, while the STR7L and STR7G have up to 128KB of Flash memory. The STR7F also has up to 8KB of SRAM, while the STR7L and STR7G have up to 32KB of SRAM.  3. Peripherals: The STR7 series microcontrollers have a variety of on-chip peripherals, including timers, UARTs, SPI, I2C, and ADC. The STR7F has fewer peripherals than the STR7L and STR7G, but still has enough to support most applications. The STR7L and STR7G have more advanced peripherals, such as CAN, USB, and Ethernet.  4. Packages: The STR7 series microcontrollers are available in a variety of packages, including LQFP, TQFP, and BGA. The LQFP and TQFP packages are the most common, while the BGA package is used for applications requiring the highest performance.