web counter

STMicroelectronics STSPIN8 series PMIC - Motor Drivers, Controllers

Introduction, stock information and FAQs of STSPIN8 series Motor Drivers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of STMicroelectronics STSPIN8 series Motor Drivers.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
STSPIN830COMPACT AND VERSATILE THREE-PHAS25RFQ
STSPIN840COMPACT DUAL BRUSHED DC MOTOR DR0RFQ
STSPIN820STEPPER MOTOR DRIVERS1073RFQ
Technical Documents

STMicroelectronics STSPIN8 series PMIC - Motor Drivers, Controllers are a family of integrated motor drivers and controllers designed to provide a complete solution for motor control applications. The STSPIN8 series offers a wide range of features, including integrated power MOSFETs, current sensing, and protection features, as well as a variety of communication interfaces. The STSPIN8 series is designed to provide a cost-effective solution for motor control applications, while offering high performance and reliability.


Features


• High-performance 8-channel motor driver with integrated power MOSFETs

• Integrated current sensing and protection

• Programmable current limit and overcurrent protection

• Programmable speed control

• Programmable acceleration and deceleration

• Programmable stall detection

• Programmable PWM frequency

• Programmable dead time

• Programmable overvoltage protection


Applications


• Industrial Automation: The STSPIN8 PMIC can be used for precise control of various actuators such as valves, motors and linear actuators in manufacturing facilities and plants remotely or in hazardous environments.

• Robotics: These PMICs are used in robotics applications, where high-performing, low-power consumption systems are required, like for warehouse automation, assembly lines, and transports.

• Automotive: The STSPIN8 PMIC can be used in automotive applications for controlling motors in electric vehicles and hybrid vehicles, power windows, and mirrors.

• Consumer Electronics: These PMICs can be used in consumer electronic devices that use motors, such as drones, cameras, and other consumer gadgets.

• Medical Devices: The STSPIN8 PMICs can be used in medical devices such as insulin pumps, diagnostic equipment, patient monitoring systems, X-ray machines and other medical systems in which precise motor control is critical.

Overall, the STMicroelectronics STSPIN8 series PMIC - Motor Drivers and Controllers provides an energy-efficient and customizable solution for accurate and reliable control of different types of motors in various industries, enabling performance improvements through precise operation at low power consumption.


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics STSPIN8 series PMIC - Motor Drivers, Controllers?

1. Texas Instruments DRV8848 Motor Driver IC 2. NXP LPC11C24 Motor Control IC 3. Infineon XMC1100 Motor Control IC 4. STMicroelectronics L6230 Motor Driver IC 5. NXP LPC1768 Motor Control IC 6. STMicroelectronics L6234 Motor Driver IC 7. STMicroelectronics L6235 Motor Driver IC 8. STMicroelectronics L6236 Motor Driver IC 9. STMicroelectronics L6237 Motor Driver IC 10. STMicroelectronics L6238 Motor Driver IC 11. STMicroelectronics L6239 Motor Driver IC 12. STMicroelectronics L6240 Motor Driver IC 13. STMicroelectronics L6241 Motor Driver IC 14. STMicroelectronics L6242 Motor Driver IC 15. STMicroelectronics L6243 Motor Driver IC 16. STMicroelectronics L6244 Motor Driver IC 17. STMicroelectronics L6245 Motor Driver IC 18. STMicroelectronics L6246 Motor Driver IC 19. STMicroelectronics L6247 Motor Driver IC 20. STMicroelectronics L6248 Motor Driver IC

What are the differences between the types of STMicroelectronics STSPIN8 series PMIC - Motor Drivers, Controllers?

The STSPIN8 series of PMICs from STMicroelectronics are motor drivers, controllers, and power management ICs designed to provide a complete solution for motor control applications. The series includes three different types of devices: STSPIN8 Motor Drivers, STSPIN8 Controllers, and STSPIN8 Power Management ICs.  STSPIN8 Motor Drivers are designed to provide a complete solution for driving brushless DC (BLDC) motors. They feature a wide range of features such as current sensing, over-current protection, and programmable current limits. They also offer a variety of control modes, including open-loop, closed-loop, and sensorless control.  STSPIN8 Controllers are designed to provide a complete solution for controlling brushless DC (BLDC) motors. They feature a wide range of features such as current sensing, over-current protection, and programmable current limits. They also offer a variety of control modes, including open-loop, closed-loop, and sensorless control.  STSPIN8 Power Management ICs are designed to provide a complete solution for managing power in motor control applications. They feature a wide range of features such as over-voltage protection, under-voltage protection, and programmable current limits. They also offer a variety of control modes, including open-loop, closed-loop, and sensorless control.