web counter

STMicroelectronics VIPER01 series AC to DC Converter ICs

Comprehensive Guide to VIPER01 Integrated Circuits (ICs) AC to DC Converter ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of STMicroelectronics VIPER01 series AC to DC Converter ICs products.

FEATURES

  • High voltage converter ICs that are intended to reliably and efficiently convert AC voltage to DC voltage.
  • Flexible solution that may be applied to a variety of products, including consumer electronics, medical equipment, home appliances, and LED lighting1.
  • The device is a high voltage converter smartly integrating an 800 V avalanche-rugged power MOSFET with PWM current mode control2.
  • The power MOSFET with 800 V breakdown voltage allows the extended input voltage range to be applied, as well as the size of the DRAIN snubber circuit to be reduced2.
  • Buck, Buck-Boost, Flyback AC/DC Converters 3.
Applications

  • Medical
  • Lighting
  • Appliances
Associated Products

Part NumberDescriptionStockRFQ
VIPER012XSIC OFFLINE CONV PWM 10SSOP18BUY
VIPER013HSSTMICROELECTRONICS VIPER013HS AC/DC CONV, BUCK-BOOST/FLYBACK, SSOP-10New2245BUY
VIPER012LSTRSTMICROELECTRONICS VIPER012LSTR AC/DC CONV, BUCK-BOOST/FLYBACK, SSOP-10New5000BUY
VIPER011LSIC OFFLINE CONV PWM 10SSOP1548BUY
VIPER013LSSTMICROELECTRONICS VIPER013LS AC/DC CONV, BUCK-BOOST/FLYBACK, SSOP-10New3777RFQ
VIPER013XSIC OFFLINE CONV PWM 10SSOP0RFQ
VIPER011XSSTMICROELECTRONICS VIPER011XS AC/DC CONV, BUCK-BOOST/FLYBACK, SSOP-10New1326RFQ
VIPER012HSTRIC OFFLINE CONV PWM 10SSOP2500BUY
VIPER013XSTRIC OFFLINE CONV PWM 10SSOP7500RFQ
VIPER011LSTRAC to DC Switching Converter Boost/Buck/Flyback/Off-Line Switcher 4.25V 66kHz T/R 10-Pin SSOP249BUY
VIPER013HSTRSTMICROELECTRONICS VIPER013HSTR AC/DC CONV, BUCK-BOOST/FLYBACK, SSOP-10New1010RFQ
VIPER011XSTRIC OFFLINE CONV PWM 10SSOP0BUY
VIPER013BLSENERGY SAVING OFF-LINE HIGH VOLT15BUY
VIPER012LSSTMICROELECTRONICS VIPER012LS AC/DC CONV, BUCK-BOOST/FLYBACK, SSOP-10New20BUY
VIPER013BLSTRENERGY SAVING OFF-LINE HIGH VOLT5000BUY
VIPER012HSIC OFFLINE CONV PWM 10SSOP1006BUY
VIPER013LSTRSTMICROELECTRONICS VIPER013LSTR AC/DC CONV, BUCK-BOOST/FLYBACK, SSOP-10New0RFQ
VIPER012XSTRIC OFFLINE CONV PWM 10SSOP2752BUY
Technical Documents

The VIPER01 series AC to DC Converter ICs are high voltage converter ICs that are intended to reliably and efficiently convert AC voltage to DC voltage. It is a flexible solution that may be applied to a variety of products, including consumer electronics, medical equipment, home appliances, and LED lighting.

Frequently Asked Questions

What is the output power of the VIPER01 series AC to DC Converter ICs?

The output power of the VIPER01 series AC to DC Converter ICs varies depending on the application.

What is the input voltage range of the VIPER01 series AC to DC Converter ICs?

The VIPER01 series AC to DC Converter ICs have a wide supply voltage range of 4.5 V to 30 V.