The Texas Instruments 65HVD11 series Drivers Interface ICs are 1/1 Transceiver Half RS422, RS485 8-SOIC. They are used for half-duplex communication over balanced transmission lines. The devices are designed for data rates up to 10 Mbps and are suitable for multipoint applications where up to 32 transceivers can be connected to the bus. The SN65HVD11QDR is one of the products in this series. It is a transceiver half with one driver and one receiver. It has a voltage supply of 3V ~ 3.6V and an operating temperature range of -40°C ~ 125°C. It is available in an 8-SOIC package.
Texas Instruments 65HVD11 series Drivers Interface ICs
Comprehensive Guide to 65HVD11 Integrated Circuits (ICs) Drivers Interface ICs
This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments 65HVD11 series Drivers Interface ICs products.
FEATURES
- 1/1 Transceiver Half RS422, RS485 8-SOIC.
- Designed for half-duplex communication over balanced transmission lines.
- Suitable for multipoint applications where up to 32 transceivers can be connected to the bus.
- Data rates up to 10 Mbps.
- Available in an 8-SOIC package
Applications
- Wired networking
Associated Products
| Part Number | Description | Stock | RFQ |
|---|---|---|---|
| SN65HVD11DRG4 | IC RS485 TRANSCEIVER 3.3V 8-SOIC | 900000 | BUY |
| SN65HVD11DG4 | IC RS485 TRANSCEIVER 3.3V 8-SOIC | 82566602 | RFQ |
| SN65HVD11HD | IC TRANSCEIVER HALF 1/1 8SOIC | 2383 | RFQ |
| SN65HVD11SJD | Single Transmitter/Receiver RS-485 8-Pin SBCDIP Tube | 2509 | RFQ |
| SN65HVD11QDG4 | IC RS485 TRANSCEIVER 3.3V 8-SOIC | 32000 | RFQ |
| SN65HVD11D | IC TRANSCEIVER RS485 3.3V 8-SOIC | 40 | BUY |
| SN65HVD11QD | Single Transmitter/Receiver RS-485 8-Pin SOIC Tube | 0 | BUY |
| SN65HVD11DR | Single Transmitter/Receiver RS-485 8-Pin SOIC T/R | 10000 | RFQ |
| SN65HVD11SKGDA | RS-485 Interface IC 3.3V RS485 Xcvr | 24 | BUY |
| SN65HVD11SHKJ | IC TRANSCEIVER HALF 1/1 8CFP | 100 | RFQ |
| SN65HVD11P | IC TRANSCEIVER RS485 3.3V 8-DIP | 200 | BUY |
| SN65HVD11QDR | IC RS485 TRANSCEIVER 3.3V 8-SOIC | 77 | BUY |
| SN65HVD11QP | IC RS485 TRANSCEIVER 3.3V 8-DIP | 2500 | RFQ |
| SN65HVD11QPG4 | IC RS485 TRANSCEIVER 3.3V 8-DIP | 0 | RFQ |
Technical Documents
- Mult Devices Font 21/Apr/2018
- Mult Devices Font 21/Apr/2018
- SN65HVD11D-Texas-Instruments-datasheet-7569533.pdf
- SN65HVD11D-Texas-Instruments-datasheet-14436928.pdf
- SN65HVD11D-Texas-Instruments-datasheet-48268128.pdf
- SN65HVD11D-Texas-Instruments-datasheet-12911.pdf
- SN65HVD11D-Texas-Instruments-datasheet-7836702.pdf
- SN65HVD11D-Texas-Instruments-datasheet-14121691.pdf
- SN65HVD11D-Texas-Instruments-datasheet-10382599.pdf
- SN65HVD11D-Texas-Instruments-datasheet-86315057.pdf
- SN65HVD11QD-Texas-Instruments-datasheet-10382599.pdf
- SN65HVD11QD-Texas-Instruments-datasheet-16774596.pdf
Frequently Asked Questions
Where can we use Texas Instruments 65HVD11 series Drivers Interface ICs
The Texas Instruments 65HVD11 series Drivers Interface ICs are used for half-duplex communication over balanced transmission lines. They are suitable for multipoint applications where up to 32 transceivers can be connected to the bus.


Product
Brand
Articles
Tools