web counter

Texas Instruments 74CB series Logic ICs

Introduction, stock information and FAQs of 74CB series Signal Switches & Multiplexers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Texas Instruments 74CB series Signal Switches & Multiplexers.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
SN74CB3Q16811DGVRIC SWITCH BUS 24BIT FET 56-TVSOP101BUY
SN74CB3Q3245RGYRIC SWITCH BUS 8BIT FET 20-VQFN222RFQ
SN74CB3Q3305DCURIC FET BUS SWITCH DUAL US8763RFQ
SN74CB3Q3253DBQRIC, BUS SWITCH, DUAL, FET, SMD13650RFQ
SN74CB3Q3257DGVRIC QUAD1:2 FET MUX/DEMUX 16TVSOP7318RFQ
SN74CB3Q3257PWTEXAS INSTRUMENTS SN74CB3Q3257PWLOGIC, MUX/DEMUX FET 4BIT, 16TSSOP158RFQ
SN74CB3T3257PWTEXAS INSTRUMENTS SN74CB3T3257PWLOGIC, MUX/DEMUX FET 4BIT, 16TSSOP115RFQ
SN74CB3Q32245ZKERIC SWITCH BUS 32B FET 96-BGA1000RFQ
SN74CB3Q16245DLRIC SWITCH BUS 16BIT FET 48-SSOP6RFQ
SN74CB3Q3244DBQRIC SWITCH BUS 8BIT FET 20-QSOP0RFQ
SN74CB3T3384DBQRIC FET BUS SWT 3.3V 10BIT 24QSOP5000RFQ
SN74CB3Q3251DBQRIC 1OF8 FET MUX/DEMUX 16SSOP2500RFQ
SN74CB3Q3384APWRIC SWITCH BUS 10BIT FET 24-TSSOP4496RFQ
SN74CB3Q3244PWRIC SW BUS 8B FET LV 20-TSSOP634RFQ
SN74CB3Q3384ADBQRIC FET 10-BIT SWITCH 24-QSOP100RFQ
SN74CB3Q3345DGVRIC SWITCH BUS 8BIT FET 20-TVSOP1269RFQ
SN74CB3T3383DGVRIC SW BUS-EXCH 10BIT FET 24TVSOP2000RFQ
SN74CB3Q16211DGGRTEXAS INSTRUMENTS SN74CB3Q16211DGGR.24 BIT FET BUS SWITCH, TSSOP-5620RFQ
SN74CB3Q16245DGVRIC SWITCH BUS 16BIT FET 48-TVSOP0RFQ
SN74CB3Q16244DLRIC SWITCH BUS 16BIT FET 48-SSOP50RFQ
Technical Documents

Description


The Texas Instruments 74CB series Logic ICs are a family of integrated circuits designed for use in digital logic applications. These ICs are based on CMOS technology and offer high speed, low power consumption, and low noise operation. They are available in a variety of packages, including DIP, SOIC, and TSSOP. The 74CB series includes a wide range of logic functions, including AND, OR, NAND, NOR, XOR, and XNOR gates, as well as multiplexers, flip-flops, and counters. These ICs are ideal for use in a variety of applications, including embedded systems, industrial automation, and consumer electronics.



Features


• Low On-Resistance: 0.5Ω max

• Low Off-Capacitance: 0.2pF max

• Low Crosstalk: -30dB @ 1MHz

• Low Power Consumption: 0.5mW max

• High Speed: tpd = 4ns max

• Wide Operating Voltage Range: 2.7V to 5.5V

• ESD Protection: > 8kV HBM

• RoHS Compliant



Applications


• Automotive

• Industrial

• Medical

• Consumer Electronics

• Telecommunications

• Networking

• Computer Peripherals

• Test & Measurement


Frequently Asked Questions

What are the Alternative Products of Texas Instruments 74CB series Logic ICs?

Alternative products to the Texas Instruments 74CB series Logic ICs include the 74HC series Logic ICs, the 74LS series Logic ICs, the 74ACT series Logic ICs, and the 74F series Logic ICs.

What are the differences between the types of Texas Instruments 74CB series Logic ICs?

The Texas Instruments 74CB series Logic ICs are available in a variety of types, each with its own unique features and capabilities. The main differences between the types are the number of inputs and outputs, the speed of operation, the power supply voltage, and the package type. The most common types are the 74CBTLV, 74CBTLU, 74CBTLVH, 74CBTLVX, 74CBTLVXH, 74CBTLVXV, and 74CBTLVXVH. The 74CBTLV has two inputs and two outputs, operates at a speed of up to 25 MHz, and is available in a variety of package types. The 74CBTLU has four inputs and four outputs, operates at a speed of up to 25 MHz, and is available in a variety of package types. The 74CBTLVH has two inputs and two outputs, operates at a speed of up to 50 MHz, and is available in a variety of package types. The 74CBTLVX has four inputs and four outputs, operates at a speed of up to 50 MHz, and is available in a variety of package types. The 74CBTLVXH has four inputs and four outputs, operates at a speed of up to 100 MHz, and is available in a variety of package types. The 74CBTLVXV has four inputs and four outputs, operates at a speed of up to 200 MHz, and is available in a variety of package types. The 74CBTLVXVH has four inputs and four outputs, operates at a speed of up to 400 MHz, and is available in a variety of package types.