web counter

Texas Instruments 74CBT series Logic ICs

Introduction, stock information and FAQs of 74CBT series Signal Switches & Multiplexers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Texas Instruments 74CBT series Signal Switches & Multiplexers.

Applications

  • Medical
  • Test & measurement
  • Aerospace & defense
Associated Products

Part NumberDescriptionStockRFQ
SN74CBT162292DLLOGIC, 12-BIT 1OF2 MUX/DEMUX, 56SSOP4553BUY
SN74CBT3245APWRTEXAS INSTRUMENTS SN74CBT3245APWR LOGIC, 74CBT, X BAR SWITCH, TSSOP201800RFQ
SN74CBT3251DBQRIC 1-OF-8 FET MUX/DEMUX 16SSOP24550RFQ
SN74CBT16390DGVRIC FET MUX/DEMUX BUS SW 56-TVSOP1719RFQ
SN74CBT16390DGGRIC 16:32 BIT MUX/DEMUX 56-TSSOP959RFQ
SN74CBT16861DGVRIC 20-BIT FET BUS SW 48-TVSOP100RFQ
SN74CBT16210CDGVRIC SWITCH BUS 20BIT FET 48-TVSOP20BUY
SN74CBT3244CDGVRIC SWITCH BUS OCTAL FET 20-TVSOP100BUY
SN74CBT3345CDBQRIC SWITCH BUS 8BIT FET 20-QSOP50BUY
SN74CBT3345CDWRIC SWITCH BUS 8BIT FET 20-SOIC1780BUY
SN74CBT3384APWRIC 10-BIT FET BUS SW 24-TSSOP2174RFQ
SN74CBT3245ADWRIC OCTAL FET BUS SWITCH 20-SOIC50RFQ
SN74CBT3245ADBRIC OCTAL FET BUS SW 20-SSOP32409RFQ
SN74CBT3384CPWRIC SWITCH BUS 10BIT FET 24-TSSOP4000RFQ
SN74CBT3384ADGVRIC 10-BIT FET BUS SW 24-TVSOP238RFQ
SN74CBT3125CPWRIC SWITCH BUS QUAD FET 14-TSSOP10RFQ
SN74CBT3125DBRIC QUAD FET BUS SW 14-SSOP2000RFQ
SN74CBT16214CDGGRIC 12BIT 1:3 MUX/DEMUX 56-TSSOP12RFQ
SN74CBT16244CDGVRIC SWITCH BUS 16BIT FET 48-TVSOP70RFQ
SN74CBT16212CDGGRIC SW BUS-EXCH 24BIT FET 56TSSOP23RFQ
Technical Documents

Description


The Texas Instruments 74CBT series Logic ICs are a family of high-speed, low-power CMOS logic devices. They are designed to provide high-speed logic functions with low power consumption. The 74CBT series includes a wide range of logic functions, including multiplexers, latches, flip-flops, and buffers. The devices are available in a variety of packages, including SOIC, TSSOP, and QFN. The 74CBT series is ideal for applications requiring high-speed logic functions with low power consumption.



Features


• Low On-Resistance: 0.5Ω max

• Low Off-Leakage Current: 0.1nA max

• Low Crosstalk: -50dB max

• High Bandwidth: 1GHz max

• Low Propagation Delay: 1ns max

• Low Power Consumption: 0.5mW max

• High ESD Protection: 2kV HBM

• Wide Operating Voltage Range: 2.7V to 5.5V



Applications


• Automotive

• Industrial

• Medical

• Consumer Electronics

• Telecommunications

• Networking

• Military/Aerospace


Frequently Asked Questions

What are the Alternative Products of Texas Instruments 74CBT series Logic ICs?

"1. NXP 74HC Series Logic ICs 2. STMicroelectronics 74HC Series Logic ICs 3. ON Semiconductor 74HC Series Logic ICs 4. Fairchild 74HC Series Logic ICs 5. Renesas 74HC Series Logic ICs 6. Microchip 74HC Series Logic ICs 7. Toshiba 74HC Series Logic ICs 8. Analog Devices 74HC Series Logic ICs 9. Maxim Integrated 74HC Series Logic ICs 10. Silicon Labs 74HC Series Logic ICs"

What are the differences between the types of Texas Instruments 74CBT series Logic ICs?

"The 74CBT series of Logic ICs from Texas Instruments includes a variety of devices, each with its own unique features and capabilities. The main differences between the various types of 74CBT series Logic ICs are their logic functions, input/output configurations, power supply requirements, and package types.   The 74CBT series includes devices such as the 74CBT16244A, which is a 4-bit buffer/line driver with 3-state outputs; the 74CBT16245A, which is a 4-bit transceiver with 3-state outputs; the 74CBT16374A, which is a 4-bit D-type flip-flop with 3-state outputs; and the 74CBT16374A, which is a 4-bit latch with 3-state outputs.   The power supply requirements for the 74CBT series range from 3.3V to 5V, and the package types available include SOIC, TSSOP, and VQFN."