web counter

Texas Instruments 74CBTLV series Logic ICs

Introduction, stock information and FAQs of 74CBTLV series Signal Switches & Multiplexers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Texas Instruments 74CBTLV series Signal Switches & Multiplexers.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
SN74CBTLV3126DGVRBus Switch 4-Element CMOS 4-IN 14-Pin TVSOP T/R5000RFQ
SN74CBTLV3251DRIC LV FET MUX/DEMUX 16-SOIC233RFQ
SN74CBTLV3253DRIC LV DUAL FET MUX/DEMUX 16-SOIC9446RFQ
SN74CBTLV16211GRIC LV 24-BIT FET BUS SW 56-TSSOP2000RFQ
SN74CBTLV3384DBQRIC LV 10-BIT FET BUS SW 24QSOP2500RFQ
SN74CBTLV3383DWRIC LV FET BUS-EXCH SW 24-SOIC1152BUY
74CBTLV3257PWRG4Multiplexer Switch ICs Lo-Vltg 4B 1-Of-2 FET Multipl/Demult1915RFQ
74CBTLV1G125DBVRQ1Bus Switch 1-Element CMOS 1-IN Automotive 5-Pin SOT-23 T/R3000RFQ
SN74CBTLV3126DBQRIC LV QUAD FET BUS SW 16SSOP50000RFQ
SN74CBTLV3251DBQRIC LV OCTAL FET BUS SW 16SSOP5RFQ
SN74CBTLV3253DBQRIC LV DUAL FET MUX/DEMUX 16SSOP167835RFQ
SN74CBTLV3245ARGYRTEXAS INSTRUMENTS SN74CBTLV3245ARGYR8 BIT FET BUS SWITCH, QFN-200RFQ
SN74CBTLV16210VRIC LV 20-BIT FET BUS SW 48-TVSOP1877RFQ
SN74CBTLV16292GRTEXAS INSTRUMENTS SN74CBTLV16292GRIC, 12-BIT MULTIPLEXER/DEMULTIPLEXER110RFQ
SN74CBTLV3251PWRIC LV FET MUX/DEMUX 16-TSSOP12000RFQ
SN74CBTLV1G125DCKRTEXAS INSTRUMENTS SN74CBTLV1G125DCKR.. IC, BUS SWITCH, SINGLE FET, SMD30RFQ
SN74CBTLV3257DGVRIC LV FET MUX/DEMUX 16-TVSOP5150RFQ
SN74CBTLV3861DBQRIC LV 10-BIT FET BUS SW 24QSOP38RFQ
SN74CBTLV3861DGVRIC LV 10-BIT FET BUS SW 24-TVSOP2000RFQ
SN74CBTLV3257PWTEXAS INSTRUMENTS SN74CBTLV3257PWIC, FET MUX/DEMUX, SMD1RFQ
Technical Documents

Description


Texas Instruments 74CBTLV series Logic ICs are a family of low-voltage CMOS logic devices designed to operate from a single 2.5V to 3.6V power supply. They are designed to provide high-speed operation and low power consumption, making them ideal for battery-powered applications. The 74CBTLV series offers a wide range of logic functions, including multiplexers, latches, flip-flops, and buffers. The devices are also available in a variety of package types, including SOIC, TSSOP, and VSSOP. With their low-voltage operation and low power consumption, the 74CBTLV series is an ideal choice for a variety of applications.



Features


• Low On-Resistance: 0.5Ω max


• Low Off-Capacitance: 0.2pF max


• Low Crosstalk: -30dB @ 1MHz


• Low Power Consumption: 0.5mW max


• High Speed: tpd = 4ns max


• Wide Operating Voltage Range: 2.7V to 5.5V


• ESD Protection: > 8kV HBM


• Available in 8-Pin SOIC and TSSOP Packages



Applications


• Automotive


• Industrial


• Consumer


• Medical


• Networking


• Telecommunications


• Portable Electronics


• Computer Peripherals


• Audio/Video Equipment


Frequently Asked Questions

What are the Alternative Products of Texas Instruments 74CBTLV series Logic ICs?

Alternative products to the Texas Instruments 74CBTLV series Logic ICs include the 74HC series Logic ICs, the 74LS series Logic ICs, the 74ACT series Logic ICs, and the 74FCT series Logic ICs.

What are the differences between the types of Texas Instruments 74CBTLV series Logic ICs?

The Texas Instruments 74CBTLV series Logic ICs are available in a variety of types, each with its own unique features and capabilities. The main differences between the types are the number of inputs and outputs, the logic family, the voltage range, the power consumption, and the package type.   The 74CBTLV series includes logic ICs with 2-input, 3-input, and 4-input configurations, as well as logic ICs with open-drain outputs. The logic family includes CMOS, TTL, and LVTTL. The voltage range varies from 2.7V to 5.5V, and the power consumption ranges from 0.4mA to 10mA. The package types include SOIC, TSSOP, and VQFN.