web counter

Texas Instruments TCA series Logic ICs

Introduction, stock information and FAQs of TCA series Signal Switches & Multiplexers

In this article, you will be informed about the features, applications, PDF datasheets, alternative items, and the most recent stock and cost data of Texas Instruments TCA series Signal Switches & Multiplexers.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
TCA9544APWRIC I2C SW 4CH W/RESET 20TSSOP59162RFQ
TCA9543ADRIC I2C SW 2CH W/RESET 14SOIC2500RFQ
TCA9545APWRSwitch ICs - Various 4-CH I2C and SMBus Switch0RFQ
TCA9548ARGERIC I2C SW 8CH W/RESET 24VQFN6980RFQ
TCA9548APWRIC I2C SW 8CH W/RESET 24TSSOP58000RFQ
TCA9548AMRGERLOW VOLTAGE 8CHANNEL I2CSWITCH6528RFQ
TCA9546ADRIC I2C SW 4CH W/RESET 16SOIC101RFQ
TCA9543APWRBus Switch -40C to 85C 14-Pin TSSOP T/R5266RFQ
TCA9546APWRIC I2C SW 4CH W/RESET 16TSSOP10000RFQ
Technical Documents

Texas Instruments TCA series Logic ICs are a family of integrated circuits designed for use in a wide range of applications. They are designed to provide high-speed logic functions with low power consumption and minimal noise. The TCA series includes a variety of logic gates, flip-flops, multiplexers, and other logic functions. These ICs are designed to be used in a variety of applications, including automotive, industrial, and consumer electronics. They are also suitable for use in high-speed data processing and communications systems. The TCA series is designed to provide reliable performance in a wide range of operating conditions.


Features


• Low On-Resistance: The Texas Instruments TCA series logic-signal switches, multiplexers, and decoders feature low on-resistance, which allows for low power consumption and improved signal integrity.

• High Speed: The TCA series switches, multiplexers, and decoders are designed to operate at high speeds, allowing for faster data transfer and improved system performance.

• Low Voltage: The TCA series switches, multiplexers, and decoders are designed to operate at low voltages, allowing for improved system efficiency and reduced power consumption.

• High Reliability: The TCA series switches, multiplexers, and decoders are designed to be highly reliable, providing long-term performance and reliability.


Applications


• Automotive: The TCA series switches, multiplexers, and decoders are used in automotive applications such as engine control, transmission control, and body control.

• Industrial: The TCA series switches, multiplexers, and decoders are used in industrial applications such as process control, machine control, and factory automation.

• Consumer Electronics: The TCA series switches, multiplexers, and decoders are used in consumer electronics such as televisions, DVD players, and gaming consoles.

• Medical: The TCA series switches, multiplexers, and decoders are used in medical applications such as patient monitoring, imaging, and diagnostics.


Frequently Asked Questions

What are the Alternative Products of Texas Instruments TCA series Logic ICs?

1. NXP 74HC Series Logic ICs 2. STMicroelectronics 74HC Series Logic ICs 3. ON Semiconductor 74HC Series Logic ICs 4. Microchip 74HC Series Logic ICs 5. Renesas 74HC Series Logic ICs 6. Fairchild 74HC Series Logic ICs 7. Toshiba 74HC Series Logic ICs 8. Analog Devices 74HC Series Logic ICs 9. Maxim Integrated 74HC Series Logic ICs 10. Silicon Labs 74HC Series Logic ICs

What are the differences between the types of Texas Instruments TCA series Logic ICs?

The Texas Instruments TCA series Logic ICs are available in three different types:  1. TCA74xx: This type of IC is a general-purpose logic family that is designed for low-power applications. It offers a wide range of logic functions, including AND, OR, NAND, NOR, XOR, and XNOR. It also has a wide range of voltage and temperature ranges, making it suitable for a variety of applications.  2. TCA84xx: This type of IC is a high-speed logic family that is designed for high-speed applications. It offers a wide range of logic functions, including AND, OR, NAND, NOR, XOR, and XNOR. It also has a wide range of voltage and temperature ranges, making it suitable for a variety of applications.  3. TCA95xx: This type of IC is a low-power logic family that is designed for low-power applications. It offers a wide range of logic functions, including AND, OR, NAND, NOR, XOR, and XNOR. It also has a wide range of voltage and temperature ranges, making it suitable for a variety of applications.