web counter

Texas Instruments 74CBTD series Logic ICs

Introduction, stock information and FAQs of 74CBTD series Signal Switches & Multiplexers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Texas Instruments 74CBTD series Signal Switches & Multiplexers.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
SN74CBTD3306DRIC DUAL FET BUS SWITCH 8-SOIC1508RFQ
SN74CBTD16210DLTEXAS INSTRUMENTS SN74CBTD16210DL LOGIC, 74CBTD, FET W/ DIODE, SSOP485RFQ
SN74CBTD16210DGGRIC 20-BIT FET BUS SW 48-TSSOP15RFQ
SN74CBTD3384DGVRIC 10-BIT FET BUS SW 24-TVSOP140BUY
SN74CBTD3861DBQRIC 10-BIT FET BUS SW 24QSOP10000RFQ
SN74CBTD16210DGVRIC 20-BIT FET BUS SW 48-TVSOP17727RFQ
SN74CBTD3384CPWRIC BUS SWITCH 10 BIT 24-TSSOP1158RFQ
SN74CBTD3861DWRIC SWITCH BUS FET 10BIT 24-SOIC202RFQ
SN74CBTD3384CDBRIC BUS SWITCH 10 BIT 24-SSOP94RFQ
SN74CBTD3861PWTEXAS INSTRUMENTS SN74CBTD3861PW BUS SWITCH, FET, SMD, TSSOP24, 7V3RFQ
SN74CBTD3306PWRG4IC SWITCH BUS FET DUAL 8TSSOP87RFQ
74CBTD3861DBQRG4IC 10BIT FET BUS SW 24-QSOP50BUY
SN74CBTD3861PWG4IC FET BUS SWITCH SGL 24TSSOP1259BUY
SN74CBTD3861DWG4IC FET BUS SWITCH SGL 24SOIC29BUY
SN74CBTD3384CDWRG4IC FET BUS SWITCH DUAL 24SOIC17BUY
SN74CBTD3305CPWRE4IC SWITCH BUS FET DUAL 8-TSSOP0RFQ
SN74CBTD1G384DBVTIC SNGL FET BUS SWITCH SOT23-538BUY
SN74CBTD3305CPWRG4IC FET BUS SWITCH DUAL 8TSSOP0RFQ
SN74CBTD3306CDRIC SWITCH BUS DUAL FET 8-SOIC280RFQ
SN74CBTD3384DWRIC 10-BIT FET BUS SW 24-SOIC25RFQ
Technical Documents

Description


The Texas Instruments 74CBTD series Logic ICs are a family of high-speed CMOS logic devices designed to provide superior performance in a wide range of applications. These devices feature low power consumption, high speed, and low noise operation. The 74CBTD series includes a variety of logic functions, including AND, OR, NAND, NOR, XOR, and XNOR gates, as well as multiplexers, flip-flops, and latches. The devices are available in a variety of packages, including DIP, SOIC, and TSSOP. The 74CBTD series is ideal for applications requiring high speed, low power, and low noise operation.



Features


• Low On-Resistance: 0.5Ω max

• Low Off-Leakage Current: 0.1nA max

• Low Crosstalk: -50dB max

• High Bandwidth: 1GHz max

• Low Propagation Delay: 2ns max

• Low Power Consumption: 0.5mW max

• ESD Protection: 8kV HBM

• Operating Temperature Range: -40°C to +85°C



Applications


• Automotive

• Industrial

• Medical

• Consumer Electronics

• Telecommunications

• Networking

• Military/Aerospace


Frequently Asked Questions

What are the Alternative Products of Texas Instruments 74CBTD series Logic ICs?

1. NXP 74HC Series Logic ICs 2. STMicroelectronics 74HC Series Logic ICs 3. ON Semiconductor 74HC Series Logic ICs 4. Fairchild 74HC Series Logic ICs 5. Renesas 74HC Series Logic ICs 6. Microchip 74HC Series Logic ICs 7. Toshiba 74HC Series Logic ICs 8. Analog Devices 74HC Series Logic ICs 9. Maxim Integrated 74HC Series Logic ICs 10. Silicon Labs 74HC Series Logic ICs

What are the differences between the types of Texas Instruments 74CBTD series Logic ICs?

The Texas Instruments 74CBTD series Logic ICs are a family of logic devices that offer a variety of features and functions. The main differences between the types of 74CBTD series Logic ICs are the number of inputs and outputs, the logic family, the speed, and the power supply voltage.   The 74CBTD series Logic ICs come in a variety of logic families, including CMOS, TTL, and ECL. The number of inputs and outputs can range from two to eight, depending on the type of IC. The speed of the ICs can range from a few nanoseconds to several hundred nanoseconds. The power supply voltage can range from 3.3V to 15V.