web counter

Texas Instruments 75ALS180 series Drivers Interface ICs

Comprehensive Guide to 75ALS180 Integrated Circuits (ICs) Drivers Interface ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments 75ALS180 series Drivers Interface ICs products.

FEATURES

  • High-Speed Advanced Low-Power Schottky Circuitry Designed for 25-Mbaud Operation in Both Serial and Parallel Applications
  • Low Skew Between Devices . . . 6 ns Max
  • Low Supply-Current Requirements . . . 30 mA Max
  • Wide Positive and Negative Input/Output Bus Voltage Ranges
  • Driver Output Capacity . . . ±60 mA
Applications

  • Datacom module
Associated Products

Part NumberDescriptionStockRFQ
SN75ALS180DRE4IC TRANSCEIVER FULL 1/1 14SOIC25BUY
SN75ALS180NIC TRANSCEIVER FULL 1/1 14DIP230RFQ
SN75ALS180DRIC DIFF DRVR/RCVR PAIR 14-SOIC290BUY
SN75ALS180DRG4IC TRANSCEIVER FULL 1/1 14SOIC9888BUY
SN75ALS180DIC TRANSCEIVER FULL 1/1 14SOIC61RFQ
Technical Documents

The Texas Instruments 75ALS180 series Drivers Interface ICs are differential driver and receiver pairs that are designed to meet the requirements of ANSI Standards TIA/EIA-422-B and TIA/EIA-485-A. They are designed for balanced transmission lines and meet the requirements of EIA Standard RS-485. The 75ALS180 series is characterized for operation from 0°C to 70°C.

Frequently Asked Questions

Where can we use Texas Instruments 75ALS180 series Drivers Interface ICs

The Texas Instruments 75ALS180 series Drivers Interface ICs are designed for balanced transmission lines and meet the requirements of EIA Standard RS-485. They are differential driver and receiver pairs that are designed to meet the requirements of ANSI Standards TIA/EIA-422-B and TIA/EIA-485-A. They are designed for bidirectional data communication on multipoint bus-transmission lines .