web counter

Texas Instruments 75ALS181 series Drivers Interface ICs

Comprehensive Guide to 75ALS181 Integrated Circuits (ICs) Drivers Interface ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments 75ALS181 series Drivers Interface ICs products.

FEATURES

  • Differential driver and receiver pairs
  • Designed to meet the requirements of ANSI Standards EIA/TIA-422-B and RS-485 and ITU Recommendation V.11
  • High-speed balanced interface between data terminal equipment (DTE) and data communication equipment (DCE) in multipoint systems or point-to-point systems
  • Characterized for operation from 0°C to 70°C
  • Available in various packages such as 14DIP, 14SOP, etc
Applications

  • Wired networking
Associated Products

Part NumberDescriptionStockRFQ
SN75ALS181NIC TRANSCEIVER FULL 1/1 14DIP1200RFQ
SN75ALS181NSRG4Single Transmitter/Receiver RS-422/RS-485 14-Pin SOP T/R4000RFQ
SN75ALS181NSIC TRANSCEIVER FULL 1/1 14SO261RFQ
SN75ALS181NSRIC DIFF DRVR/RCVR PRS 14SO327RFQ
Technical Documents

The Texas Instruments 75ALS181 series Drivers Interface ICs are differential driver and receiver pairs that are designed to meet the requirements of ANSI Standards EIA/TIA-422-B and RS-485 and ITU Recommendation V.11. They are designed to provide a high-speed balanced interface between data terminal equipment (DTE) and data communication equipment (DCE) in multipoint systems or point-to-point systems. The 75ALS181 series is characterized for operation from 0°C to 70°C.

Frequently Asked Questions

Where can we use Texas Instruments 75ALS181 series Drivers Interface ICs

The Texas Instruments 75ALS181 series Drivers Interface ICs are designed to provide a high-speed balanced interface between data terminal equipment (DTE) and data communication equipment (DCE) in multipoint systems or point-to-point systems 1. They can be used in various applications such as USB interface connections