web counter

Texas Instruments Automotive, AEC-Q100, C2000™ C28x Delfino™ series Microcontrollers

Introduction, stock information and FAQs of Automotive, AEC-Q100, C2000™ C28x Delfino™ series Microcontrollers

In this post, you will be informed of the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of Texas Instruments Automotive, AEC-Q100, C2000™ C28x Delfino™ series Microcontrollers.

Applications

  • Advanced driver assistance systems (ADAS)
  • Medical
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
COP8CDR9KMT8IC MCU 8BIT 32KB FLASH 56TSSOP0RFQ
TM4C1232H6PMI7RMCU 32-Bit Tiva C ARM Cortex M4F RISC 256KB Flash 1.2V/3.3V 64-Pin LQFP T/R45RFQ
TM4C1236E6PMI7RMCU 32-Bit Tiva C ARM Cortex M4F RISC 128KB Flash 1.2V/3.3V 64-Pin LQFP T/R28RFQ
MSP430FR2355TPTIC MCU 16BIT 32KB FRAM 48LQFP500RFQ
TM4C129LNCZADT3MCU 32-Bit Tiva C ARM Cortex M4F RISC 1024KB Flash 1.2V/3.3V 212-Pin NFBGA3128BUY
MSP430FR2633IRHBTIC MCU 16BIT 15.5KB FRAM 32VQFN140BUY
RM48L952DPGETMCU 16-Bit/32-Bit Hercules RM ARM Cortex R4F RISC 3072KB Flash 1.2V/3.3V 144-Pin LQFP35RFQ
RM46L852CPGETIC MCU 32BIT 1.25MB FLASH 144QFP177BUY
SM320F2812PGFMEPDSP Fixed-Point 32-Bit 150MHz 150MIPS 176-Pin LQFP500RFQ
TMS5701224CPGEQQ1IC MCU 32BIT 1.25MB FLASH 144QFP300RFQ
TMS320F2809PZSTEXAS INSTRUMENTS TMS320F2809PZS Digital Signal Controller, 100 MHz, 256 KB, 35 I/O's, ECAN, I2C, SCI, SPI, 1.8 V20RFQ
TMS320LF2407APGESTEXAS INSTRUMENTS TMS320LF2407APGESIC, SM DSPW/ FLASH, FIXED POINT 16BIT183RFQ
TMS320F28377SPTPSMCU 32-Bit C2000 C28x RISC 1024KB Flash 1.2V/3.3V 176-Pin HLQFP EP10000RFQ
TMS320F28334PGFATEXAS INSTRUMENTS TMS320F28334PGFA. IC DSC 32BIT 256KB 150MHZ 1.995V LQFP17619RFQ
TMS320F28335ZHHATEXAS INSTRUMENTS TMS320F28335ZHHADSC, 32BIT, 256K FLASH, 179BGA515RFQ
TMS320F2808PZSTEXAS INSTRUMENTS TMS320F2808PZSDIGITAL SIGNAL CONTROLLER-DSC 32 BIT 12827RFQ
TMS5701227CPGEQQ1IC MCU 32BIT 1.25MB FLASH 144QFP320RFQ
TMS320F28377SZWTS32-bit Microcontrollers - MCU Single-Core Delfino Microcontroller 337-NFBGA -40 to 125900BUY
TMS320F28335PGFATEXAS INSTRUMENTS TMS320F28335PGFA MCU,32BIT,512K FLASH,DELFINO,176LQFP10000RFQ
TMS320F28335ZJZQDelfino™ 32-bit MCU with 150 MIPS, FPU, 512 KB Flash, EMIF, 12b ADC 176-BGA -40 to 125422RFQ
Technical Documents

Texas Instruments Automotive, AEC-Q100, C2000™ C28x Delfino™ series Microcontrollers are designed to meet the stringent requirements of the automotive industry. These microcontrollers are built with advanced features such as high-performance 32-bit C28x CPU core, integrated peripherals, and a wide range of memory options. The C2000 C28x Delfino series microcontrollers are designed to meet the AEC-Q100 automotive standard, providing reliable operation in harsh automotive environments. With their high-performance and low-power operation, these microcontrollers are ideal for automotive applications such as engine control, body electronics, and safety systems.


Features


• High-performance 32-bit C28x core with up to 150 MHz operation

• Up to 512 KB of Flash memory

• Up to 64 KB of RAM

• Up to 8 KB of ROM

• Up to 8 channels of 12-bit ADC

• Up to 4 channels of 12-bit DAC

• Up to 4 channels of PWM

• Up to 4 channels of quadrature encoder

• Up to 4 channels of capture/compare

• Up to 4 channels of SCI

• Up to 2 channels of SPI

• Up to 2 channels of I2C

• Up to 2 channels of CAN

• Up to 2 channels of LIN

• Up to 2 channels of FlexRay

• Up to 2 channels of Ethernet

• Up to 2 channels of USB

• Up to 2 channels of SENT

• Up to 2 channels of JTAG

• Up to 2 channels of eCAP

• Up to 2 channels of eQEP

• Up to 2 channels of ePWM


Applications


  • Medical devices

  • Renewable energy

  • Automotive industry

  • Industrial automation


Frequently Asked Questions

What are the Alternative Products of Texas Instruments Automotive, AEC-Q100, C2000™ C28x Delfino™ series Microcontrollers?

1. Atmel AVR Automotive Microcontrollers 2. NXP Semiconductors Automotive Microcontrollers 3. STMicroelectronics Automotive Microcontrollers 4. Renesas Automotive Microcontrollers 5. Microchip Automotive Microcontrollers 6. Cypress Automotive Microcontrollers 7. Infineon Automotive Microcontrollers 8. Silicon Labs Automotive Microcontrollers 9. Freescale Automotive Microcontrollers 10. Maxim Integrated Automotive Microcontrollers

What are the differences between the types of Texas Instruments Automotive, AEC-Q100, C2000™ C28x Delfino™ series Microcontrollers?

1. Automotive: Automotive microcontrollers are designed to meet the stringent requirements of the automotive industry, including high temperature operation, low power consumption, and robustness against electrical noise.  2. AEC-Q100: AEC-Q100 microcontrollers are designed to meet the requirements of the automotive industry for safety-critical applications. They are designed to meet the highest levels of reliability and performance, and are certified to the AEC-Q100 standard.  3. C2000™ C28x Delfino™ series: The C2000™ C28x Delfino™ series microcontrollers are designed for high-performance applications in the automotive, industrial, and consumer markets. They feature a 32-bit C28x CPU core, a wide range of peripherals, and a variety of memory options.