web counter

Texas Instruments Automotive, AEC-Q100, SoundPlus™ series Linear Amplifiers

Introduction, stock information and FAQs of Automotive, AEC-Q100, SoundPlus™ series Instrumentational OP Amps

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Texas Instruments Automotive, AEC-Q100, SoundPlus™ series Instrumentational OP Amps.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
TLE2022ACDRExcalibur High-Speed Low-Power Precision Dual Operational Amplifier 8-SOIC50000RFQ
TLC274BIDRIC OPAMP GP 2.2MHZ 14SOIC20000RFQ
TLC2254AIDRIC OPAMP GP 210KHZ RRO 14SOIC0RFQ
TLC279IDRIC OPAMP GP 2.2MHZ 14SOIC2500RFQ
TLE2074AIDWIC OPAMP JFET 4 CIRCUIT 16SOIC1RFQ
OPA1662AIDGKRAudio Amplifiers Low-Pwr,Low-Noise & Distort,Aud Op Amp30000RFQ
OPA376AQDBVRQ1IC OPAMP GP 5.5MHZ LN SOT23-510000RFQ
LM2904AVQDRQ1IC OPAMP GP 700KHZ 8SOIC100RFQ
TLE2142MDG4High Speed High Drive Precision Dual Operational Amplifier 8-SOIC15000RFQ
TLV2254IDIC OPAMP GP 200KHZ RRO 14SOIC27RFQ
OPA350PAIC OPAMP GP 1 CIRCUIT 8DIP25RFQ
OPA1642AIDIC OPAMP AUDIO 11MHZ RRO 8SOIC35RFQ
OPA2376AIYZDRIC OPAMP GP 5.5MHZ RRO 8DSBGA3083RFQ
OPA2727AIDRIC OPAMP GP 20MHZ RRO 8SOIC2330RFQ
TLC27L2CDRDual Precision Single Supply uPower Operational Amplifier 8-SOIC 0 to 7027691RFQ
TLC2262CPDual Advanced LinCMOS? Rail-To-Rail Operational Amplifier 8-PDIP 0 to 70200RFQ
TLE2141ACDIC OPAMP GP 1 CIRCUIT 8SOIC30RFQ
OPA192IDGKTIC OP AMP RRIO E-TRIM 8VSSOP49183RFQ
OPA2237UAIC OPAMP GP 2 CIRCUIT 8SOIC718RFQ
OPA1652AIDAudio Amplifiers Low Noise & Distort FET Inp Audio Op Amp4900RFQ
Technical Documents

Description


Texas Instruments Automotive, AEC-Q100, SoundPlus™ series Linear - Amplifiers are a range of high-performance, low-noise, low-distortion, and low-power linear amplifiers designed for automotive audio applications. These amplifiers are designed to meet the stringent requirements of the Automotive Electronics Council (AEC) Q100 standard, which ensures reliable operation in harsh automotive environments. The SoundPlus™ series of amplifiers feature a wide range of gain and power levels, making them suitable for a variety of automotive audio applications. The amplifiers also feature low-noise and low-distortion performance, making them ideal for high-fidelity audio systems. The amplifiers are also designed to be highly efficient, reducing power consumption and heat dissipation. With their robust design and reliable performance, the SoundPlus™ series of amplifiers are an ideal choice for automotive audio applications.



Features


• High-performance, low-noise, low-distortion, and low-power operation

• Wide supply voltage range (2.7V to 36V)

• High-speed operation (up to 1.2MHz)

• High output current (up to 1.5A)

• Low input offset voltage (down to 0.5mV)

• Low input bias current (down to 0.1nA)

• Low input capacitance (down to 0.5pF)

• High common-mode rejection ratio (up to 90dB)

• High power-supply rejection ratio (up to 80dB)

• High slew rate (up to 1.2V/μs)

• Low quiescent current (down to 0.5mA)

• High output voltage swing (up to 36V)

• High output current (up to 1.5A)



Applications


• Automotive audio systems

• Automotive instrumentation

• Automotive power management

• Automotive safety systems

• Automotive infotainment systems

• Automotive navigation systems

• Automotive body electronics

• Automotive lighting systems

• Automotive sensors

• Automotive displays

• Automotive powertrain systems

• Automotive communication systems

• Automotive HVAC systems

• Automotive security systems

• Automotive power supplies

• Automotive battery management systems

• Automotive motor control systems

• Automotive data acquisition systems

• Automotive diagnostic systems


Frequently Asked Questions

What are the Alternative Products of Texas Instruments Automotive, AEC-Q100, SoundPlus™ series Linear - Amplifiers?

1. NXP Automotive Audio Amplifiers 2. STMicroelectronics Automotive Audio Amplifiers 3. ON Semiconductor Automotive Audio Amplifiers 4. Infineon Automotive Audio Amplifiers 5. Analog Devices Automotive Audio Amplifiers 6. Maxim Integrated Automotive Audio Amplifiers 7. Cirrus Logic Automotive Audio Amplifiers 8. ROHM Automotive Audio Amplifiers 9. Renesas Automotive Audio Amplifiers 10. Silicon Labs Automotive Audio Amplifiers

What are the differences between the types of Texas Instruments Automotive, AEC-Q100, SoundPlus™ series Linear - Amplifiers?

Texas Instruments Automotive, AEC-Q100, and SoundPlus™ series Linear Amplifiers are all designed for use in automotive applications.  The Automotive series amplifiers are designed to meet the requirements of the Automotive Electronics Council (AEC) Q100 standard, which is a set of requirements for automotive electronic components. These amplifiers are designed to withstand extreme temperatures, vibration, and other environmental conditions.  The AEC-Q100 series amplifiers are designed to meet the requirements of the AEC Q100 standard, but also include additional features such as higher power output, higher efficiency, and improved thermal performance.  The SoundPlus™ series amplifiers are designed to provide superior sound quality and performance in automotive audio applications. These amplifiers feature low distortion, high signal-to-noise ratio, and low power consumption.