web counter

Texas Instruments COP8™ 8S series Microcontrollers

Introduction, stock information and FAQs of COP8™ 8S series Microcontrollers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Texas Instruments COP8™ 8S series Microcontrollers.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
COP8CDR9KMT8IC MCU 8BIT 32KB FLASH 56TSSOP0RFQ
TM4C1232H6PMI7RMCU 32-Bit Tiva C ARM Cortex M4F RISC 256KB Flash 1.2V/3.3V 64-Pin LQFP T/R45RFQ
TM4C1236E6PMI7RMCU 32-Bit Tiva C ARM Cortex M4F RISC 128KB Flash 1.2V/3.3V 64-Pin LQFP T/R28RFQ
MSP430FR5728IRGERIC MCU 16BIT 16KB FRAM 24VQFN500BUY
MSP430FR5738IRGERIC MCU 16BIT 16KB FRAM 24VQFN14288RFQ
MSP430FR2311IPW20RIC MCU 16BIT 3.75KB FRAM 20TSSOP38200RFQ
TMS320F28062PNTIC MCU 32BIT 128KB FLASH 80LQFP394RFQ
TM4C1294KCPDTI3RIC MCU 32BIT 512KB FLASH 128TQFP2019RFQ
TMS320F2812PGFAG4IC MCU 32BIT 256KB FLASH 176LQFP3600BUY
MSP430FR5729IRHARIC MCU 16BIT 16KB FRAM 40VQFN3000BUY
TM4C1290NCZADT3MCU 32-Bit Tiva C ARM Cortex M4F RISC 1024KB Flash 1.2V/3.3V 212-Pin NFBGA50BUY
TMS320F2809ZGMATEXAS INSTRUMENTS TMS320F2809ZGMA Digital Signal Controller, 100 MHz, 256 KB, 35 I/O's, ECAN, I2C, SCI, SPI, 1.8 V9638RFQ
MSP430FR2433IYQWRULTRA LOW POWER MICRO CONTROLLER60BUY
MSP430FR2675TPTCapacitive Touch Sensing Mixed-Signal Microcontroller RISC 32KB FRAM 48-Pin LQFP T/R599BUY
MSP430FR5994IRGZTIC MCU 16BIT 256KB FRAM 48VQFN381RFQ
TMS320F28026DAT32-bit Microcontrollers - MCU Piccolo MCU40BUY
MSP430FR5738IYQDTIC MCU 16BIT 16KB FRAM 24DSBGA1BUY
MSP430FR5847IRHATIC MCU 16BIT 32KB FRAM 40VQFN1000BUY
MSP430FR5994IPNIC MCU 16BIT 256KB FRAM 80LQFP1315RFQ
TM4C1231H6PZIIC MCU 32BIT 256KB FLASH 100LQFP1136BUY
Technical Documents

Description


Texas Instruments COP8™ 8S series Microcontrollers are a family of 8-bit microcontrollers designed for embedded applications. They feature a wide range of peripherals, including timers, serial ports, analog-to-digital converters, and pulse-width modulation. The COP8 8S series also offers a variety of memory options, including ROM, RAM, and EEPROM. The COP8 8S series is designed to be low-power and cost-effective, making it an ideal choice for embedded applications.



Features


• 8-bit core with up to 16K bytes of program memory

• Up to 512 bytes of RAM

• Up to 32 I/O lines

• Up to 4 Timers/Counters

• Up to 4 Serial Channels

• Up to 8 Interrupts

• Up to 8 A/D Converters

• Up to 8 PWM Outputs

• Up to 8 Comparators

• Up to 8 External Interrupts

• Up to 8 External I/O Lines

• Up to 8 External Memory Interfaces


Frequently Asked Questions

What are the Alternative Products of Texas Instruments COP8™ 8S series Microcontrollers?

1. Atmel AVR ATmega Series Microcontrollers 2. Microchip PIC Microcontrollers 3. NXP LPC Series Microcontrollers 4. STMicroelectronics STM32 Series Microcontrollers 5. Renesas RX Series Microcontrollers 6. Silicon Labs C8051F Series Microcontrollers 7. Cypress PSoC Series Microcontrollers 8. Freescale Kinetis Series Microcontrollers

What are the differences between the types of Texas Instruments COP8™ 8S series Microcontrollers?

The 8S series of Texas Instruments COP8™ Microcontrollers are available in three different types:  1. COP8SA2: This is the basic version of the 8S series and is designed for low-cost, low-power applications. It features a 16-bit CPU, up to 8K of program memory, and up to 512 bytes of RAM.  2. COP8SA3: This version of the 8S series is designed for more complex applications and features a 32-bit CPU, up to 32K of program memory, and up to 1K of RAM.  3. COP8SA4: This version of the 8S series is designed for high-performance applications and features a 32-bit CPU, up to 64K of program memory, and up to 2K of RAM.